Industrial Safety Expanded Sheet Materials

19 Results
Flattened Expanded Metal -- Aluminum
from SlipNOT Metal Safety Flooring

SlipNOT ® aluminum expanded metal is ideal for retrofitting over existing dangerously slick flooring in applications that require a lightweight corrosion resistant surface. Non-slip aluminum expanded metal is a cost effective way to create an instantly safe surface without completely replacing... [See More]

  • Applications: Industrial Safety
  • Metal: Aluminum
Decorative Expanded Metal -- APOLLO
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Industrial Safety; Architecture, Ceilings, Walls, Infill Panels
  • SWD: ? to 0.5000
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
  • LWD: ? to 4
Flattened Expanded Metal -- Galvanized
from SlipNOT Metal Safety Flooring

SlipNOT ® galvanized expanded metal is a low cost, low maintenance, slip resistant and corrosion resistant surface that can be easily retrofitted over existing slippery flooring including grating, diamond plate and smooth plate. Galvanized expanded metal provides a high traction surface in every... [See More]

  • Applications: Industrial Safety
  • Metal: Steel; Galvanized
Decorative Expanded Metal -- FIESTA
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Industrial Safety; Architecture, Ceilings, Walls, Infill Panels
  • SWD: ? to 1
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
  • LWD: ? to 2.81
Flattened Expanded Metal -- Stainless Steel
from SlipNOT Metal Safety Flooring

SlipNOT ® stainless steel expanded metal is the ideal solution for existing slippery flooring in industries such as food processing and pharmaceutical among others. Stainless steel expanded metal is registered by NSF International and is corrosion resistant. Non-slip stainless steel expanded... [See More]

  • Applications: Industrial Safety
  • Metal: Stainless Steel
Decorative Expanded Metal -- GRECO
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
  • SWD: ? to 0.5700
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
  • LWD: ? to 4
Flattened Expanded Metal -- Steel
from SlipNOT Metal Safety Flooring

SlipNOT ® flattened expanded steel is an ideal solution for metal renovations where slippery and dusty elements are prominent. Manufacturing facilities and steel mills retrofit expanded steel over existing areas to provide a simple and cost effective solution to slippery existing grating. The... [See More]

  • Applications: Industrial Safety
  • Metal: Steel
Decorative Expanded Metal -- IMPERIAL
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
  • SWD: ? to 0.5000
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
  • LWD: ? to 4
Decorative Expanded Metal -- IMPERIAL SKIP MESH
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
  • Features: Calendered / Flattened (optional feature); Paint, Powder Coat
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
Decorative Expanded Metal -- MINI FIESTA
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Industrial Safety; Architecture, Ceilings, Walls, Infill Panels
  • Features: Calendered / Flattened (optional feature); Paint, Powder Coat
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
Decorative Expanded Metal -- MINI TAHOE
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
  • SWD: ? to 0.4000
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
  • LWD: ? to 1.38
Decorative Expanded Metal -- OASIS
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
  • SWD: ? to 1.1
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
  • LWD: ? to 3
Decorative Expanded Metal -- PERFEX
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
  • LWD: 0.3000 to 0.6000
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
  • Features: Calendered / Flattened (optional feature); Paint, Powder Coat
Decorative Expanded Metal -- PINNACLE
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
  • SWD: ? to 0.5000
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
  • LWD: 4 to ?
Decorative Expanded Metal -- PROVINCIAL
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
  • SWD: ? to 0.8750
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
  • LWD: ? to 2
Decorative Expanded Metal -- SKIP MESH
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
  • LWD: 0.5000 to 1.25
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
  • Features: Calendered / Flattened (optional feature); Paint, Powder Coat
Standard Expanded Metal -- .180”
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Agricultural; Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
  • LWD: ? to 0.1800
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
  • Features: Calendered / Flattened (optional feature); Paint, Powder Coat
Standard Expanded Metal -- .200”
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Agricultural; Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
  • LWD: ? to 0.2000
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
  • Features: Calendered / Flattened (optional feature); Paint, Powder Coat
Standard Expanded Metal -- .238”
from Wallner Expac

For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]

  • Applications: Agricultural; Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
  • LWD: ? to 0.2380
  • Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
  • Features: Calendered / Flattened (optional feature); Paint, Powder Coat