Stainless Steel Expanded Sheet Materials
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- LWD: ? to 4
- SWD: ? to 0.5000
- Applications: Industrial Safety; Architecture, Ceilings, Walls, Infill Panels
from AMICO
Flattened expanded metal is formed by passing regular or raised expanded metal through a cold rolled reducing mill. In this process the overall thickness is reduced. The sheet is then sent through a leveler to maintain its flatness. A smooth, flat and level sheet is created. Metals commonly expanded... [See More]
- Metal: Aluminum; Stainless Steel; Steel
- Features: Calendered / Flattened
- Strand Thickness: 0.0290 to 0.1190
from SlipNOT Metal Safety Flooring
SlipNOT ® stainless steel expanded metal is the ideal solution for existing slippery flooring in industries such as food processing and pharmaceutical among others. Stainless steel expanded metal is registered by NSF International and is corrosion resistant. Non-slip stainless steel expanded... [See More]
- Metal: Stainless Steel
- Applications: Industrial Safety
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- LWD: ? to 2.81
- SWD: ? to 1
- Applications: Industrial Safety; Architecture, Ceilings, Walls, Infill Panels
from AMICO
Regular Expanded Metal goes through a process of slitting and stretching metal sheet to form the standard or regular style of expanded metal. The expanded metal now has strands and intersecting strands called bonds forming a sharp angle to the original plane of the solid sheet. This process creates... [See More]
- Metal: Aluminum; Stainless Steel; Steel
- Strand Thickness: 0.0360 to 0.1980
- Strand Width / Diameter: 0.1350 to 0.4330
- Applications: Building and Construction
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- LWD: ? to 4
- SWD: ? to 0.5700
- Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- LWD: ? to 4
- SWD: ? to 0.5000
- Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- Features: Calendered / Flattened (optional feature); Paint, Powder Coat
- Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- Features: Calendered / Flattened (optional feature); Paint, Powder Coat
- Applications: Industrial Safety; Architecture, Ceilings, Walls, Infill Panels
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- LWD: ? to 1.38
- SWD: ? to 0.4000
- Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- LWD: ? to 3
- SWD: ? to 1.1
- Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
- LWD: 0.3000 to 0.6000
- Features: Calendered / Flattened (optional feature); Paint, Powder Coat
from Wallner Expac
Wallner Expac is North America's largest manufacturer of light gauge expanded metals for filter media backing. In 1975 we introduced expanded metal as a replacement for the welded wire used in pleated filters, positioning us as leader in the filtration industry. After much R&D and working with our... [See More]
- Metal: Aluminum; Stainless Steel; Steel
- SWD: 0.9800 to 1.1
- Strand Thickness: 0.0190 to 0.0280
- LWD: 1 to 1.12
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel; Titanium; Silver
- Applications: Battery Separator; Electrode; EMI / RFI Shielding; Fluid Filtration; Screening; Lightning Strike Protection
- LWD: 0.0500 to 0.1250
- Features: Calendered / Flattened (optional feature)