Steel Expanded Sheet Materials
from SlipNOT Metal Safety Flooring
SlipNOT ® galvanized expanded metal is a low cost, low maintenance, slip resistant and corrosion resistant surface that can be easily retrofitted over existing slippery flooring including grating, diamond plate and smooth plate. Galvanized expanded metal provides a high traction surface in every... [See More]
- Metal: Steel; Galvanized
- Applications: Industrial Safety
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- LWD: ? to 4
- SWD: ? to 0.5000
- Applications: Industrial Safety; Architecture, Ceilings, Walls, Infill Panels
from AMICO
Flattened expanded metal is formed by passing regular or raised expanded metal through a cold rolled reducing mill. In this process the overall thickness is reduced. The sheet is then sent through a leveler to maintain its flatness. A smooth, flat and level sheet is created. Metals commonly expanded... [See More]
- Metal: Aluminum; Stainless Steel; Steel
- Features: Calendered / Flattened
- Strand Thickness: 0.0290 to 0.1190
from Hoover Steel, Inc.
Regular & Flattened. Inquire for other sizes and types. [See More]
- Metal: Steel
from SlipNOT Metal Safety Flooring
SlipNOT ® flattened expanded steel is an ideal solution for metal renovations where slippery and dusty elements are prominent. Manufacturing facilities and steel mills retrofit expanded steel over existing areas to provide a simple and cost effective solution to slippery existing grating. The... [See More]
- Metal: Steel
- Applications: Industrial Safety
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- LWD: ? to 2.81
- SWD: ? to 1
- Applications: Industrial Safety; Architecture, Ceilings, Walls, Infill Panels
from AMICO
AMICO Secura Lath ® is a heavy-duty security lathing product for plaster ceiling installations that offers great penetration resistance. It is fabricated from 0.060-in carbon steel that is expanded to form a diamond pattern much like that of diamond mesh lath. Introduced in the 1980 ’s it... [See More]
- Metal: Steel
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- LWD: ? to 4
- SWD: ? to 0.5700
- Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
from AMICO
Regular Expanded Metal goes through a process of slitting and stretching metal sheet to form the standard or regular style of expanded metal. The expanded metal now has strands and intersecting strands called bonds forming a sharp angle to the original plane of the solid sheet. This process creates... [See More]
- Metal: Aluminum; Stainless Steel; Steel
- Strand Thickness: 0.0360 to 0.1980
- Strand Width / Diameter: 0.1350 to 0.4330
- Applications: Building and Construction
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- LWD: ? to 4
- SWD: ? to 0.5000
- Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
from AMICO
AMICO Security Mesh is a steel mesh panel used as a penetration resistant barrier behind the drywall finish. Easily installed and allows for medium or maximum levels of security. One of the main advantages of Security Mesh is that it ’s not visible until the wall is penetrated. Visually, the... [See More]
- Metal: Steel
- Applications: Security
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- Features: Calendered / Flattened (optional feature); Paint, Powder Coat
- Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- Features: Calendered / Flattened (optional feature); Paint, Powder Coat
- Applications: Industrial Safety; Architecture, Ceilings, Walls, Infill Panels
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- LWD: ? to 1.38
- SWD: ? to 0.4000
- Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- LWD: ? to 3
- SWD: ? to 1.1
- Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
- LWD: 0.3000 to 0.6000
- Features: Calendered / Flattened (optional feature); Paint, Powder Coat
from Wallner Expac
For over 60 years, our experience, technical acumen, manufacturing footprint, and dedicated workforce has allowed us to develop and produce expanded metals for use in many applications. Engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel
- LWD: 4 to ?
- SWD: ? to 0.5000
- Applications: Building and Construction; Industrial Safety; Screening; Architecture, Ceilings, Walls, Infill Panels
from Wallner Expac
Wallner Expac is North America's largest manufacturer of light gauge expanded metals for filter media backing. In 1975 we introduced expanded metal as a replacement for the welded wire used in pleated filters, positioning us as leader in the filtration industry. After much R&D and working with our... [See More]
- Metal: Aluminum; Stainless Steel; Steel
- SWD: 0.9800 to 1.1
- Strand Thickness: 0.0190 to 0.0280
- LWD: 1 to 1.12
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel; Titanium; Silver
- Applications: Battery Separator; Electrode; EMI / RFI Shielding; Fluid Filtration; Screening; Lightning Strike Protection
- LWD: 0.0500 to 0.1250
- Features: Calendered / Flattened (optional feature)