Carbide Threading Inserts

4 Results
Indexable Threadmills
from Allied Machine & Engineering Corp.

x [See More]

  • Material: Carbide
  • Thickness: 0.080
  • Shape: Rectangular
  • Coating: None; Coated (optional feature); Titanium Nitride; Titanium CarboNitride; Titanium Aluminum Nitride; AM200 / AM210
Powerlock® Threading Insert -- GB-2R
from Greenleaf Corporation

Threading insert [See More]

  • Material: Carbide
  • Tip Angle: 55°
  • Shape: Rhombic
  • Thickness: 0.150
Internal Threading Insert -- 90020
from Stanley Engineered Fastening - Spiralock

Spiralock ® is a unique and proprietary preload locking internal (female) thread form that's exceptionally resistant to transverse vibration -- the primary cause of thread loosening. Proven in thousands of applications, Spiralock threaded holes and nuts accept standard male fasteners, eliminate... [See More]

  • Material: Carbide
  • Tip Angle: 60° (optional feature); 90° (optional feature)
  • Shape: Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
  • Coating: Coated; Titanium Nitride (optional feature); Titanium CarboNitride (optional feature); TiALN
Cutting Tools
from Hyperion Materials & Technologies

Broad range of rotary cutting tools for a multitude of cutting applications, including face masks, medical, and hygiene products. [See More]

  • Material: Carbide; Cermet