TiAlN Threading Inserts

7 Results
Type K Radial Inserts for Partial Profile Threading -- Style T
from WhizCut of Sweden AB

The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. The K-type insert is somewhat tilted in the tool holder to give good clearance and maximum... [See More]

  • Coating: None (optional feature); Coated (optional feature); Titanium Nitride; Titanium Aluminum Nitride; AlCrN
  • Thickness: 0.098
  • Shape: Custom Fit; Indexable
  • Material: Micrograin
Indexable Threadmills
from Allied Machine & Engineering Corp.

x [See More]

  • Coating: None; Coated (optional feature); Titanium Nitride; Titanium CarboNitride; Titanium Aluminum Nitride; AM200 / AM210
  • Thickness: 0.080
  • Shape: Rectangular
  • Material: Carbide
WhizThread Inserts for Full Profile Micro Threading ISO -- Style T-ISO
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Coating: None (optional feature); Coated (optional feature); Titanium Nitride; Titanium Aluminum Nitride; AlCrN
  • Thickness: 0.043
  • Shape: Custom Fit; Indexable
  • Material: Micrograin
WhizThread Inserts for Full Profile Threading ACME -- T-ACME
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Coating: None (optional feature); Coated (optional feature); Titanium Nitride; Titanium Aluminum Nitride; AlCrN
  • Thickness: 0.043
  • Shape: Custom Fit; Indexable
  • Material: Micrograin
WhizThread Threading Inserts for Micro Threading -- Style T-UNJ
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Coating: None (optional feature); Coated (optional feature); Titanium Nitride; Titanium Aluminum Nitride; AlCrN
  • Thickness: 0.043
  • Shape: Custom Fit; Indexable
  • Material: Micrograin
WhizThread Threading Inserts for Partial Profile Micro Threading -- Style V
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Coating: None (optional feature); Coated (optional feature); Titanium Nitride; Titanium Aluminum Nitride; AlCrN
  • Thickness: 0.020
  • Shape: Custom Fit; Indexable
  • Material: Micrograin
WhizThread Threading Inserts for Partial Profile Threading -- Style V
from WhizCut of Sweden AB

WhizCut will change the way thread mills are used today by introducing WhizThrill. The WhizThrill deburring solid carbide thread mills take thread milling to the next level. Users of thread taps and thread mills have for years been battling problems of getting burrs when threading holes. This has... [See More]

  • Coating: None (optional feature); Coated (optional feature); Titanium Nitride; Titanium Aluminum Nitride; AlCrN
  • Thickness: 0.043
  • Shape: Custom Fit; Indexable
  • Material: Micrograin