Button Spring Stops

4 Results
Spring Stops w/Steel Nose -- SS88
from Vlier

Vlier ’s spring stops provide accurate, controlled end forces in a range of applications where fixture walls are not available. The spring-loaded stops have an aluminum body design, and feature the option of a steel or Delrin ® Nose, which has electrical insulating properties and prevents... [See More]

  • Button Type: Button
  • End Force: 14.58
  • Stroke: 0.1250
Spring Stop -- DS-1
from Reid Supply

Spring stops, also referred to as spring stop buttons, are light fixturing components used to hold a work piece against a locating surface prior to clamping. They consist of a flanged mounting body and a spring-loaded plunger. Also known as spring loaded stops, these tooling components work well... [See More]

  • Button Type: Button
  • Stroke: 0.1300
  • Button: Steel; Steel
  • End Force: 14.58
Spring Stop Steel Button
from Carr Lane Manufacturing Co.

Spring Stop Buttons are ideal for holding a workpiece against its locators until clamps are in place, and for other light clamping jobs. Type A, shown here, has a spherical radius button to exert contact force at a single point. Made in USA. [See More]

  • Button Type: Button
  • Button: Steel
  • Body: Aluminum
  • Stroke: 0.1250 to 0.2500
Spring Stop -- DS-1N
from Reid Supply

Spring stops, also referred to as spring stop buttons, are light fixturing components used to hold a work piece against a locating surface prior to clamping. They consist of a flanged mounting body and a spring-loaded plunger. Also known as spring loaded stops, these tooling components work well... [See More]

  • Button Type: Button
  • Button: Plastic; Delrin
  • Body: Aluminum
  • Stroke: 0.1300