Superabrasive - Diamond Abrasive Files
from DME Company
Diamond particles are electro-deposited on steel shank. Used for intermediate finishing. Fast cutting. Precision graded particle size (68-28 micron). Excellent for finishing slot sidewalls and flat or curved surfaces. [See More]
- Abrasive / Stone: Diamond
- Length / Height: 1.34 to 3.66
- Width: 0.0394 to 0.3150
- Grit Size: 200 to 600
from Titan Tool Supply, Inc.
TITAN ’S New Unique Flexi Files are the first files to be made on a non - steel. based blank. These flat files are made on a special composite material that allows it to be flexible yet extremely strong and light. Its special “Dot Matrix ” plating allows a better removal of the... [See More]
- Abrasive / Stone: Diamond
- Length / Height: 6.7
- Width: 0.5500
- Grit Size: 120 to 400
from Titan Tool Supply, Inc.
Titan Diamond Needle Files are made with a hard nickel bond on a hardened steel blank for longer life and wear. This .208 x.047 inch file comes in 3 grits: fine, medium and coarse. This "must have" set consists of 1 each of. Equaling Shaped Diamond Needle File. 3-Square Shaped Diamond Needle File. [See More]
- Abrasive / Stone: Diamond
- Length / Height: 5.51
- Width: 0.0984 to 0.2126
- Grit Size: 80 to 240
from Titan Tool Supply, Inc.
Titan Diamond Needle Files are made with a hard nickel bond on a hardened steel blank for longer life and wear. For use on carbide, ceramics, hardened steel and alloys. A must for any tool and die shop, extruders and repairs of hardened alloys and ceramics. Overall length 5.5". Length of diamond... [See More]
- Abrasive / Stone: Diamond
- Grit Size: 80 to 240
- Length / Height: 5.5
- Shape: Square; Triangular; Round; HalfRound; Three Square Shaped, Barette, Equalling, Warding, Crochet, Slitting, Crossing