Metal Passivates
from Hubbard-Hall Inc.
Designed to smooth and brighten metal surfaces, Hubbard-Hall ’s chemical polishes create a passive, bright surface suitable for: Further metal finishing treatment. Cosmetically pleasing final finish. We offer conventional highly concentrated acidic brite dips and/or electropolishes. A unique... [See More]
- Substrate: Metallic
- Industry: OEM / Industrial
- Form: Liquid
from Walter Surface Technologies
ROCK'N ROLL ™ is an inert, nontoxic, metal-free white lubricant that prevents seizing of assemblies. Provides long-term protection against corrosion. Highly effective in a wide range of temperatures (-30C or -22 °F to 1400C or 2500 °F) and in extreme conditions. Features. Inert... [See More]
- Substrate: Metallic; Steel; Aluminum; Other; Nickel, Stainless Steel
- Industry: OEM / Industrial
from Walter Surface Technologies
ZINC-200 ™ is a high-performance, fast-drying corrosion protection spray specially formulated for ferrous metals. Provides the ultimate protection-even when surfaces get scratched. Features. Actively fights rust & corrosion. Dual-action protection (resin coat and galvanic action). 95% pure... [See More]
- Substrate: Metallic; Steel; Other; Ferrous Metals
- Industry: OEM / Industrial
from Walter Surface Technologies
SHIELD PRO ™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193. Features. Salt water resistant. Non-drying film. Penetrates and displace moistures. 360 ° flip valve. [See More]
- Substrate: Metallic
- Industry: OEM / Industrial
- Location / Orientation: Exterior