Ceramic Filter Board Mount RF Filters

2 Results
High Performance Filters -- LP1206
from AVX Corporation

LP1206 High Performance Filters. Features & Benefits. Small size: 1206. Frequency: 512MHz & 700MHz. Characteristic impedance: 50 Ω. Operating/Storage temp: -40 °C to +85 °C. Low profile. Rugged construction. Tape and Reel. RoHS compliant. Typical Applications. Mobile... [See More]

  • Filter Design: Ceramic Filter
  • Fc: 512 to 700
  • Filter Type: Low Pass
  • Package Type: Surface Mount
Thin Film Low Pass Filters
from AVX Corporation

Thin Film Low Pass Filters. ITF (Integrated Thin Film) Lead-Free LGA Low Pass Filter is based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable automatic assembly. [See More]

  • Filter Design: Ceramic Filter
  • Package Type: Surface Mount
  • Filter Type: Low Pass