Bandpass Board Mount RF Filters
from Qorvo
1842.5 MHz RF SAW Filter - Band 3 Downlink [See More]
- Filter Type: Bandpass
- Filter Design: Saw Filter
- Filter Technology: Passive Filter
- Fc: 1842
from DigiKey
RF LTCC BAND PASS 3300 ~ 4200MHZ [See More]
- Filter Type: Bandpass
- Fc: 3750
- Filter Technology: Passive Filter
- Insertion Loss: 1.7
from Qorvo
The Qorvo ® QPQ3550 is an exceptionally high-performance BAW bandpass filter over the 3GPP band 48. For North America, this filter covers the CBRS as well. With +27dBm lifetime average power handling and small footprint, coupled with low insertion loss and high out-of-band rejection, this... [See More]
- Filter Type: Bandpass
- Filter Design: BAW
- Filter Technology: Passive Filter
- Fc: 3550 to 3700
from DigiKey
RF LTCC BAND PASS 3400 ~ 3800MHZ [See More]
- Filter Type: Bandpass
- Fc: 3600
- Filter Technology: Passive Filter
- Insertion Loss: 1.5
from Qorvo
The QPQ5000 is a high-performance Bulk Acoustic Wave (BAW) band pass filter designed at 5000 MHz for high selectivity applications. The filter is housed in a compact 2.03mm x 1.27mm hermetic chip-scale package. [See More]
- Filter Type: Bandpass
- Filter Design: BAW
- Filter Technology: Passive Filter
- Fc: 4930 to 5070
from DigiKey
1.575GHz Center Band Pass Ceramic Filter 1.25GHz 50Ohm 4-SMD Module [See More]
- Filter Type: Bandpass
- Fc: 1575
- Filter Technology: Passive Filter
- Insertion Loss: 3
from Qorvo
The QPB1055 is a C-Band switched filter bank module containing two switches on both sides of 7 BAW filters and a bypass path. QPB1055 provides contiguous spectrum coverage from 5.2-5.9GHz, featuring high out-of-band rejection and low insertion loss. QPB1055 is housed in a compact 6.0 x 6.0 mm... [See More]
- Filter Type: Bandpass
- Filter Design: BAW
- Filter Technology: Passive Filter
- Fc: 5200 to 5900
from DigiKey
10.77GHz Center Band Pass Ceramic Filter 2.25GHz 50Ohm 4-SMD, No Lead [See More]
- Filter Type: Bandpass
- Fc: 10770
- Filter Technology: Passive Filter
- Insertion Loss: 3
from Qorvo
QPB9029 is an L-Band switched filter bank module. The device integrates two switches, one on each side of the 4 filters and bypass. Using Qorvo ’s TC-SAW filter technology, the device provides excellent band filtering capability. This module is housed in a compact 6 x 6 mm package for L-Band... [See More]
- Filter Type: Bandpass
- Filter Design: Saw Filter
- Filter Technology: Passive Filter
- Fc: 1200 to 1400
from DigiKey
CER FILTER 1.445GHZ BAND PASS [See More]
- Filter Type: Bandpass
- Fc: 1445
- Filter Technology: Passive Filter
- Insertion Loss: 3
from Qorvo
The QPB1033 is a S-Band switched filter bank module that integrates two switches on both sides of 6 filters and a bypass. This module is housed in a 6x6 mm package for radar applications. Low insertion loss, coupled with BAW's high out-of-band rejection, make this switched filter bank an ideal... [See More]
- Filter Type: Bandpass
- Filter Design: BAW
- Filter Technology: Passive Filter
- Fc: 2700 to 3300
from DigiKey
1.46GHz Center Band Pass Ceramic Filter 1.02GHz 75Ohm 1206 (3216 Metric), 3 PC Pad [See More]
- Filter Type: Bandpass
- Fc: 1460
- Filter Technology: Passive Filter
- Insertion Loss: 2.5
from DigiKey
1.56GHz Center Band Pass Ceramic Filter 120MHz 50Ohm 6-SMD, No Lead [See More]
- Filter Type: Bandpass
- Fc: 1560
- Filter Technology: Passive Filter
- Insertion Loss: 5
from DigiKey
1.86GHz Center Band Pass Ceramic Filter 620MHz 50Ohm 4-SMD, No Lead [See More]
- Filter Type: Bandpass
- Fc: 1860
- Filter Technology: Passive Filter
- Insertion Loss: 3.5
from DigiKey
1.9GHz Center Band Pass Ceramic Filter 27MHz 50Ohm 4-SMD, No Lead [See More]
- Filter Type: Bandpass
- Fc: 1900
- Filter Technology: Passive Filter
- Insertion Loss: 3.2
from DigiKey
5.1GHz Center Band Pass Ceramic Filter 4GHz 50Ohm 8-SMD Module [See More]
- Filter Type: Bandpass
- Fc: 5100
- Filter Technology: Passive Filter
- Insertion Loss: 2.1
from DigiKey
CER FILTER 1.3GHZ BAND PASS [See More]
- Filter Type: Bandpass
- Fc: 7330
- Filter Technology: Passive Filter
- Insertion Loss: 9
from DigiKey
CER FILTER 2.45GHZ BAND PASS [See More]
- Filter Type: Bandpass
- Fc: 2450
- Filter Technology: Passive Filter
- Insertion Loss: 3.7
from DigiKey
11.6GHz Center Band Pass Ceramic Filter 2GHz 50Ohm 3-SMD, No Lead [See More]
- Filter Type: Bandpass
- Fc: 11600
- Filter Technology: Passive Filter
- Insertion Loss: 3
from DigiKey
CER FILTER 25.8GHZ BAND PASS [See More]
- Filter Type: Bandpass
- Fc: 25800
- Filter Technology: Passive Filter
- Insertion Loss: 3.3
from DigiKey
CER FILTER 26.1GHZ BAND PASS [See More]
- Filter Type: Bandpass
- Fc: 26100
- Filter Technology: Passive Filter
- Insertion Loss: 2.75
from DigiKey
CER FILTER 2.61GHZ BAND PASS [See More]
- Filter Type: Bandpass
- Fc: 2610
- Filter Technology: Passive Filter
- Insertion Loss: 3.8
from DigiKey
CER FILTER 28.3GHZ BAND PASS [See More]
- Filter Type: Bandpass
- Fc: 28300
- Filter Technology: Passive Filter
- Insertion Loss: 3.5
from DigiKey
CER FILTER 3.636GHZ BAND PASS [See More]
- Filter Type: Bandpass
- Fc: 3636
- Filter Technology: Passive Filter
- Insertion Loss: 3.5
from DigiKey
5.35GHz Center Band Pass Ceramic Filter 1.3GHz 50Ohm 4-SMD Module [See More]
- Filter Type: Bandpass
- Fc: 5350
- Filter Technology: Passive Filter
- Insertion Loss: 1.8
from DigiKey
CER FILTER 1.023GHZ BAND PASS [See More]
- Filter Type: Bandpass
- Fc: 1023
- Filter Technology: Passive Filter
- Insertion Loss: 3
from DigiKey
CER FILTER 1.183GHZ BAND PASS [See More]
- Filter Type: Bandpass
- Fc: 1183
- Filter Technology: Passive Filter
- Insertion Loss: 4
from DigiKey
1.4GHz Center Band Pass Ceramic Filter 160MHz 50Ohm 10-SMD Module [See More]
- Filter Type: Bandpass
- Fc: 1400
- Filter Technology: Passive Filter
- Insertion Loss: 3
from DigiKey
1.414GHz Center Band Pass Ceramic Filter 24MHz 50Ohm 16-SMD, No Lead [See More]
- Filter Type: Bandpass
- Fc: 1414
- Filter Technology: Passive Filter
- Insertion Loss: 2.8
from DigiKey
1.905GHz Center Band Pass Ceramic Filter 240MHz 50Ohm 12-SMD Module [See More]
- Filter Type: Bandpass
- Fc: 1905
- Filter Technology: Passive Filter
- Insertion Loss: 1.8
from DigiKey
CER FILTER 1.09GHZ BAND PASS [See More]
- Filter Type: Bandpass
- Fc: 1090
- Filter Technology: Passive Filter
- Insertion Loss: 2.5
from Premier Magnetics, Inc.
Use with Broadcom's Chipset BCM4100 & 4210. PCB Package. Isolation Voltage: 1500Vrms. Passband Frequency: 4.25MHz - 9.75 MHz. Input Impedance: 50 Ω - 1M Ω (1Hz to 30MHz) [See More]
- Filter Type: Bandpass
- Insertion Loss: 2.2
- Filter Technology: Passive Filter
- Return Loss: 12
from Central Technologies
Multi-layer chip band pass filter [See More]
- Filter Type: Bandpass
- Bandwidth: 2.40E6
- Fc: 2450
- Insertion Loss: 2
from Broadcom Inc.
The Avago ACPF-8025 is a miniaturized bandpass filter designed for use as a Rx diversity filter in LTE Band 25 applications such as smart phones, tablets, and mobile/portable communications devices. The device is compatible with high volume, lead-free SMT soldering processes and can be direct... [See More]
- Filter Type: Bandpass
- Insertion Loss: 1.2
- Fc: 1930 to 1995
- Package Type: Surface Mount
from Frontier Electronics Corp.
Frontier's series of chip band pass filters are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Frequency range: 2300MHz ~ 5900MHz. EIA case sizes 0402 ~ 1310 (1005~3225M). LTCC (Low Temperature Co-fired Ceramic) [See More]
- Filter Type: Bandpass
- Insertion Loss: 1 to 3.5
- Fc: 2400 to 5850
- Package Type: Surface Mount
from Broadcom Inc.
The Avago ACPF-8240 is a miniaturized bandpass filter designed for use in Band 40 applications such as smart phones, tablets, and mobile/portable communications devices. The device is compatible with high volume, lead-free SMT soldering processes and can be direct surface mounted to a PCB or a... [See More]
- Filter Type: Bandpass
- Insertion Loss: 3.3
- Fc: 2300 to 2400
- Package Type: Surface Mount
from Broadcom Inc.
The Avago ACPF-7241 is a miniaturized RF bandpass filter device designed for use in the Band 41 wireless applications (2496 - 2690 MHz). Based on Avago's innovative FBAR technology, the device is designed to provide high interference rejection and low insertion loss and enable concurrent operation... [See More]
- Filter Type: Bandpass
- Fc: 2496 to 2690
- Filter Design: Film Bulk Acoustic Resonator (FBAR) Technology
- Insertion Loss: 2.3
from Broadcom Inc.
The Avago ACPF-7025 is one of a pair of highly selective bandpass filters that enable cellular phones to offer simultaneous operation of next generation 4G WiMAX/LTE voice communications and WiFi/Bluetooth data networks without compromising either voice or data quality of service. Avago ’s... [See More]
- Filter Type: Bandpass
- Fc: 2496 to 2690
- Filter Technology: Passive Filter
- Ripple: 0.7000 to 2
from Broadcom Inc.
The avago ACPF-8040 is a miniaturized Bandpass filter designed for use in 3GPP Band 40 wireless applications (2300 - 2400 MHz DL, 2300 - 2380 MHz UL). The ACPF-8040 is designed to enable concurrent operation of 3GPP Band 40 with applications in adjacent frequency spectrum, such as ISM 2.4 GHz band... [See More]
- Filter Type: Bandpass
- Package Type: Surface Mount
- Fc: 2300 to 2400
- Operating Temperature: -25 to 85
from Broadcom Inc.
The Avago ACPF-7141 is a miniature bandpass filter designed for LTE Band 41 (2496-2690 MHz). The device is a highly selective bandpass filter targeting mobile and wireless infrastructure applications. The ACPF-7141 is designed to operate in a multi-radio system enabling LTE Band 41 transceiver to... [See More]
- Filter Type: Bandpass
- Fc: 2496 to 2690
- Filter Technology: Passive Filter
- Insertion Loss: 2.2 to 3.9
from Broadcom Inc.
The Avago ACPF-7024 is one of a pair of highly selective bandpass filters that enable cellular phones to offer simultaneous operation of next generation 4G WiMAX/LTE voice communications and WiFi/Bluetooth data networks without compromising either voice or data quality of service. The ACPF-7024... [See More]
- Filter Type: Bandpass
- Filter Design: Saw Filter
- Filter Technology: Passive Filter
- Fc: 2442
from Broadcom Inc.
The Avago ACPF-7005 is a miniaturized Bandpass Filter designed for use in handsets and mobile data terminals operating in the PCS (Blocks A-G)/UMTS Band 2 Tx frequency range (1850.6 – 1914.4 MHz). [See More]
- Filter Type: Bandpass
- Filter Design: Saw Filter
- Filter Technology: Active Filter
- Fc: 1851
from Broadcom Inc.
The Avago ACPF-7041 is a miniature bandpass filter designed for use in 3GPP TD-LTE Band 41 (2496-2690 MHz) wireless application. The design of ACPF-7041 is to enable concurrent operation of Band 41 with applications in adjacent ISM 2.4GHz Band. [See More]
- Filter Type: Bandpass
- Insertion Loss: 2.3
- Fc: 2496 to 2690
- Package Type: Surface Mount
from Broadcom Inc.
The Avago ACPF-7624 is a chip scale bandpass filter designed for use in mobile WiFi band application. Based on Avago's innovative FBAR technology, the ACPF-7624 is designed to enable the coexistence of WiFi with other wireless standards for mobile device applications. [See More]
- Filter Type: Bandpass
- Package Type: Surface Mount
- Bandwidth: 2.40E6 to 2.48E6