Surface Mount Technology (SMT) Board Mount Voltage Multipliers

19 Results
Analog Multipliers, Dividers -- 296-MPY634KU/1KE4TR-ND [MPY634KU/1KE4 from Texas Instruments High-Performance Analog]
from DigiKey

IC MULT 16-SOIC [See More]

  • Package Type: Surface Mount; Board Mounted; "16-SOIC (0.295"", 7.50mm Width)"
  • Stages: 4
25S05DM/B
from Rochester Electronics

AM25S05 - 4-Bit x 2-Bit 2-Complement Multiplier [See More]

  • Package Type: Surface Mount
Miniature Voltage Multiplier -- VM1724
from Voltage Multipliers, Inc.

ENIG Series. Miniature multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC source. VMI produces surface mount... [See More]

  • Package Type: Surface Mount
  • AC Input Voltage: 800
  • Stages: 8
  • DC Output Voltage: 3000
Analog Multipliers, Dividers -- 505-AD633ARZ-ND
from DigiKey

Analog Multiplier 4-Quadrant 8-SOIC [See More]

  • Package Type: Surface Mount; Board Mounted; "8-SOIC (0.154"", 3.90mm Width)"
  • Stages: 4
25S05FM/B
from Rochester Electronics

AM25S05 - 4-Bit x 2-Bit 2-Complement Multiplier [See More]

  • Package Type: Surface Mount
Surface Mount Voltage Multiplier -- PVM302P12
from Voltage Multipliers, Inc.

PVM Series. The PVM series is a replacement for the MVM series. The PVM product line features small size, and a low profile. Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC source. VMI produces surface mount and standard... [See More]

  • Package Type: Surface Mount
  • AC Input Voltage: 600
  • Stages: 12
  • DC Output Voltage: 3000
Analog Multipliers, Dividers -- AD534SE/883B-ND
from DigiKey

Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9) [See More]

  • Package Type: Surface Mount; Board Mounted; 20-CLCC
  • Stages: 4
25S558DM
from Rochester Electronics

AM25S558 - 8-Bit Combinational Multiplier [See More]

  • Package Type: Surface Mount
Analog Multipliers, Dividers -- HA9P2556-9-ND [HA9P2556-9 from Renesas Electronics Corporation]
from DigiKey

Analog Multiplier 4-Quadrant 16-SOIC [See More]

  • Package Type: Surface Mount; Board Mounted; "16-SOIC (0.295"", 7.50mm Width)"
  • Stages: 4
4213AM [4213AM from Texas Instruments High-Performance Analog]
from Rochester Electronics

Analog Multiplier Or Divider, 1 Func, 0.55MHz Band Width, BIPolar, MBCY10 [See More]

  • Package Type: Surface Mount
  • Standards and Certifications: RoHS
74167N
from Rochester Electronics

74167 - Sync Decade Rate Multipliers [See More]

  • Package Type: Surface Mount
74LS384N
from Rochester Electronics

74LS384 - Multiplier, LS Series, 8-Bit [See More]

  • Package Type: Surface Mount
AD532JD/+
from Rochester Electronics

Analog Multiplier Or Divider, 1 Func, 1MHz Band Width, BIPolar, CDIP14 [See More]

  • Package Type: Surface Mount
CD4089BNS [CD4089BNS from Texas Instruments High-Performance Analog]
from Rochester Electronics

CD4089B CMOS Binary Rate Multiplier [See More]

  • Package Type: Surface Mount
  • Standards and Certifications: RoHS
HA1-2546-9
from Rochester Electronics

Analog Multiplier Or Divider, 1 Func, 30MHz Band Width, BIPolar, CDIP16 [See More]

  • Package Type: Surface Mount
HI4-0201/B
from Rochester Electronics

HI4-0201 - Differential Multiplier [See More]

  • Package Type: Surface Mount
HMU16JC-35R4634
from Rochester Electronics

16 X 16-BIT CMOS PARALLEL MULTIPLIER [See More]

  • Package Type: Surface Mount
JM38510/13903BIA
from Rochester Electronics

Analog Multiplier Or Divider, 1 Func, 1MHz Band Width, BIPolar, MBCY10 [See More]

  • Package Type: Surface Mount
SC64029FNG [SC64029FNG from onsemi]
from Rochester Electronics

BBG ECL RATE MULTIPLIER [See More]

  • Package Type: Surface Mount
  • Standards and Certifications: RoHS