115 / 120 V 60 Hz Tool Grinders and Sharpeners
2 Results
Punch and Die Grinder -- MINI
from DCM Tech Inc.
from DCM Tech Inc.
The MINI Punch and Die Grinder (rotary table surface grinder) is an ideal addition to turret and punch press cells for in-cell tooling maintenance with 110V 1-phase power service. Re-grinding of punches and dies by the cell operator is simple, quick, and easy. The MINI uses vertical spindle rotary... [See More]
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; International Voltages; 380, 415V, 575V; Single Phase
- Type: Rotary Surface Grinder (e.g., Blanchard); Mini Punch & Die Grinder
- Mounting: Floor
- Industry Applications: Automotive or Paint; Clean / Surface Prep; MRO / Resurfacing; Ophthalmic or Optical
Hand Grinder
from Koford Engineering, LLC
from Koford Engineering, LLC
0,000 rpm 30v precision handgrinder with low run out friction grip collet. Variable speed control with on/off, indicator light and forward/reverse. Operates from standard 110/120v out-let. Convenient friction grip collet does not require tool to change bit, and accepts 3/32 and 2.3mm)tools. Thin... [See More]
- AC Voltage & Phase: 120V/60Hz
- Type: Abrasive disc or grinding wheel face grinder
- Mounting: Handheld
- Products Abraded: Tool and Die; Wood