460 / 480 V 60 Hz Tool Grinders and Sharpeners
from DCM Tech Inc.
The Punch and Die Grinder (PDG), a Rotary Table Surface Grinder, is primarily dedicated to the sharpening of turret press tooling, but also includes the sharpening of rooftop punches and small progressive die details. DCM Tech ’s Punch and Die Grinder is a turnkey package with autofeed... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Type: Rotary Surface Grinder (e.g., Blanchard)
- Mounting: Floor
- Industry Applications: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; MRO / Resurfacing
from DCM Tech Inc.
The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing Aircraft Brake Rotors. [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Type: Rotary Surface Grinder (e.g., Blanchard)
- Mounting: Floor
- Industry Applications: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Clean / Surface Prep; MRO / Resurfacing; Ophthalmic or Optical
from DCM Tech Inc.
IG 180 SD blanchard grinder style Rotary Table Surface Grinder. DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened level of process cleanliness where air... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Type: Rotary Surface Grinder (e.g., Blanchard); Wafer / CMP
- Mounting: Floor
- Industry Applications: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Clean / Surface Prep; Electronics; MRO / Resurfacing; Ophthalmic or Optical
from DCM Tech Inc.
An exceptional machine from our line of rotary surface grinders. The IG280SD is designed with glass, ceramic, carbide and crystal fabrication in mind. It can be used in any low, mid or high volume applications. The programmable control saves grind parameters by part number for repeatable process... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Type: Rotary Surface Grinder (e.g., Blanchard); Wafer / CMP
- Mounting: Floor
- Industry Applications: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Clean / Surface Prep; Electronics; MRO / Resurfacing; Ophthalmic or Optical
from DCM Tech Inc.
The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48 ” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides exceptional grinding... [See More]
- AC Voltage & Phase: 460/480V/60Hz; 380V; Three Phase
- Type: Rotary Surface Grinder (e.g., Blanchard)
- Mounting: Floor
- Industry Applications: Automotive or Paint; MRO / Resurfacing
from DCM Tech Inc.
The IG 282 SD is packed with innovative features making it more powerful, precise, and most importantly, even easier to use. The touchscreen HMI controls feature a bright and easy to read display with new features such as automatic maintenance reminders, pre-loaded instruction manuals and PDFs, and... [See More]
- AC Voltage & Phase: 460/480V/60Hz; 380V; Three Phase
- Type: Rotary Surface Grinder (e.g., Blanchard)
- Mounting: Floor
- Industry Applications: Automotive or Paint; MRO / Resurfacing