Floor Mounted Tool Grinders and Sharpeners

9 Results
Industrial Punch and Die Grinder -- PDG
from DCM Tech Inc.

The Punch and Die Grinder (PDG), a Rotary Table Surface Grinder, is primarily dedicated to the sharpening of turret press tooling, but also includes the sharpening of rooftop punches and small progressive die details. DCM Tech ’s Punch and Die Grinder is a turnkey package with autofeed... [See More]

  • Mounting: Floor
  • Industry Applications: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; MRO / Resurfacing
  • Type: Rotary Surface Grinder (e.g., Blanchard)
  • Products Abraded: Tool and Die; Sharpen Punches and Dies; Metal
6 Spindle G-Series CNC Machine -- SG18
from Schütte North America

With the multi-spindle auto SG 18 Schütte once more enters the arena of small turned parts manufac ture. This new development is mar ked by features geared to bar diame ters of up to 18 mm. Spindle speeds of max. 10.000 min-1 allow for economic machining of even small diameters. [See More]

  • Mounting: Floor
  • Industry Applications: Building & Construction; Clean / Surface Prep
  • Type: Rotary Surface Grinder (e.g., Blanchard)
  • Products Abraded: Drill Bits / Boring Tools; Metal
Industrial Rotary Surface Grinder -- IG 080 M
from DCM Tech Inc.

The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing Aircraft Brake Rotors. [See More]

  • Mounting: Floor
  • Industry Applications: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Clean / Surface Prep; MRO / Resurfacing; Ophthalmic or Optical
  • Type: Rotary Surface Grinder (e.g., Blanchard)
  • Products Abraded: Bearing; Brakes / Clutches; Castings; Hobbing or gear grinding; Tool and Die; Aircraft Applications; Metal; Ceramics / Glass
8 Spindle CNC Machine -- A36PC
from Schütte North America

The ongoing development objectives of Schütte are to increase fl exibility and operator comfort and to improve workpiece quality. For this very reason the PC series of machines combines tried and tested design features with new, innovative manufacturing and control system technology: The machine... [See More]

  • Mounting: Floor
  • Industry Applications: Building & Construction; Clean / Surface Prep
  • Type: Rotary Surface Grinder (e.g., Blanchard)
  • Products Abraded: Drill Bits / Boring Tools; Metal
Industrial Rotary Surface Grinder -- IG 140 SD
from DCM Tech Inc.

DCM Tech's IG 140 SD rotary surface grinding machine fills some big shoes but with a small footprint. It has a 32" x 26" footprint and a 56" x 26" operating envelope. This rotary surface grinding equipment uses minimal shop space. Operating parameters are fully programmable for processing alloy,... [See More]

  • Mounting: Floor
  • Industry Applications: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Clean / Surface Prep; Electronics; MRO / Resurfacing; Ophthalmic or Optical
  • Type: Rotary Surface Grinder (e.g., Blanchard)
  • Products Abraded: Bearing; Brakes / Clutches; Castings; Cutters / Blades; Hobbing or gear grinding; Metal; Ceramics / Glass
Punch and Die Grinder -- MINI
from DCM Tech Inc.

The MINI Punch and Die Grinder (rotary table surface grinder) is an ideal addition to turret and punch press cells for in-cell tooling maintenance with 110V 1-phase power service. Re-grinding of punches and dies by the cell operator is simple, quick, and easy. The MINI uses vertical spindle rotary... [See More]

  • Mounting: Floor
  • Industry Applications: Automotive or Paint; Clean / Surface Prep; MRO / Resurfacing; Ophthalmic or Optical
  • Type: Rotary Surface Grinder (e.g., Blanchard); Mini Punch & Die Grinder
  • Products Abraded: Tool and Die; Sharpen Turret Press Tooling; Metal
Rotary Surface Grinder -- IG 282 SD
from DCM Tech Inc.

The IG 282 SD is packed with innovative features making it more powerful, precise, and most importantly, even easier to use. The touchscreen HMI controls feature a bright and easy to read display with new features such as automatic maintenance reminders, pre-loaded instruction manuals and PDFs, and... [See More]

  • Mounting: Floor
  • Industry Applications: Automotive or Paint; MRO / Resurfacing
  • Type: Rotary Surface Grinder (e.g., Blanchard)
  • Products Abraded: Metal; Ceramics / Glass
Rotary Surface Grinder -- IG 480 SD
from DCM Tech Inc.

The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48 ” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides exceptional grinding... [See More]

  • Mounting: Floor
  • Industry Applications: Automotive or Paint; MRO / Resurfacing
  • Type: Rotary Surface Grinder (e.g., Blanchard)
  • Products Abraded: Metal; Ceramics / Glass
Surface Grinder -- IG 380 SD
from DCM Tech Inc.

The IG 282 SD is packed with innovative features making it more powerful, precise, and most importantly, even easier to use. The touchscreen HMI controls feature a bright and easy to read display with new features such as automatic maintenance reminders, pre-loaded instruction manuals and PDFs, and... [See More]

  • Mounting: Floor
  • Industry Applications: Automotive or Paint; MRO / Resurfacing
  • Type: Rotary Surface Grinder (e.g., Blanchard)
  • Products Abraded: Metal; Ceramics / Glass