High Speed Steel Hole Saws

40 Results
Hole Saws & Core Drill Bits -- 2000793 [FCH0256-G from Starrett]
from RS Components, Ltd.

Starrett FCH0256-G Drill Bit [See More]

  • Material: High Speed Steel; Hss
  • Diameter: 2.323
  • Number: 1
Hole Saws & Core Drill Bits -- 2000800 [FCH068M-G from Starrett]
from RS Components, Ltd.

Starrett FCH068M-G Drill Bit [See More]

  • Material: High Speed Steel; Hss
  • Diameter: 2.677
  • Number: 1
Hole Saws & Core Drill Bits -- 2000816 [FCH0318-G from Starrett]
from RS Components, Ltd.

Starrett FCH0318-G Drill Bit [See More]

  • Material: High Speed Steel; Hss
  • Diameter: 3.110
  • Number: 1
Hole Saws & Core Drill Bits -- 2000822 [FCH0338-G from Starrett]
from RS Components, Ltd.

Starrett FCH0338-G Drill Bit [See More]

  • Material: High Speed Steel; Hss
  • Diameter: 3.386
  • Number: 1
Hole Saws & Core Drill Bits -- 2000838 [FCH0378-G from Starrett]
from RS Components, Ltd.

Starrett FCH0378-G Drill Bit [See More]

  • Material: High Speed Steel; Hss
  • Diameter: 3.858
  • Number: 1
Hole Saws & Core Drill Bits -- 2000844 [FCH0438-G from Starrett]
from RS Components, Ltd.

Starrett FCH0438-G Drill Bit [See More]

  • Material: High Speed Steel; Hss
  • Diameter: 4.370
  • Number: 1
Hole Saws & Core Drill Bits -- 2000850 [FCH0434-G from Starrett]
from RS Components, Ltd.

Starrett FCH0434-G Drill Bit [See More]

  • Material: High Speed Steel; Hss
  • Diameter: 4.764
  • Number: 1
Hole Saws & Core Drill Bits -- 2000872 [FCH0512-G from Starrett]
from RS Components, Ltd.

Starrett FCH0512-G Drill Bit [See More]

  • Material: High Speed Steel; Hss
  • Diameter: 5.512
  • Number: 1
Hole Saws & Core Drill Bits -- 2000888 [FCH0600-G from Starrett]
from RS Components, Ltd.

Starrett FCH0600-G Drill Bit [See More]

  • Material: High Speed Steel; Hss
  • Diameter: 5.984
  • Number: 1
Hole Saws & Core Drill Bits -- 215827
from RS Components, Ltd.

RS PRO S10100590 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 2.323
  • Number: 1
Hole Saws & Core Drill Bits -- 215833
from RS Components, Ltd.

RS PRO S10100700 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 2.756
  • Number: 1
Hole Saws & Core Drill Bits -- 215849
from RS Components, Ltd.

RS PRO S10100730 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 2.874
  • Number: 1
Hole Saws & Core Drill Bits -- 215855
from RS Components, Ltd.

RS PRO S10100920 Drill Bit [See More]

  • Material: High Speed Steel; Hss
  • Diameter: 3.622
  • Number: 1
Hole Saws & Core Drill Bits -- 215861
from RS Components, Ltd.

RS PRO S10101020 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 4.016
  • Number: 1
Hole Saws & Core Drill Bits -- 215877
from RS Components, Ltd.

RS PRO S10100950 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 3.740
  • Number: 1
Hole Saws & Core Drill Bits -- 215883
from RS Components, Ltd.

RS PRO S10101050 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 4.134
  • Number: 1
Hole Saws & Core Drill Bits -- 215906
from RS Components, Ltd.

RS PRO S10100350 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 1.378
  • Number: 1
Hole Saws & Core Drill Bits -- 215912
from RS Components, Ltd.

RS PRO S10100370 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 1.457
  • Number: 1
Hole Saws & Core Drill Bits -- 215928
from RS Components, Ltd.

RS PRO S10100380 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 1.496
  • Number: 1
Hole Saws & Core Drill Bits -- 215934
from RS Components, Ltd.

RS PRO S10100510 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 2.008
  • Number: 1
Hole Saws & Core Drill Bits -- 215940
from RS Components, Ltd.

RS PRO S10100520 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 2.047
  • Number: 1
Hole Saws & Core Drill Bits -- 215956
from RS Components, Ltd.

RS PRO S10100540 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 2.126
  • Number: 1
Hole Saws & Core Drill Bits -- 215962
from RS Components, Ltd.

RS PRO S10100560 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 2.205
  • Number: 1
Hole Saws & Core Drill Bits -- 216050
from RS Components, Ltd.

RS PRO S10101080 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 4.252
  • Number: 1
Hole Saws & Core Drill Bits -- 216066
from RS Components, Ltd.

RS PRO S10101110 Drill Bit [See More]

  • Material: High Speed Steel; M3 hss teeth; alloy steel body
  • Diameter: 4.370
  • Number: 1
Hole Saw Arbor -- 02800
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. HIGH SPEED STEEL MATERIAL. 9/16 INCH MIN. HOLE SAW SIZE. 2 INCH MAX. HOLE SAW SIZE. 5/16 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. HEX SHANK SHAPE. CHUCK SIZE 3/8 INCH. INCLUDES PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 0.5625 to 2
  • Product: Drill
  • Diameter: 0.562 to 2.000
Hole Saw Arbor -- 02801
from Greenlee Textron, Inc.

QUICK CHANGE TYPE. HIGH SPEED STEEL MATERIAL. 9/16 INCH MIN. HOLE SAW SIZE. 6 INCH MAX. HOLE SAW SIZE. 7/16 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. HEX SHANK SHAPE. CHUCK SIZE 1/2 INCH. INCLUDES PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 0.5625 to 6
  • Product: Drill
  • Diameter: 0.562 to 6.000
Hole Saw Arbor -- 37154
from Greenlee Textron, Inc.

HIGH SPEED STEEL MATERIAL. 1-1/4 INCH MIN. HOLE SAW SIZE. 2 INCH MAX. HOLE SAW SIZE. 5/16 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. HEX SHANK SHAPE. CHUCK SIZE 3/8 INCH. INCLUDES PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 1.25 to 2
  • Product: Drill
  • Diameter: 1.250 to 2.000
Hole Saw Arbor -- 37154B
from Greenlee Textron, Inc.

HIGH SPEED STEEL MATERIAL. 1-1/4 INCH MIN. HOLE SAW SIZE. 2 INCH MAX. HOLE SAW SIZE. 5/16 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. HEX SHANK SHAPE. CHUCK SIZE 3/8 INCH. PILOT DRILL BIT MATERIAL HIGH SPEED STEEL. INCLUDES PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 1.25 to 2
  • Product: Drill
  • Diameter: 1.250 to 2.000
Hole Saw Arbor -- 37155
from Greenlee Textron, Inc.

HIGH SPEED STEEL MATERIAL. 9/16 INCH MIN. HOLE SAW SIZE. 1-3/16 INCH MAX. HOLE SAW SIZE. 7/16 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. HEX SHANK SHAPE. CHUCK SIZE 1/2 INCH. INCLUDES PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 0.5625 to 1.19
  • Product: Drill
  • Diameter: 0.562 to 1.188
Hole Saw Arbor -- 37155B
from Greenlee Textron, Inc.

HIGH SPEED STEEL MATERIAL. 9/16 INCH MIN. HOLE SAW SIZE. 1-3/16 INCH MAX. HOLE SAW SIZE. 7/16 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. HEX SHANK SHAPE. PILOT DRILL BIT MATERIAL HIGH SPEED STEEL. CHUCK SIZE 1/2 INCH. INCLUDES PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 0.5625 to 1.19
  • Product: Drill
  • Diameter: 0.562 to 1.188
Hole Saw Arbor -- 37156
from Greenlee Textron, Inc.

HIGH SPEED STEEL MATERIAL. 1-1/4 INCH MIN. HOLE SAW SIZE. 6 INCH MAX. HOLE SAW SIZE. 7/16 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. HEX SHANK SHAPE. CHUCK SIZE 1/2 INCH. INCLUDES PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 1.25 to 6
  • Product: Drill
  • Diameter: 1.250 to 6.000
Hole Saw Arbor -- 37156B
from Greenlee Textron, Inc.

HIGH SPEED STEEL MATERIAL. 1-1/4 INCH MIN. HOLE SAW SIZE. 6 INCH MAX. HOLE SAW SIZE. 7/16 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. HEX SHANK SHAPE. PILOT DRILL BIT MATERIAL HIGH SPEED STEEL. CHUCK SIZE 1/2 INCH. INCLUDES PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 1.25 to 6
  • Product: Drill
  • Diameter: 1.250 to 6.000
Hole Saw Arbor -- 37157
from Greenlee Textron, Inc.

HIGH SPEED STEEL MATERIAL. 9/16 INCH MIN. HOLE SAW SIZE. 1-3/16 INCH MAX. HOLE SAW SIZE. 1/4 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. STRAIGHT WITH 3 FLAT SHANK SHAPE. CHUCK SIZE 1/4 INCH. INCLUDES PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 0.5625 to 1.19
  • Product: Drill
  • Diameter: 0.562 to 1.188
Hole Saw Arbor -- 37157B
from Greenlee Textron, Inc.

HIGH SPEED STEEL MATERIAL. 9/16 INCH MIN. HOLE SAW SIZE. 1-3/16 INCH MAX. HOLE SAW SIZE. 1/4 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. STRAIGHT WITH 3 FLAT SHANK SHAPE. CHUCK SIZE 1/4 INCH. PILOT DRILL BIT MATERIAL HIGH SPEED STEEL. INCLUDES PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 0.5625 to 1.19
  • Product: Drill
  • Diameter: 0.562 to 1.188
Hole Saw Arbor -- 38522
from Greenlee Textron, Inc.

HIGH SPEED STEEL MATERIAL. 9/16 INCH MIN. HOLE SAW SIZE. 1-3/16 INCH MAX. HOLE SAW SIZE. 5/16 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. HEX SHANK SHAPE. CHUCK SIZE 3/8 INCH. INCLUDES PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 0.5625 to 1.19
  • Product: Drill
  • Diameter: 0.562 to 1.188
Hole Saw Arbor -- 38522B
from Greenlee Textron, Inc.

HIGH SPEED STEEL MATERIAL. 9/16 INCH MIN. HOLE SAW SIZE. 1-3/16 INCH MAX. HOLE SAW SIZE. 5/16 INCH SHANK SIZE. YES SUPPLIED WITH PILOT DRILL. HEX SHANK SHAPE. CHUCK SIZE 3/8 INCH. PILOT DRILL BIT MATERIAL HIGH SPEED STEEL. INCLUDES PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 0.5625 to 1.19
  • Product: Drill
  • Diameter: 0.562 to 1.188
Hole Saw Arbor -- 925-011
from Greenlee Textron, Inc.

SMALL TYPE. HSS MATERIAL. 7/8 INCH MIN. HOLE SAW SIZE. 1-7/32 INCH MAX. HOLE SAW SIZE. YES SUPPLIED WITH PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 0.8750 to 1.22
  • Product: Drill
  • Diameter: 0.875 to 1.219
Hole Saw Arbor -- 925-022
from Greenlee Textron, Inc.

LARGE TYPE. HIGH SPEED STEEL MATERIAL. 1-3/8 INCH MIN. HOLE SAW SIZE. 2-1/2 INCH MAX. HOLE SAW SIZE. YES SUPPLIED WITH PILOT DRILL. CHUCK SIZE 1/2 INCH. INCLUDES PILOT DRILL [See More]

  • Material: High Speed Steel
  • Size Range: 1.38 to 2.5
  • Product: Drill
  • Diameter: 1.375 to 2.500
Hole Saw Kit -- 930
from Greenlee Textron, Inc.

ULTRA TYPE. HSS MATERIAL. 13 PIECE(S). PLASTIC CASE PACKAGING TYPE. (7) HOLE SAW, (2) SMALL ARBOR WITH PILOT DRILL, (1) LARGE ARBOR WITH PILOT DRILL, (1) SMALL PILOT DRILL, (1) LARGE PILOT DRILL, (1) HEX WRENCH CONTENT. 7/8 INCH, 1-1/8 INCH, 1-7/32 INCH, 3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE... [See More]

  • Material: High Speed Steel
  • Size Range: 0.3750 to 2.5
  • Product: Drill Set
  • Number: 13