Hole Saw Set Hole Saws
from Klein Tools, Inc.
ELECTRICIANS TYPE. 8 PIECE(S). PLASTIC CASE PACKAGING TYPE. 7/16 INCH ARBOR SIZE. (6) HOLE SAW, (2) ARBOR CONTENT. 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE. GREAT WHITE[TM] BRAND. HOLE SAW PART NUMBERS 31514, 31518, 31522, 31528, 31532, 31540. ARBOR PART NUMBERS... [See More]
- Product: Drill; Drill Set
from TroxellUSA
10 pc diamond holesaw kit with carry case, water inj bottle with quick fit water line, 3/8" drive sealed bearing water adapter, dry cutting adapter, and holesaw guide [See More]
- Product: Drill Set
- Material: Diamond
from Makita USA, Inc.
Hole Saws // 13 Pc. Plumbers & Electricians Set [See More]
- Product: Drill Set
from Greenlee Textron, Inc.
CARBIDE TIPPED MATERIAL. 3 PIECE(S). (3) CUTTER HEAD, PILOT DRILL, HEX KEY, CASE CONTENT. 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH HOLE SAW SIZE [See More]
- Product: Drill Set
- Number: 3
- Size Range: 0.8750 to 1.38
- Diameter: 0.875 to 1.375
from Klein Tools, Inc.
MASTER ELECTRICIANS TYPE. 13 PIECE(S). METAL CASE PACKAGING TYPE. 1/4 INCH, 7/16 INCH ARBOR SIZE. (10) HOLE SAW, (3) ARBOR CONTENT. 7/8, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH, 3, 3-5/8 INCH, 4-1/8 INCH, 4 -/2 INCH HOLE SAW SIZE. GREAT WHITE[TM] BRAND. HOLE SAW PART NUMBERS 31512,... [See More]
- Product: Drill; Drill Set
from TroxellUSA
"TROXELL" Diamond hole saws are designed to bore round holes in various types of ceramic, marble, granite, or porcelain for plumbing or electrical fixtures. Includes: 38mm, 50mm, 60mm, 67mm, 73mm, 83mm, 1 1/2", 2", 2 3/8", 2 11/16", 2 15/16", 3 5/16", and Arbor (21779). Cutting Depth 28mm or 1 1/8" [See More]
- Product: Drill Set
- Material: Diamond
from Makita USA, Inc.
Hole Saws // 7 Pc. Mechanics Set [See More]
- Product: Drill Set
from Greenlee Textron, Inc.
QUICK CHANGE TYPE. CARBIDE TIPPED MATERIAL. 3 PIECE(S). (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT. 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH HOLE SAW SIZE. CHUCK SIZE 3/8 INCH [See More]
- Product: Drill Set
- Number: 3
- Size Range: 0.8750 to 1.38
- Diameter: 0.875 to 1.375
from Klein Tools, Inc.
CARBIDE TIPPED MATERIAL. 4 PIECE(S). (3) CARBIDE HOLE CUTTER, (1) PILOT BIT CONTENT. CARBIDE HOLE CUTTER PART NUMBER 7/8 INCH 31852, 1-1/8 INCH 31856, 1-3/8 INCH 31860. CONDUIT/PIPE SIZE 1/2 TO 1 INCH [See More]
- Product: Drill; Drill Set
from TroxellUSA
Professional Grade 10 piece diamond hole saw kit complete with the arbor that fits any standard drill motor, and a handy carrying case for easy storage. The hole saws range in diameters from small to large, and will fit the bill for any plumbing fixtures. Use this set wet to extend the life of the... [See More]
- Product: Drill Set
- Material: Diamond
from Makita USA, Inc.
Hole Saws // 8 Pc. Electricians Set [See More]
- Product: Drill Set
from Greenlee Textron, Inc.
QUICK CHANGE TYPE. CARBIDE TIPPED MATERIAL. 5 PIECE(S). PLASTIC CASE PACKAGING TYPE. (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT. 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH HOLE SAW SIZE. CHUCK SIZE 3/8 INCH [See More]
- Product: Drill Set
- Number: 5
- Size Range: 0.8750 to 2
- Diameter: 0.875 to 2.000
from Klein Tools, Inc.
ELECTRICIANS TYPE. CARBIDE TIPPED MATERIAL. 8 PIECE(S). (6) CARBIDE HOLE CUTTER, (2) PILOT BIT CONTENT. CARBIDE HOLE CUTTER PART NUMBER 7/8 INCH 31852, 1-1/8 INCH 31856, 1-3/8 INCH 31860, 1-3/4 INCH 31866, 2 INCH 31868, 2-1/2 INCH 31870. CONDUIT/PIPE SIZE 1/2 TO 2 INCH [See More]
- Product: Drill; Drill Set
from Makita USA, Inc.
Hole Saws // 8 Pc. Plumbers Set [See More]
- Product: Drill Set
from Greenlee Textron, Inc.
ELECTRICIAN TYPE. BI-METAL MATERIAL. 9 PIECE(S). PLASTIC CASE PACKAGING TYPE. (6) HOLE SAW, (3) ARBOR WITH PILOT DRILL CONTENT. 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH HOLE SAW SIZE. APPLICATION 1/2 TO 2 INCH CONDUIT [See More]
- Product: Drill Set
- Number: 9
- Size Range: 0.8750 to 2.5
- Diameter: 0.875 to 2.500
from Greenlee Textron, Inc.
QUICK CHANGE TYPE. 5-1/2 INCH L ARBOR SIZE. HOLE SAW, ARBOR, PILOT DRILL CONTENT. USED ON 1/2 INCH THROUGH 2 INCH CONDUIT [See More]
- Product: Drill Set
from Greenlee Textron, Inc.
ELECTRICIAN TYPE. BI-METAL MATERIAL. 5 PIECE(S). PLASTIC CASE PACKAGING TYPE. (4) HOLE SAW, (1) ARBOR WITH PILOT DRILL CONTENT. 3 INCH, 3-5/8 INCH, 4-1/8 INCH, 4-1/2 INCH HOLE SAW SIZE. APPLICATION 2-1/2 TO 4 INCH CONDUIT SIZE [See More]
- Product: Drill Set
- Number: 5
- Size Range: 3 to 4.5
- Diameter: 3.000 to 4.500
from Greenlee Textron, Inc.
ELECTRICIAN TYPE. BI-METAL MATERIAL. 13 PIECE(S). PLASTIC CASE PACKAGING TYPE. (10) HOLE SAW, (3) ARBOR WITH PILOT DRILL CONTENT. 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2 INCH, 3 INCH, 3-5/8 INCH, 4-1/8 INCH, 4-1/2 INCH HOLE SAW SIZE. APPLICATION 1/2 TO 4 INCH CONDUIT [See More]
- Product: Drill Set
- Number: 13
- Size Range: 0.8750 to 4.5
- Diameter: 0.875 to 4.500