Handheld Work Lights
from R. STAHL, Inc.
Extremely long service life due to LED used. Also suitable for machine lighting. Anti-roll design in the grip. Lockable suspension hooks. For 110 ... 240 V AC / DC, 24 ... 48 V AC / DC or 12 V DC. High power LEDs including driver in innovative design. ATEX / IECEx. Zone. 0. 1. 2. 20. 21. 22. For use... [See More]
- Work Light Type: Handheld
- Voltage: 12 to 240
- Lamp Type: LED
- Weight: 3.09
from DEWALT Industrial Tool Co.
Product Features. Bright LED output - 130 Lumens. Powerful magnet - hands free use in multiple placements. Kick stand - hands free use in multiple placements. Head rotates 360 ° and pivots [See More]
- Work Light Type: Handheld
- Features: Cordless / Rechargeable
- Lamp Type: LED
from General Cable
HAND LAMP WITHOUT CORD TYPE. UL APPROVAL. 3 CONDUCTOR(S). PLS LAMP TYPE. 13 W LAMP WATTAGE. IMPACT RESISTANT. NONE DEVICES INCLUDED. PLUG-IT[R] BRAND. ROHS COMPLIANT. APPLICATION TEMPORARY LIGHTING, GENERAL USE. MATERIAL YELLOW PVC (BODY), CLEAR BUTYRATE (LENS) [See More]
- Work Light Type: Handheld
- Power: 13
- Lamp Type: Fluorescent
from R. STAHL, Inc.
Repair Light with 25 m cable and 3 pair plug. Features. By using modern cold cathodes tubes extern long service time. Anti-roll design in the hand grip. Adjustable light direction via suspension hook. Life expectancy more than twice of normal flourescent lampsApplications. Suitable as well for... [See More]
- Work Light Type: Handheld
- Voltage: 230
- Lamp Type: Fluorescent
- Cord Length: 82.02
from DEWALT Industrial Tool Co.
Product Features. Cordless/corded 38W Fluorescent worklight runs on 12-18V NiCd/NiMH/Li-Ion DEWALT batteries or AC power and provides area lighting without the extreme heat of halogen. Power outlets offer more versatility for jobsite power. Spring loaded battery hold down keeps batteries in place... [See More]
- Work Light Type: Handheld
- Features: Cordless / Rechargeable
from General Cable
250 W LAMP WATTAGE. NEMA 1-15P PLUG TYPE. 8 FT 18 AWG SJTW PRIMARY CABLE TYPE. ROHS COMPLIANT. APPLICATION TEMPORARY LIGHTING, EGG HATCHING. VOLTAGE RATING 125 V. NUMBER OF CONDUCTORS 2. INSULATION MATERIAL PREMIUM GRADE PVC. JACKET COLOR BLACK. TEMPERATURE RATING 105 DEG C [See More]
- Work Light Type: Handheld
- Cord Length: 8
- Power: 250
from General Cable
UL APPROVAL. 150 W LAMP WATTAGE. NEMA 1-15P PLUG TYPE. 6 FT 18 AWG SPT-2 PRIMARY CABLE TYPE. ROHS COMPLIANT. APPLICATION TEMPORARY LIGHTING. VOLTAGE RATING 125 V. NUMBER OF CONDUCTORS 2. INSULATION MATERIAL PREMIUM GRADE WHITE PVC. JACKET COLOR WHITE. TEMPERATURE RATING 105 DEG C [See More]
- Work Light Type: Handheld
- Cord Length: 6
- Power: 150
from General Cable
UL APPROVAL. 75 W LAMP WATTAGE. METAL GUARD MATERIAL. NEMA 15-15P PLUG TYPE. YES SWITCH INCLUDED. 50 FT 16 AWG SJT PRIMARY CABLE TYPE. ROHS COMPLIANT. APPLICATION TEMPORARY LIGHTING, GENERAL USE. VOLTAGE RATING 125 V. NUMBER OF CONDUCTORS 3. MATERIAL BARE COPPER (CONDUCTOR), PREMIUM GRADE PVC... [See More]
- Work Light Type: Handheld
- Cord Length: 50
- Power: 75
from General Cable
UL APPROVAL. 75 W LAMP WATTAGE. PLASTIC GUARD MATERIAL. YES SWITCH INCLUDED. 50 FT 16 AWG SJT PRIMARY CABLE TYPE. ROHS COMPLIANT. APPLICATION TEMPORARY LIGHTING, GENERAL USE. VOLTAGE RATING 125 V. NUMBER OF CONDUCTORS 3. MATERIAL BARE COPPER (CONDUCTOR), PREMIUM GRADE PVC (INSULATION), YELLOW PVC... [See More]
- Work Light Type: Handheld
- Cord Length: 50
- Power: 75