LED Work Lights
from Waytek, Inc.
Home // 6" LED SPOTLIGHT W/ BLACK HEAD [See More]
- Lamp Type: LED
from RS Components, Ltd.
LED Machine light 3W-flood [See More]
- Lamp Type: LED; Led
- Features: Waterproof
- Cord Length: 4.92
from Waytek, Inc.
Unity Manufacturing 385 6 LED Roof Mount Chrome Spotlight. Category: Rooflights. Manufacturer: Unity Manufacturing. 6" round high impact ABS plastic. Chrome finish. Head: 6.25" W x 6.1" H x 4.25" D. LED bulb. 215,000 candlepower/ 50,000 hours [See More]
- Lamp Type: LED
- Voltage: 12
from RS Components, Ltd.
Patlite CLK3C-24AG-CD LED Light Pipe [See More]
- Lamp Type: LED; Led
- Features: Waterproof
from Waytek, Inc.
Unity Manufacturing 6 LED Post-Mount Black Spotlight 206016-0002. Category: Post-Mount Spotlights. Manufacturer: Unity Manufacturing. 6 round high-impact ABS plastic. Head: 6.25" W x 6.1" H x 4.25" D. 36" lead wire. 215,000 candlepower/50,000 hours. Installation kits sold separately based on make,... [See More]
- Lamp Type: LED
- Voltage: 12
from RS Components, Ltd.
Patlite CWK2S-24-CD LED Light Pipe [See More]
- Lamp Type: LED; Led
- Features: Waterproof
- Cord Length: 9.84
from Waytek, Inc.
Unity Manufacturing 6 LED Post-Mount Black Spotlight 206017-0002. Category: Post-Mount Spotlights. Manufacturer: Unity Manufacturing. 6" round high-impact ABS plastic. Head: 6.25" W x 6.1" H x 4.25" D. 36" lead wire. 215,000 candlepower/50,000 hours. Installation kits sold separately based on make,... [See More]
- Lamp Type: LED
- Voltage: 12
from RS Components, Ltd.
Patlite CWK3S-24-CD LED Light Pipe [See More]
- Lamp Type: LED; Led
- Features: Waterproof
- Cord Length: 9.84
from Waytek, Inc.
Unity Manufacturing 6 LED Post-Mount Black Spotlight 211016-0002. Category: Post-Mount Spotlights. Manufacturer: Unity Manufacturing. 6" round high-impact ABS plastic. Head: 6.25" W x 6.1" H x 4.25" D. 36" lead wire. 215,000 candlepower/50,000 hours. Installation kits sold separately based on make,... [See More]
- Lamp Type: LED
- Voltage: 12
from RS Components, Ltd.
Patlite CWK6S-24-CD LED Light Pipe [See More]
- Lamp Type: LED; Led
- Features: Waterproof
- Cord Length: 9.84
from Waytek, Inc.
Unity Manufacturing 6 LED Post-Mount Black Spotlight 211036-0002. Category: Post-Mount Spotlights. Manufacturer: Unity Manufacturing. 6" round high-impact ABS plastic. Head: 6.25" W x 6.1" H x 4.25" D. 36" lead wire. 215,000 candlepower/50,000 hours for LED. Installation kits sold separately based... [See More]
- Lamp Type: LED
- Voltage: 12
from RS Components, Ltd.
Patlite CWA6S-24-CD LED Light Pipe [See More]
- Lamp Type: LED; Led
- Features: Waterproof
- Cord Length: 3.28
from Waytek, Inc.
Unity Manufacturing 6 LED Post-Mount Black Spotlight 335GM-0002. Category: Post-Mount Spotlights. Manufacturer: Unity Manufacturing. 6" round high-impact ABS plastic. Head: 6.25" W x 6.1" H x 4.25" D. 36" lead wire. 215,000 candlepower/50,000 hours. Installation kits sold separately based on make,... [See More]
- Lamp Type: LED
- Voltage: 12
from RS Components, Ltd.
Patlite CWA9S-24-CD LED Light Pipe [See More]
- Lamp Type: LED; Led
- Features: Waterproof
- Cord Length: 3.28
from Waytek, Inc.
Unity Manufacturing 6 LED Post-Mount Black Spotlight 94018-0002. Category: Post-Mount Spotlights. Manufacturer: Unity Manufacturing. 6 round high-impact ABS plastic. Head: 6.25" W x 6.1" H x 4.25" D. 36" lead wire. 215,000 candlepower/50,000 hours. Installation kits sold separately based on make,... [See More]
- Lamp Type: LED
- Voltage: 12
from RS Components, Ltd.
Waldmann 113161000-00660033 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
from Waytek, Inc.
Unity Manufacturing 6 LED Post-Mount Chrome Spotlight 335CL. Category: Post-Mount Spotlights. Manufacturer: Unity Manufacturing. 6" round high-impact ABS plastic. Head: 6.25" W x 6.1" H x 4.25" D. 36" lead wire. 215,000 candlepower/50,000 hours. Installation kits sold separately based on make, model... [See More]
- Lamp Type: LED
- Voltage: 12
from RS Components, Ltd.
Waldmann 113161000-00662575 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
from Waytek, Inc.
Unity Manufacturing 6 LED Post-Mount Chrome Spotlight 335GM. Category: Post-Mount Spotlights. Manufacturer: Unity Manufacturing. 6 round high-impact ABS plastic. Head: 6.25" W x 6.1" H x 4.25" D. 36" lead wire. 215,000 candlepower/50,000 hours. Installation kits sold separately based on make, model... [See More]
- Lamp Type: LED
- Voltage: 12
from RS Components, Ltd.
Waldmann 113162000-00660681 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
from Waytek, Inc.
Unity Manufacturing 6 LED Post-Mount Chrome Spotlight 335V. Category: Post-Mount Spotlights. Manufacturer: Unity Manufacturing. 6 round high-impact ABS plastic. Head: 6.25" W x 6.1" H x 4.25" D. 36" lead wire. 215,000 candlepower/50,000 hours. Installation kits sold separately based on make, model... [See More]
- Lamp Type: LED
- Voltage: 12
from RS Components, Ltd.
Waldmann 113162000-00662685 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
from RS Components, Ltd.
Waldmann 113163000-00660684 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
from RS Components, Ltd.
Waldmann 113163000-00662717 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
from RS Components, Ltd.
Waldmann 113164000-00662806 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
from RS Components, Ltd.
Waldmann 113126000-00612973 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
from RS Components, Ltd.
Waldmann 113047000 00580693 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
- Cord Length: 1.36
from RS Components, Ltd.
Waldmann 113181000-00680167 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
- Cord Length: 9.84
from RS Components, Ltd.
Waldmann 113183000 00680251 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
- Cord Length: 10.5
from RS Components, Ltd.
Waldmann 113183000-00668996 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
- Cord Length: 9.84
from RS Components, Ltd.
Waldmann 113184000-00680272 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
- Cord Length: 9.84
from RS Components, Ltd.
Waldmann 113185000-00668613 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
- Cord Length: 12.14
from RS Components, Ltd.
Waldmann 113185000 00680293 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
- Cord Length: 12.14
from RS Components, Ltd.
Waldmann 112560000-00003069 [See More]
- Lamp Type: LED; Led
- Features: Waterproof
from RS Components, Ltd.
Waldmann 113142000-00618830 [See More]
- Lamp Type: LED; Led
from RS Components, Ltd.
RS PRO JHL-20FT-EU Machine Light [See More]
- Lamp Type: LED; LED
from TPI Corporation
DOCK AND LOADING TYPE. 11 GAUGE STEEL ARM MATERIAL. YELLOW/BLACK POWDER COATED FINISH. 40 INCH OVERALL REACH. 5 FT 18/3 SJT CABLE TYPE. ETL (CANADA AND US) APPROVAL. YES LAMP INCLUDED. LED LAMP TYPE. 12 W LAMP WATTAGE. ON/OFF SWITCH TYPE. NEMA 5-15 GROUNDED PLUG TERMINAL TYPE. 120 V LAMP VOLTAGE. [See More]
- Lamp Type: LED
- Power: 12
- Work Light Type: Dock and Loading
- Voltage: 120
from Juno Lighting Group
PRECISION MACHINED ALUMINUM HOUSING MATERIAL. BLACK FINISH. UL 1598, CSA C22.2, ETL APPROVAL. HORIZONTAL MOUNTING. LED LAMP TYPE. 12 V LAMP VOLTAGE. MINI CYLINDER SHADE. TRAC-MASTER[R] BRAND. SIZE 1 13/16 INCH DIA. COLOR TEMPERATURE 2700 DEG K. BEAM SPREAD 38 DEG FLOOD. COLOR RENDERING INDEX 85. [See More]
- Lamp Type: LED
- Voltage: 12
from Banner Engineering Corp.
Overview. Very bright sealed spotlight for general task lighting applications. The IP69K rating makes it ideal for harsh wash-down environments. Highly concentrated, focused light available in three colors (white, red, or green). Lenses come in three angles to cover area of concentration. [See More]
- Lamp Type: LED
- Voltage: 12 to 30
- Work Light Type: Free Standing
from DEWALT Industrial Tool Co.
Product Features. Bright LED output - 130 Lumens. Powerful magnet - hands free use in multiple placements. Kick stand - hands free use in multiple placements. Head rotates 360 ° and pivots [See More]
- Lamp Type: LED
- Features: Cordless / Rechargeable
- Work Light Type: Handheld
from Code 3, Inc.
Code 3 lightbars are trusted by first responders across the globe, and for good reason. With unmatched durability in the field and sleek design, Code 3 lightbars feature a multitude of functions in one single product, placing them at the top of the list for emergency service professionals. [See More]
- Lamp Type: LED
- Features: Waterproof
- Work Light Type: Vehicle Mounted
from R. STAHL, Inc.
Extremely long service life due to LED used. Also suitable for machine lighting. Anti-roll design in the grip. Lockable suspension hooks. For 110 ... 240 V AC / DC, 24 ... 48 V AC / DC or 12 V DC. High power LEDs including driver in innovative design. ATEX / IECEx. Zone. 0. 1. 2. 20. 21. 22. For use... [See More]
- Lamp Type: LED
- Voltage: 12 to 240
- Work Light Type: Handheld
- Weight: 3.09
from TPI Corporation
DOCK AND LOADING TYPE. 14 INCH 18/3 SJTW CABLE TYPE. ETL (CANADA AND US) APPROVAL. YES LAMP INCLUDED. LED LAMP TYPE. 12 W LAMP WATTAGE. ON/OFF SWITCH TYPE. PLUG TERMINAL TYPE. MAXIMUM LUMEN 960. BULB LIFE IN HOUR 50000 [See More]
- Lamp Type: LED
- Power: 12
- Work Light Type: Dock and Loading
from Juno Lighting Group
PRECISION MACHINED ALUMINUM HOUSING MATERIAL. SATIN NICKEL FINISH. UL 1598, CSA C22.2, ETL APPROVAL. HORIZONTAL MOUNTING. LED LAMP TYPE. 12 V LAMP VOLTAGE. MINI CYLINDER SHADE. TRAC-MASTER[R] BRAND. SIZE 1 13/16 INCH DIA. COLOR TEMPERATURE 2700 DEG K. BEAM SPREAD 38 DEG FLOOD. COLOR RENDERING INDEX... [See More]
- Lamp Type: LED
- Voltage: 12
from Banner Engineering Corp.
High power solid state LED array. Illuminates a large area with an even pattern of light and no shadows. Designed for area and machine lighting. Rugged thermoplastic housing with electronics completely encapsulated in clear polyurethane. Resistant to many chemicals, including coolants and... [See More]
- Lamp Type: LED
- Voltage: 12 to 30
- Work Light Type: Free Standing
from DEWALT Industrial Tool Co.
Product Features. Bright L.E.D. technology delivers enhanced visibility. Illuminates Work Surface for increased productivity. Blade Shadow cut line delivers fast accurate alignment. No adjustments required for accurate repeatable cuts. DEWALT ® Miter Saws are pre-wired to accept power supply. [See More]
- Lamp Type: LED
from Code 3, Inc.
Code 3 area lighting instantly illuminates your emergency scene so response teams can detect and react quickly. Our instant-on technology, powerful output, and spot and flood combinations ensure your crew can work safely and effectively. [See More]
- Lamp Type: LED
- Features: Magnetic Base (optional feature); Waterproof
from R. STAHL, Inc.
Latest LED technology. Very high light intensity. Low weight. Lamp head pivoting by 190 °. Main light continuously dimmable. Long battery life. Ergonomic one-hand operation. The portable lamps of the Series 6148 are explosion-protected electrical equipment. They are used as portable lighting... [See More]
- Lamp Type: LED
- Power: 0.5000 to 3
- Work Light Type: Free Standing
- Voltage: 6
from Juno Lighting Group
PRECISION MACHINED ALUMINUM HOUSING MATERIAL. WHITE FINISH. UL 1598, CSA C22.2, ETL APPROVAL. HORIZONTAL MOUNTING. LED LAMP TYPE. 12 V LAMP VOLTAGE. MINI CYLINDER SHADE. TRAC-MASTER[R] BRAND. SIZE 1 13/16 INCH DIA. COLOR TEMPERATURE 2700 DEG K. BEAM SPREAD 38 DEG FLOOD. COLOR RENDERING INDEX 85. [See More]
- Lamp Type: LED
- Voltage: 12
from Banner Engineering Corp.
High power solid state LED array with cool white, warm white, red, green, blue or yellow light. Illuminates a large area with an even pattern of light and no shadows. Available in four sizes. Designed for area and machine lighting. Rugged thermoplastic housing rated to IP69K. Lensed models provide a... [See More]
- Lamp Type: LED
- Voltage: 12 to 30
- Work Light Type: Free Standing
from Code 3, Inc.
Code 3 creates a clear indication of the safest way around a scene. With powerful illumination and common-sense controls, Traffic Stiks and warning devices from Code 3 enable professionals to provide unmistakable direction. [See More]
- Lamp Type: LED
- Features: Waterproof
- Work Light Type: Vehicle Mounted
from Juno Lighting Group
PRECISION MACHINED ALUMINUM HOUSING MATERIAL. BLACK FINISH. UL 1598, CSA C22.2, ETL APPROVAL. VERTICAL MOUNTING. LED LAMP TYPE. 12 V LAMP VOLTAGE. MINI CYLINDER SHADE. TRAC-MASTER[R] BRAND. SIZE 1 15/16 INCH DIA. COLOR TEMPERATURE 2700 DEG K. BEAM SPREAD 38 DEG FLOOD. COLOR RENDERING INDEX 85. [See More]
- Lamp Type: LED
- Voltage: 12
from Banner Engineering Corp.
Energy efficient for overall cost savings. High/Low/Off switch allows users to customize light levels. Available as cascadable models for a continuous length of lighting, with a minimum of wiring. Metal housing, shatterproof window. Easy installation with snap clips, or a choice of magnetic or angle... [See More]
- Lamp Type: LED
- Voltage: 12 to 30
- Work Light Type: Free Standing
from Juno Lighting Group
PRECISION MACHINED ALUMINUM HOUSING MATERIAL. SATIN NICKEL FINISH. UL 1598, CSA C22.2, ETL APPROVAL. VERTICAL MOUNTING. LED LAMP TYPE. 12 V LAMP VOLTAGE. MINI CYLINDER SHADE. TRAC-MASTER[R] BRAND. SIZE 1 15/16 INCH DIA. COLOR TEMPERATURE 2700 DEG K. BEAM SPREAD 38 DEG FLOOD. COLOR RENDERING INDEX... [See More]
- Lamp Type: LED
- Voltage: 12
from Banner Engineering Corp.
Oil, chemical, and water resistant with IP67, IP68g, and IP69K ratings. High brightness paired with advanced glare-reducing optics. Easy to install with a wide variety of mounting solutions. Resistant to vibration and shock. Input voltage of 12 - 30V dc. Integral 4-pin M12 Euro-style Quick... [See More]
- Lamp Type: LED
- Power: 16.8
- Work Light Type: Free Standing
- Voltage: 12 to 30
from Juno Lighting Group
PRECISION MACHINED ALUMINUM HOUSING MATERIAL. WHITE FINISH. UL 1598, CSA C22.2, ETL APPROVAL. VERTICAL MOUNTING. LED LAMP TYPE. 12 V LAMP VOLTAGE. MINI CYLINDER SHADE. TRAC-MASTER[R] BRAND. SIZE 1 15/16 INCH DIA. COLOR TEMPERATURE 2700 DEG K. BEAM SPREAD 38 DEG FLOOD. COLOR RENDERING INDEX 85. [See More]
- Lamp Type: LED
- Voltage: 12
from Banner Engineering Corp.
Oil, chemical and water resistant with IP67, IP68g and IP69K ratings. Vast operating temperature range; internal monitoring circuit dims the LEDs to a safe level at extreme temperatures. Three lens choices to suit many application needs. Pan-and-tilt brackets for versatile mounting to direct the... [See More]
- Lamp Type: LED
- Power: 10.2
- Work Light Type: Free Standing
- Voltage: 12 to 30
from Banner Engineering Corp.
Low-profile, space-saving design. Rugged, water-resistant IP69K option. Available in 8 lengths from 145 to 1130 mm. Lensed models or choice of clear or diffuse window. Cascade models for connecting multiple lights end-to-end, minimizing wiring. High/Lo/Off switch and non-switch models available. Low... [See More]
- Lamp Type: LED
- Voltage: 12 to 30
- Work Light Type: Free Standing
- Cord Length: 6.56