String Combiner Photovoltaic (PV) / Solar Combiners
from Zhejiang Benyi Electrical Co., Ltd
AFCI Combiner Box. The Arc Fault Circuit Interruption Combiner Boxes monitor each string currents, voltages and the temperature in enclosure, the integrated automatic contactors triggered when there is arc fault detected, provides solar PV system safety. DC contactors can be remote controlled for... [See More]
- Combiner Type: String Combiner
- Input Strings: 8
- Voltage DC: 0.6000 to 1
- String Current: 32
from OutBack Power Technologies, Inc.
FLEXware ICS Plus is the first end-to-end solution listed to UL 1741 with photovoltaic rapid shutdown systems (PVRSS) for both battery-based and grid-direct solar systems. This solution meets the following 2014 National Electric Code (NEC) requirements: NEC 690.11 —Arc fault protection... [See More]
- Combiner Type: String Combiner
- Input Strings: 6
- Voltage DC: 0.6000
- Output Current: 96
from Zhejiang Benyi Electrical Co., Ltd
AFCI Combiner Box. The Arc Fault Circuit Interruption Combiner Boxes monitor each string currents, voltages and the temperature in enclosure, the integrated automatic contactors triggered when there is arc fault detected, provides solar PV system safety. DC contactors can be remote controlled for... [See More]
- Combiner Type: String Combiner
- Input Strings: 11
- Voltage DC: 1
- String Current: 20
from Zhejiang Benyi Electrical Co., Ltd
IP65 DC + AC box includes the DC and AC protection for solar PV system. Including over-voltage protection and isolating at solar DC side. Equips AC breaker ( RCCB or RCBO for options ) and AC surge arrester at AC side. An isolating plastic plate between DC components and AC components ensure safety... [See More]
- Combiner Type: String Combiner
- Input Strings: 1
- Voltage DC: 0.6000
- Output Current: 50
from Zhejiang Benyi Electrical Co., Ltd
1000V DC String Box for one string solar PV systems. BHS-1/1 DC string box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current and over-voltage damage, longer the solar system working life and improve the system safety. Equipped with... [See More]
- Combiner Type: String Combiner
- Input Strings: 1
- Voltage DC: 1
- Output Current: 32
from Zhejiang Benyi Electrical Co., Ltd
1000V DC combiner box for solar PV systems. BHS-10/1 DC combiner box is equipped with a solar DC switch up to 250A 1000V, Type 2 DC SPD protects the DC circuit from over-voltage and DC fuse offers over-current protection. Compact IP66 plastic enclosure design makes easier to operate and maintain. [See More]
- Combiner Type: String Combiner
- Input Strings: 10
- Voltage DC: 1
- Output Current: 250
from Zhejiang Benyi Electrical Co., Ltd
1000V DC combiner box for solar PV. BHS-2/1 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current or over-voltage damage, longer the solar system working life and improve the system safety. Equipped with the most... [See More]
- Combiner Type: String Combiner
- Input Strings: 2
- Voltage DC: 1
- Output Current: 32
from Zhejiang Benyi Electrical Co., Ltd
1000V DC combiner box for solar PV systems. BHS-2/2 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current and over-voltage damage, longer the solar system working life and improve the system safety. Equipped with the... [See More]
- Combiner Type: String Combiner
- Input Strings: 2
- Voltage DC: 1
- Output Current: 32
from Zhejiang Benyi Electrical Co., Ltd
1000V DC combiner box for solar PV systems. BHS-3/1 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current and over-voltage damage, longer the solar system working life and improve the system safety. Equipped with the... [See More]
- Combiner Type: String Combiner
- Input Strings: 3
- Voltage DC: 1
- Output Current: 32
from Zhejiang Benyi Electrical Co., Ltd
1000V DC combiner box for solar PV systems. BHS-4/1 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current and over-voltage damage, longer the solar system working life and improve the system safety. Equipped with the... [See More]
- Combiner Type: String Combiner
- Input Strings: 4
- Voltage DC: 1
- Output Current: 63
from Zhejiang Benyi Electrical Co., Ltd
1000V DC combiner box for solar PV systems. BHS-4/2 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current and over-voltage damage, longer the solar system working life and improve the system safety. Equipped with the... [See More]
- Combiner Type: String Combiner
- Input Strings: 4
- Voltage DC: 1
- Output Current: 32