UL-1741 Photovoltaic (PV) / Solar Combiners
2 Results
AFCI Combiner BHSA-8
from Zhejiang Benyi Electrical Co., Ltd
from Zhejiang Benyi Electrical Co., Ltd
AFCI Combiner Box. The Arc Fault Circuit Interruption Combiner Boxes monitor each string currents, voltages and the temperature in enclosure, the integrated automatic contactors triggered when there is arc fault detected, provides solar PV system safety. DC contactors can be remote controlled for... [See More]
- Standard/Certifications: UL-1741
- Voltage DC: 0.6000 to 1
- Combiner Type: String Combiner
- Input Strings: 8
FLEXware ICS Plus
from OutBack Power Technologies, Inc.
from OutBack Power Technologies, Inc.
FLEXware ICS Plus is the first end-to-end solution listed to UL 1741 with photovoltaic rapid shutdown systems (PVRSS) for both battery-based and grid-direct solar systems. This solution meets the following 2014 National Electric Code (NEC) requirements: NEC 690.11 —Arc fault protection... [See More]
- Standard/Certifications: CSA; UL-1741
- Voltage DC: 0.6000
- Combiner Type: String Combiner
- Input Strings: 6