IEC Photovoltaic (PV) / Solar Combiners

7 Results
AC Combiner BBWX-4
from Zhejiang Benyi Electrical Co., Ltd

AC Combiner Box. BBWX-4 is a three-phase AC combiner box for solar PV AC side protection. With AC MCCB build-in for AC inputs, type 2 AC SPD for over-voltage protection. Customized solutions are available for different projects requirements. ,. Highlights : Rated current for each input up to 100A. [See More]

  • Standard/Certifications: IEC
  • Output Current: 100
AC Combiner Box BBWX-6
from Zhejiang Benyi Electrical Co., Ltd

AC Combiner Box. BBWX-6 is a three-phase AC combiner box for solar PV AC side protection. With AC MCCB build-in for AC inputs, type 2 AC SPD for over-voltage protection. Customized solutions are available for different projects requirements. ,. Highlights : Rated current for each input up to 100A. [See More]

  • Standard/Certifications: IEC
  • Output Current: 100
DC Combiner 1000V BHS-2-1
from Zhejiang Benyi Electrical Co., Ltd

1000V DC combiner box for solar PV. BHS-2/1 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current or over-voltage damage, longer the solar system working life and improve the system safety. Equipped with the most... [See More]

  • Standard/Certifications: IEC
  • Voltage DC: 1
  • Combiner Type: String Combiner
  • Input Strings: 2
DC Combiner 1500V BHS-12-1
from Zhejiang Benyi Electrical Co., Ltd

1500Vdc Solar Combiner Box. The most compact and cost-efficiency combiner for 1500V solar PV system. Door-clutch operation UL98B/IEC60947 DC disconnect switch up to 1500V 250A. 1500V finger safe touch DC fuse holders for both positive and negative poles for over-current protection. 1500V DC surge... [See More]

  • Standard/Certifications: IEC
  • Voltage DC: 1.5
  • NEMA Rating: NEMA 4X
  • Input Strings: 18
DC Combiner 600V BHS-1-1M
from Zhejiang Benyi Electrical Co., Ltd

Solar DC box build-in premium solar DC components for maximum protection. BHS-1/1M 600V solar box is equipped with a true solar DC disconnect switch. A 600V type 2 DC surge arrester for over-voltage protection. All the true and reliable DC components are pre-assembled in a durable PC enclosure. [See More]

  • Standard/Certifications: IEC
  • Voltage DC: 0.6000
  • Combiner Type: String Combiner
  • Input Strings: 1
DC Combiner 600V BHS-2-1M
from Zhejiang Benyi Electrical Co., Ltd

Solar DC combiner box build-in premium DC components for maximum protection. BHS-2/1M 600V solar box is equipped with a true solar DC disconnect switch, A 600V type 2 DC surge arrester for over-voltage protection. All the true and reliable DC components are pre-assembled in a durable PC enclosure. [See More]

  • Standard/Certifications: IEC
  • Voltage DC: 0.6000
  • Combiner Type: String Combiner
  • Input Strings: 2
DC Combiner 600V BHS-2-2M
from Zhejiang Benyi Electrical Co., Ltd

Solar DC box build-in premium DC components for maximum protection. BHS-2/2M 600V solar box is equipped with two true solar DC disconnect switches. And two 600V type 2 DC surge arresters for over-voltage protection. All the true and reliable DC components are pre-assembled in a durable PC enclosure. [See More]

  • Standard/Certifications: IEC
  • Voltage DC: 0.6000
  • Combiner Type: String Combiner
  • Input Strings: 2