Styrene Copolymer (SIS / SBS) Polystyrene Resins and Styrene Copolymers

11 Results
Kraton® D SBS Polymers -- D0243 B
from Kraton Polymers LLC

The Kraton D SBS family of polymers is versatile with a combination of high strength, wide range of hardness, and low viscosity for easy thermoplastic melt processing or processing in solution. The SBS block copolymers are composed of blocks of styrene and butadiene. It is the material of choice for... [See More]

  • Chemical System: Styrene Copolymer
  • Industry: Sanitary; Adhesives, Sealant & Coatings, Bitumen Mod., Compounding & Personal Hygiene, Footwear, Impact Mod., Roads & Roofing, Pack. & Polymod, Personal Care
  • Filler: Unfilled
  • Viscosity: 300000
ACRYSTEX® MS Resin -- PM-600
from Chi Mei Corporation

The MS Resin ACRYSTEX ® of Chimei is a transparent copolymerization primarily composed of methyl methacrylate (MMA) and styrene monomer (SM). Its advantages include excellent transparency, optical properties, low hygroscopicity, good weather resistance, ease of processing, low residual stress... [See More]

  • Chemical System: Styrene Copolymer
  • Filler: Unfilled
  • Process Type: MoldingCompound
  • Industry: Optical components / toys / lampshades / OA accessories / food containers / household appliances / building materials
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) -- CH-6110
from Dynasol Elastomers

Calprene ® 6110 is a thermoplastic copolymer Ethylene-Butylene/Styrene (70/30), polymerized in solution and having a linear structure. Benefits. Excellent UV, ozone and temperature resistance. Easy oil absorption. High compatibility with polyolefins. Excellent mechanical properties. FDA... [See More]

  • Chemical System: Styrene Copolymer
N-Vinylpyrrolidone/styrene copolymer -- 371 - 250gm
from Scientific Polymer Products, Inc.

40% N-Vinylpyrrolidone [See More]

  • Chemical System: Styrene Copolymer
  • Viscosity: 750
Elexar® Styrene Ethylene Butylene Styrene Block Copolymer -- EL-1934A
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Features. Flame Retardant. Uses. Appliance Wire Insulation. Appliance Wire Jacketing. Cable Jacketing. Connectors. Flexible Cord Jacketing. Industrial Cable Insulation. [See More]

  • Chemical System: Styrene Copolymer
  • Form / Shape: Pellets
  • Process Type: ExtrusionGrade
  • Features: Flame Retardant
KIBILAC® ASA Resin -- PW-957
from Chi Mei Corporation

ASA is a copolymerization of styrene, acrylonitrile, and acrylic rubber. Technically, ASA not only maintained the main characteristics of the ABS, it also combines the weather resistance advantage of acrylic to extend the product application for outdoor purposes. Following 30 years of experiences in... [See More]

  • Chemical System: Styrene Copolymer
  • Filler: Unfilled
  • Process Type: MoldingCompound
  • Industry: Outdoor weather resistant satellite antennas
Sinpolene Styrene Acrylonitrile -- MBB1906
from Teknor Apex Company

SINPOLENE MBB 1906 is a highly pigmented black AS masterbatch suitable for use in the injection moulding and extrusion of ABS. SINPOLENE MBB 1906 is delivered as free-flowing pellets for processing convenience. SINPOLENE MBB 1906 has uniform dispersion and offers high colouring value. Material... [See More]

  • Chemical System: Styrene Copolymer
  • Industry: Compounding, Masterbatch
  • Form / Shape: Pellets
  • Melt Flow: 1.00
KIBISAN® SAN Resin -- PN-106
from Chi Mei Corporation

KIBISAN ® SAN is a copolymerization of styrene-acrylonitrile. Acrylonitrile monomer (AN) is added to styrene monomer (SM) to copolymerize SAN, also commonly known as the AS Resin. SAN not only retains the transparency of GPPS, it also has more chemical resistance and slightly increased surface... [See More]

  • Chemical System: Styrene Copolymer
  • Filler: Unfilled
  • Process Type: MoldingCompound
  • Industry: General chemical resistance products
Telcar® Styrenic Thermoplastic Elastomer -- TL-1934E
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Appliance Wire Insulation. Cable Jacketing. Flexible Cord Insulation. Wire & Cable Applications. Wire Jacketing. Agency Ratings. UL 1581. UL File Number. QMFZ2.E54709. [See More]

  • Chemical System: Styrene Copolymer
  • Form / Shape: Pellets
  • Process Type: ExtrusionGrade
  • Industry: Appliance Wire Insulation, Cable Jacketing, Flexible Cord Insulation, Wire & Cable Applications, Wire Jacketing
KIBITON® Q Resin -- PB-5903
from Chi Mei Corporation

Q Resin is a copolymerization of transparent styrene butadiene, and the material has the following excellent characteristics: High transparency, high tortuosity resistance, high surface gloss and rigidity, high intensity, easy dyeing/printing process, can be mixed with GPPS in appropriate amounts,... [See More]

  • Chemical System: Styrene Copolymer
  • Filler: Unfilled
  • Process Type: MoldingCompound
  • Industry: Sports equipment / toys / sheet and packaging materials
KIBITON® TPE -- PB-511
from Chi Mei Corporation

Chimei's thermoplastic rubber is a copolymerization of Styrene, butadiene, and styrene. Its segmented and radial molecular structure allows it to have the same flexible and physical properties of general rubber without the vulcanization process. Its middle segment is similar to rubber and has... [See More]

  • Chemical System: Styrene Copolymer
  • Filler: Unfilled
  • Process Type: MoldingCompound
  • Industry: Asphalt modification / adhesives / shoe soles / industrial products / road surfaces