Molding Resin Polystyrene Resins and Styrene Copolymers

14 Results
Sinpolene Specialty Polystyrene -- MBB1245
from Teknor Apex Company

SINPOLENE MBB1245 is a highly pigmented black polystyrene masterbatch suitable for use in the injection moulding and extrusion of polystyrene. SINPOLENE MBB1245 is delivered as free-flowing pellets for processing convenience. It is packed in 25 kg bags. The product should be stored in dry place. [See More]

  • Process Type: MoldingCompound
  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Industry: Masterbatch, Sheet
Xarec® EA Grade -- 513
from Idemitsu Chemicals USA Corporation

Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]

  • Process Type: MoldingCompound
  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Filler: Glass or FRP
ACRYSTEX® MS Resin -- PM-600
from Chi Mei Corporation

The MS Resin ACRYSTEX ® of Chimei is a transparent copolymerization primarily composed of methyl methacrylate (MMA) and styrene monomer (SM). Its advantages include excellent transparency, optical properties, low hygroscopicity, good weather resistance, ease of processing, low residual stress... [See More]

  • Process Type: MoldingCompound
  • Filler: Unfilled
  • Chemical System: Styrene Copolymer
  • Industry: Optical components / toys / lampshades / OA accessories / food containers / household appliances / building materials
Xarec® EA Grade -- 522
from Idemitsu Chemicals USA Corporation

Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A... [See More]

  • Process Type: MoldingCompound
  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Filler: Glass or FRP
KIBILAC® ASA Resin -- PW-957
from Chi Mei Corporation

ASA is a copolymerization of styrene, acrylonitrile, and acrylic rubber. Technically, ASA not only maintained the main characteristics of the ABS, it also combines the weather resistance advantage of acrylic to extend the product application for outdoor purposes. Following 30 years of experiences in... [See More]

  • Process Type: MoldingCompound
  • Filler: Unfilled
  • Chemical System: Styrene Copolymer
  • Industry: Outdoor weather resistant satellite antennas
Xarec® EA Grade -- 533
from Idemitsu Chemicals USA Corporation

Material: Xarec EA533. Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle time than PBT. Better electrical durability than PBT. Application Requirements: UL 94 V0. Good dimensional stability. [See More]

  • Process Type: MoldingCompound
  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Filler: Glass or FRP
KIBISAN® SAN Resin -- PN-106
from Chi Mei Corporation

KIBISAN ® SAN is a copolymerization of styrene-acrylonitrile. Acrylonitrile monomer (AN) is added to styrene monomer (SM) to copolymerize SAN, also commonly known as the AS Resin. SAN not only retains the transparency of GPPS, it also has more chemical resistance and slightly increased surface... [See More]

  • Process Type: MoldingCompound
  • Filler: Unfilled
  • Chemical System: Styrene Copolymer
  • Industry: General chemical resistance products
Xarec® N WA Grade -- 5030-02
from Idemitsu Chemicals USA Corporation

Offering more strength and ductility than the WA grades, the N WA grades have been formulated with Nylon 66 to create a unique blend that offers strength and ductility, in the complex tool designs frequently encountered underhood in automotive USCAR class 3 and 4 environments. The N WA7020-02 and N... [See More]

  • Process Type: MoldingCompound
  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Filler: Glass or FRP; Nylon
KIBITON® Q Resin -- PB-5903
from Chi Mei Corporation

Q Resin is a copolymerization of transparent styrene butadiene, and the material has the following excellent characteristics: High transparency, high tortuosity resistance, high surface gloss and rigidity, high intensity, easy dyeing/printing process, can be mixed with GPPS in appropriate amounts,... [See More]

  • Process Type: MoldingCompound
  • Filler: Unfilled
  • Chemical System: Styrene Copolymer
  • Industry: Sports equipment / toys / sheet and packaging materials
Xarec® S Grade -- 931
from Idemitsu Chemicals USA Corporation

Lower dielectric heating than PPS due to low dissipation factor. Easier processing than PPS. Lower cost than PPS. Application Requirements: Heat and chemical resistance. Dimensional stability for part flatness. [See More]

  • Process Type: MoldingCompound
  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Filler: Glass or FRP
KIBITON® TPE -- PB-511
from Chi Mei Corporation

Chimei's thermoplastic rubber is a copolymerization of Styrene, butadiene, and styrene. Its segmented and radial molecular structure allows it to have the same flexible and physical properties of general rubber without the vulcanization process. Its middle segment is similar to rubber and has... [See More]

  • Process Type: MoldingCompound
  • Filler: Unfilled
  • Chemical System: Styrene Copolymer
  • Industry: Asphalt modification / adhesives / shoe soles / industrial products / road surfaces
Xarec® WA Grade -- 210
from Idemitsu Chemicals USA Corporation

Material: Xarec WA210. Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than PBT. Application Requirements: USCAR Class 3 heat and humidity resistance. Dimensional tolerance accuracy for... [See More]

  • Process Type: MoldingCompound
  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Filler: Glass or FRP
POLYREX® PS Resin -- PG-22
from Chi Mei Corporation

This solid polymer is formed by heat polymerization of styrene monomer. This product is referred to as the general purpose polystyrene, also known as hard plastic. Generally speaking, general purpose polystyrene has the advantages of being bright, lightweight, transparent, low cost, etc. In... [See More]

  • Process Type: MoldingCompound
  • Filler: Unfilled
  • Chemical System: Styrene or Polystyrene
  • Industry: TPE modifier can increase the hardness of the molded products
Xarec® WA Grade -- 550
from Idemitsu Chemicals USA Corporation

Material: Xarec WA550. Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional [See More]

  • Process Type: MoldingCompound
  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Pellets
  • Filler: Glass or FRP