Flame Retardant (e.g. UL 94 Rated) Polyvinyl Chloride Resins

3 Results
APEX® Flexible Polyvinyl Chloride -- 130-P
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Features. Flame Retardant. Sunlight Resistant (720 hours). Uses. Flexible Cord Jacketing. Wire Types. SJTW. SRDT. STW. SVT. Agency Ratings. UL QMTT2 .E73402. RoHS Compliance. [See More]

  • Features: Flame Retardant
  • Process Type: ExtrusionGrade
  • General Types: Thermoplastic
  • Form / Shape: Pellets
PVC Compounds -- VINIKA
from MCG - Performance Polymers Division

VINIKA ™ is the brand name for vinyl compounds, including soft (PVC-P) and rigid (PVC-U) solutions. The flexible PVC-P range includes phthalate and phenol free solutions with low VOC (Volatile Organic Content) and the rigid PVC-U line is lead free formulated. ENHANCED SOLUTIONS FOR SPECIFIC... [See More]

  • Features: Anti-static or ESD Control; Flame Retardant
  • Process Type: ExtrusionGrade; MoldingCompound
  • General Types: Thermoplastic
  • Industry: Automotive; Repair or Construction; Electrical Power or High Voltage; Electronics; OEM or Industrial
Flametec® Kytec® Thermax XL
from Port Plastics, Inc.

a superior aesthetic white PVC FM4910 fire propagation & smoke generation criteria for applications such as wet benches, processing tools, furniture & cabinetry in cleanroom environments. [See More]

  • Features: Flame Retardant
  • Industry: Wet benches, processing tools, furniture & cabinetry in cleanroom environments
  • General Types: Thermoplastic