Extrusion Grade Resin Polyvinyl Chloride Resins

4 Results
Basic Materials & Chemicals -- PVC
from LG Chemical of America Inc.

PVC Polyvinyl Chloride. Common plastics that can be used for construction materials and daily commodities. PVC is one of the most widely used thermoplastics and its properties such as robustness or durability can be changed as necessary according to the types of additives mixed during the processing... [See More]

  • Process Type: ExtrusionGrade; MoldingCompound
  • General Types: Thermoplastic
PVC Compounds -- VINIKA
from MCG - Performance Polymers Division

VINIKA ™ is the brand name for vinyl compounds, including soft (PVC-P) and rigid (PVC-U) solutions. The flexible PVC-P range includes phthalate and phenol free solutions with low VOC (Volatile Organic Content) and the rigid PVC-U line is lead free formulated. ENHANCED SOLUTIONS FOR SPECIFIC... [See More]

  • Process Type: ExtrusionGrade; MoldingCompound
  • Features: Anti-static or ESD Control; Flame Retardant
  • General Types: Thermoplastic
  • Industry: Automotive; Repair or Construction; Electrical Power or High Voltage; Electronics; OEM or Industrial
APEX® Flexible Polyvinyl Chloride -- 03-A0673C-85
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Features. Low Temperature Flexibility. Uses. Wire & Cable Applications. Wire Jacketing. Wire Types. NM. NMB. Agency Ratings. UL 719. RoHS Compliance. RoHS Compliant. [See More]

  • Process Type: ExtrusionGrade
  • Form / Shape: Pellets
  • General Types: Thermoplastic
  • Industry: Wire & Cable Applications, Wire Jacketing
Vinyl Alcohol Polymers -- G-POLYMER
from MCG - Performance Polymers Division

G-Polymer ™, which can be used to freely control crystallinity and the cohesive power of the noncrystalline part, is the next generation of vinyl alcohol resins. KEY FEATURES. OUTSTANDING TRANSPARENCY AND SOLVENT RESISTANCE. In addition to outstanding transparency and solvent resistance,... [See More]

  • Process Type: FilmGrade; ExtrusionGrade
  • Industry: Electronics; Sanitary
  • General Types: Thermoplastic