Electronics Polyvinyl Chloride Resins

3 Results
PVC Compounds -- VINIKA
from MCG - Performance Polymers Division

VINIKA ™ is the brand name for vinyl compounds, including soft (PVC-P) and rigid (PVC-U) solutions. The flexible PVC-P range includes phthalate and phenol free solutions with low VOC (Volatile Organic Content) and the rigid PVC-U line is lead free formulated. ENHANCED SOLUTIONS FOR SPECIFIC... [See More]

  • Industry: Automotive; Repair or Construction; Electrical Power or High Voltage; Electronics; OEM or Industrial
  • Process Type: ExtrusionGrade; MoldingCompound
  • General Types: Thermoplastic
  • Features: Anti-static or ESD Control; Flame Retardant
APEX® Flexible Polyvinyl Chloride -- 01-A0303E-95
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Automotive Electronics. Insulation. Wire & Cable Applications. Wire Types. GPT. Agency Ratings. SAE J1128. RoHS Compliance. RoHS Compliant. Forms. Pellets [See More]

  • Industry: Automotive; Electronics; Automotive Electronics, Insulation, Wire & Cable Applications
  • Form / Shape: Pellets
  • General Types: Thermoplastic
  • Tensile (Break): 3150
Vinyl Alcohol Polymers -- G-POLYMER
from MCG - Performance Polymers Division

G-Polymer ™, which can be used to freely control crystallinity and the cohesive power of the noncrystalline part, is the next generation of vinyl alcohol resins. KEY FEATURES. OUTSTANDING TRANSPARENCY AND SOLVENT RESISTANCE. In addition to outstanding transparency and solvent resistance,... [See More]

  • Industry: Electronics; Sanitary
  • Process Type: FilmGrade; ExtrusionGrade
  • General Types: Thermoplastic