Bismuth / Bismuth Alloys Fusible Alloys
from Indium Corporation
Fusible alloys are materials that melt at less then 300 °F, well below the melting point of tin-lead eutectic solders and SAC alloys. Bismuth is the major component of many of these alloys and infl uences the melting point, as well as gives these materials the unique characteristic of expansion... [See More]
- Fusible Alloy Type: Bismuth
- UTS: 13000
from Belmont Metals, Inc.
Low Melting (Fusible) Alloys. Featuring 158 °F, 203 °F radiation shielding alloys, pipe bending alloys, and low temperature solders. Eutectic: melting points from 117 ° – 281 °F.Non-eutectic: melting points from 107 ° – 338 °F.Mellottes metal, Rose metal, Wood... [See More]
- Fusible Alloy Type: Bismuth
- UTS: 8000
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Ingot or Billet (optional feature); Strip (optional feature); Wire (optional feature)
from Indium Corporation
Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than 100 white-metal alloys that melt at relatively low temperatures. Fusible alloys are materials that melt at less... [See More]
- Fusible Alloy Type: Bismuth; Indium; Lead; Tin; Specialty; Cadmuim
- UTS: 5400
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Applications: Sealing in Cryogenic Applications, Soldering/Fusing
from Indium Corporation
Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than 100 white-metal alloys that melt at relatively low temperatures. Fusible alloys are materials that melt at less... [See More]
- Fusible Alloy Type: Bismuth; Indium; Lead; Tin
- Thickness: 1
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Length: 4.25