Lead / Lead Alloy Fusible Alloys
2 Results
Indium Metal -- 117°F Eutectic Fusible Alloy Bar
from Indium Corporation
from Indium Corporation
Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than 100 white-metal alloys that melt at relatively low temperatures. Fusible alloys are materials that melt at less... [See More]
- Fusible Alloy Type: Bismuth; Indium; Lead; Tin; Specialty; Cadmuim
- UTS: 5400
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Applications: Sealing in Cryogenic Applications, Soldering/Fusing
Indium Metal -- 136°F Eutectic Fusible Alloy Bar
from Indium Corporation
from Indium Corporation
Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than 100 white-metal alloys that melt at relatively low temperatures. Fusible alloys are materials that melt at less... [See More]
- Fusible Alloy Type: Bismuth; Indium; Lead; Tin
- Thickness: 1
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Length: 4.25