Cooling Thermal Platforms and Thermal Plates

4 Results
Isoplaten® & Platen Technologies
from Acrolab Ltd.

Acrolab ’s ISOPLATENS ® deliver high levels of thermal stability to many kinds of applications that involve heated or cooled plates. ISOPLATENS ® can be designed for electric, oil, water, or steam heating/cooling. These technologically advanced plates utilize an engineered bi-level... [See More]

  • Temperature Control: Heating; Cooling
  • Control Accuracy: 1.0
  • Temperature Range: 260
Thermal Platforms & Plates
from inTEST Thermal Solutions

These precisely controllable temperature platforms from Sigma Systems provide an open work surface with rapid heating and cooling or holding at temperature. Also known as "hot/cold plates", they are ideal for testing or conditioning low profile items with a flat surface such as RF devices and high... [See More]

  • Temperature Control: Heating; Cooling
  • Width: 3.8 to 28.0
  • Temperature Range: -30 to 200
  • Depth: 3.8 to 22.0
-75~150c, 5%R. H. Temperature Humidity Vibration Comprehensive Resistance Tester -- THV-Volume-F
from AI SI LI (China) Test Equipment Co., Ltd.

-75~150c, 5%R. H. Temperature Humidity Vibration Comprehensive Resistance Tester provides the change of temperature and humidity environment for the aerospace, aviation, petroleum, chemical, electronics, communication and other scientific research and production units, at the same time in the test... [See More]

  • Temperature Control: Heating; Cooling
  • Control Accuracy: 0.5
  • Temperature Range: -75 to 150
  • Ramp Rate: 0.3 to 3.0
1500l Double-open Swing Door High & Low Temperature And Low Humidity Test Chamber -- TH-1500
from AI SI LI (China) Test Equipment Co., Ltd.

1500l Double-open Swing Door High & Low Temperature And Low Humidity Test Chamber. Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration functions. We Supply a large range... [See More]

  • Temperature Control: Heating; Cooling
  • Control Accuracy: 0.5
  • Temperature Range: -80 to 150
  • Ramp Rate: 0.3 to 3.0