Heating Thermal Platforms and Thermal Plates
from inTEST Thermal Solutions
These precisely controllable temperature platforms from Sigma Systems provide an open work surface with rapid heating and cooling or holding at temperature. Also known as "hot/cold plates", they are ideal for testing or conditioning low profile items with a flat surface such as RF devices and high... [See More]
- Temperature Control: Heating; Cooling
- Width: 3.8 to 28.0
- Temperature Range: -30 to 200
- Depth: 3.8 to 22.0
from Acrolab Ltd.
Acrolab ’s ISOPLATENS ® deliver high levels of thermal stability to many kinds of applications that involve heated or cooled plates. ISOPLATENS ® can be designed for electric, oil, water, or steam heating/cooling. These technologically advanced plates utilize an engineered bi-level... [See More]
- Temperature Control: Heating; Cooling
- Control Accuracy: 1.0
- Temperature Range: 260
from AI SI LI (China) Test Equipment Co., Ltd.
-75~150c, 5%R. H. Temperature Humidity Vibration Comprehensive Resistance Tester provides the change of temperature and humidity environment for the aerospace, aviation, petroleum, chemical, electronics, communication and other scientific research and production units, at the same time in the test... [See More]
- Temperature Control: Heating; Cooling
- Control Accuracy: 0.5
- Temperature Range: -75 to 150
- Ramp Rate: 0.3 to 3.0
from Haida International Equipment Co., Ltd.
Products description: Textile hot pressing plate is to evaluate the fabric dimensional stability after dry heat treatment, hot melt adhesive lining and its thermal performance. Test standard: GB/T 17031.1, GB/T 17031.2, FZ/T 01076, FZ/T 01082, FZ/T 01085, ISO 9866-1, ISO 9866-2 [See More]
- Temperature Control: Heating
- Control Accuracy: 2.0