Plastic Napkin, Tissue, and Towel Dispensers
from Tork
The Tork dispensers for folded wipes in Performance design protect sheets from dirt and offer an one-at-a time dispensing to reduce consumption and waste. Tork Performance is the next generation of dispensers for professional wiping. The right combination of dispenser and wiper will boost... [See More]
- Material: Plastic
- Operation: Pull
- Application: Towel Sheet
from Tork
The Tork dispensers for folded wipes in Performance design protect sheets from dirt and offer an one-at-a time dispensing to reduce consumption and waste. Tork Performance is the next generation of dispensers for professional wiping. The right combination of dispenser and wiper will boost... [See More]
- Material: Plastic
- Operation: Pull
- Application: Towel Sheet
from Tork
Tork PeakServe ®: the latest innovation designed for high-traffic washrooms where staff needs to maximize cleaning time and maintain a good flow of people. Compatible with Tork PeakServe ® Continuous ™ hand towels, the Tork PeakServe Adapter Large allows for stainless steel hand towel... [See More]
- Material: Plastic
- Operation: Pull
- Application: Towel Sheet
from Tork
Tork PeakServe ®: the latest innovation designed for high-traffic washrooms where staff needs to maximize cleaning time and maintain a good flow of people. Compatible with Tork PeakServe ® Continuous ™ hand towels, the Tork PeakServe Adapter Small allows for stainless steel hand towel... [See More]
- Material: Plastic
- Operation: Pull
- Application: Towel Sheet
from Tork
Tork PeakServe ®: the latest innovation designed for high-traffic washrooms where staff needs to maximise cleaning time and maintain a good flow of people. Compatible with Tork PeakServe ® Continuous ™ hand towels, the system has a very high capacity of 1230 towels, which can be... [See More]
- Material: Plastic
- Operation: Pull
- Application: Towel Sheet
from Tork
Tork PeakServe ®: the latest innovation designed for high-traffic washrooms where staff needs to maximize cleaning time and maintain a good flow of people. Compatible with Tork PeakServe ® Continuous ™ hand towels, the system has a very high capacity of 1230 towels, which can be... [See More]
- Material: Plastic
- Operation: Pull
- Application: Towel Sheet
from Tork
Tork PeakServe ® the latest innovation designed for high-traffic washrooms where staff needs to maximize cleaning time and maintain a good flow of people. Compatible with Tork PeakServe ® Continuous ™ hand towels, the system has a very high capacity of over 2100 towels, which can be... [See More]
- Material: Plastic
- Operation: Pull
- Application: Towel Sheet
from Tork
Tork PeakServe ® the latest innovation designed for high-traffic washrooms where staff needs to maximize cleaning time and maintain a good flow of people. Compatible with Tork PeakServe ® Continuous ™ hand towels, the system has a very high capacity of over 2100 towels, which can be... [See More]
- Material: Plastic
- Operation: Pull
- Application: Towel Sheet
from Tork
The Tork Washstation Dispenser in Performance Design is a one-at-a-time paper wiper dispenser that offers a high level water resistance and accommodates a large capacity refill. Designed from the ground up, the Tork Performance Washstation Dispenser fits seamlessly into your cleaning or HACCP... [See More]
- Material: Plastic; Stainless Steel
- Operation: Pull
from Kimberly-Clark Professional
Jumbo Roll Bathroom Tissue Dispensers — for high-capacity and low maintenance; perferct for high-traffic washrooms. [See More]
- Material: Plastic; Stainless Steel
- Operation: Pull
- Application: Bathroom Tissue
from Kimberly-Clark Professional
No matter which direction you pull, it's easier than ever to pull off one fresh towel from our Roll Control Center-Pull Towel System. Patent pending design minimizes roping and streaming. One-handed loading makes for reduced maintenance time. One at a time dispensing reduces costs and waste. Made of... [See More]
- Material: Plastic
- Operation: Pull
- Application: Centerpull Towel
from Kimberly-Clark Professional
Our Electronic Hard Roll Dispensers provide a touchless design, versatile options, and the highest hygienic performance. The MOD* Dispenser Systems are designed with innovative internal dispensing modules that plug and play to give you the flexibility to build a dispenser customized to meet your... [See More]
- Material: Plastic; Stainless Steel
- Operation: Automatic
- Application: Hardwound Towel
from Kimberly-Clark Professional
Compact to fit in small, tight locations. When installed properly, these dispensers meet the ADA Standards for Accessible Design. SIZE: 10.75" x 9.0" x 4.75" / 27.3cm x 22.9cm x 12.1cm [See More]
- Material: Plastic; Steel; Stainless Steel
- Operation: Pull
- Application: Towel Sheet
from Kimberly-Clark Professional
High-impact grey plastic with smoked transparent cover. Compact dispenser perfect for areas with limited wall space. Holds up to 1000 feet of towels. No-touch dispensing helps reduce cross-contamination. Non-restrictive design allows user to take length of sheet desired. Features easy-loading... [See More]
- Material: Plastic; Stainless Steel
- Operation: Pull
- Application: Hardwound Towel