Steel Napkin, Tissue, and Towel Dispensers

2 Results
Folded Towel Dispensers
from Kimberly-Clark Professional

Compact to fit in small, tight locations. When installed properly, these dispensers meet the ADA Standards for Accessible Design. SIZE: 10.75" x 9.0" x 4.75" / 27.3cm x 22.9cm x 12.1cm [See More]

  • Material: Plastic; Steel; Stainless Steel
  • Operation: Pull
  • Application: Towel Sheet
Wiper Dispensers
from Kimberly-Clark Professional

The Quarterfold Wiper Dispenser allows you to dispense your wipers one-at-a-time. Very convenient to use on a benchtop or coutertop to cut down on waste and overuse. SIZE: 7.5000x9.0000x7.5000 [See More]

  • Material: Steel; Stainless Steel
  • Operation: Pull