Brass Extension Springs
from Engineered Spring Products, Inc.,an MW Industries Company
Engineered Spring Products ® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form products such... [See More]
- Material: Stainless steel; High carbon steel wire; Alloy steel (music wire); Nickel base alloy wire; Copper base alloy; Brass; Other
from Economy Spring & Stamping
Economy Spring manufactures custom precision wire forms, metal stampings, coiled springs (or compression springs) torsion springs and product assemblies that are utilized throughout the medical, aerospace and industrial markets. [See More]
- Material: Stainless steel; High carbon steel wire; Alloy steel (music wire); Nickel base alloy wire; Copper base alloy; Brass; Hard Drawn; Other
- Wire Diameter: 1.00E-3 to 0.1770
from W.B. Jones Spring Company
Providing quality extension springs suited for a variety of application needs. Developed to absorb and hold energy, extension springs also supply resistance to a pulling force. The required tension determines how tightly an extension spring must be coiled. This initial tension can be adjusted to... [See More]
- Material: Brass
- Wire Diameter: 0.0410
- Outer Diameter (OD): 0.3120
- Free Length: 1.12
from Maryland Precision Spring, an MW Industries Company
Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]
- Material: Stainless steel; High carbon steel wire; Nickel base alloy wire; Copper base alloy; Brass; Other
- Units: English Design; Metric Design
- Wire Diameter: 0.3120