Hard Drawn Extension Springs

5 Results
Extension Spring, Regular -- 100
from Century Spring Corp.

Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This... [See More]

  • Material: Hard Drawn
  • Wire Diameter: 0.0910
  • Outer Diameter (OD): 0.7500
  • Free Length: 6.5
Extension Spring (stock) -- 100
from W.B. Jones Spring Company

Providing quality extension springs suited for a variety of application needs. Developed to absorb and hold energy, extension springs also supply resistance to a pulling force. The required tension determines how tightly an extension spring must be coiled. This initial tension can be adjusted to... [See More]

  • Material: Hard Drawn
  • Wire Diameter: 0.0910
  • Outer Diameter (OD): 0.7500
  • Free Length: 6.5
Extension Spring -- ES-0816 [ES-0816 from Century Spring Corp.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Extension Spring is made from Hard Drawn Steel , with a length of... [See More]

  • Material: Hard Drawn
  • Free Length: 5
  • Outer Diameter (OD): 0.2500
  • Units: English Design
Coiled / Compression Springs
from Economy Spring & Stamping

Economy Spring manufactures custom precision wire forms, metal stampings, coiled springs (or compression springs) torsion springs and product assemblies that are utilized throughout the medical, aerospace and industrial markets. [See More]

  • Material: Stainless steel; High carbon steel wire; Alloy steel (music wire); Nickel base alloy wire; Copper base alloy; Brass; Hard Drawn; Other
  • Wire Diameter: 1.00E-3 to 0.1770
Extension Spring -- ES-3402 [ES-3402 from Century Spring Corp.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Extension Spring is made from Hard Drawn Steel , with a length of... [See More]

  • Material: Hard Drawn
  • Free Length: 8
  • Outer Diameter (OD): 1
  • Units: English Design