Flange Mounted DC Power Connectors
from Richardson RFPD
LGH Single-Pin Connectors and Cable Assemblies [See More]
- Mounting Style: Flange
- Voltage Rating: 10000
from Hubbell Wiring Device-Kellems
POWER INTERRUPTING TYPE; POLYCARBONATE MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87 [See More]
- Mounting Style: Flange
- Current Rating: 20 to 30
- Voltage Rating: 250 to 600
- Wires: 4W
from Hubbell Wiring Device-Kellems
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS [See More]
- Mounting Style: Flange
- Current Rating: 50
- Voltage Rating: 250 to 600
- Wires: 4W
from Hubbell Wiring Device-Kellems
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS [See More]
- Mounting Style: Flange
- Current Rating: 50
- Voltage Rating: 250 to 600
- Wires: 3W