3-Wire DC Power Connectors
from Fargo Controls, Inc.
Connectors for Proximity Sensors [See More]
- Wires: 3W
- Mounting Style: Cable
from Fargo Controls, Inc.
FEATURES: Starting as low as $7.50 each. Straight 2 meter Connector included with all sensors. in this catalog [See More]
- Wires: 3W
- Mounting Style: Cable
- Applications: Commercial
- Standards / Certifications: IP 67
from Fargo Controls, Inc.
FEATURES: Starting as low as $7.50 each. Straight 2 meter Connector included with all sensors. in this catalog [See More]
- Wires: 3W
- Mounting Style: Cable
- Applications: Commercial
- Standards / Certifications: IP 67
from Fargo Controls, Inc.
FEATURES: Starting as low as $7.50 each. Straight 2 meter Connector included with all sensors. in this catalog [See More]
- Wires: 3W
- Mounting Style: Cable
- Applications: Commercial
- Standards / Certifications: IP 67
from Fargo Controls, Inc.
FEATURES: Starting as low as $7.50 each. Straight 2 meter Connector included with all sensors. in this catalog [See More]
- Wires: 3W
- Mounting Style: Cable
- Applications: Commercial
- Standards / Certifications: IP 67
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK COLOR. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). UL 94/498, CSA C22.2, CE APPROVAL. 250 VDC, 600 VAC VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). IMPACT/CHEMICAL RESISTANT. 0.83 TO 1.25 INCH CORD SIZE. OPERATING TEMPERATURE -40 TO 60 DEG C [See More]
- Wires: 3W
- Current Rating: 50
- Voltage Rating: 250 to 600
- Standards / Certifications: UL; CSA; CE
from Legrand - Pass & Seymour
POLARIZED TYPE. NYLON MATERIAL. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). UL 498, CSA APPROVAL. 600 VAC/250 VDC VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CORROSION RESISTANT. 0.68 TO 1.125 INCH CORD SIZE. TURNLOK[R] BRAND. APPLICABLE STANDARD NEMA WD-1/WD-6. OVERALL DIMENSION... [See More]
- Wires: 3W
- Current Rating: 50
- Voltage Rating: 250
- Standards / Certifications: UL; CSA
from Hubbell Wiring Device-Kellems
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRA [See More]
- Wires: 3W
- Current Rating: 50
- Voltage Rating: 250 to 600
- Standards / Certifications: UL; CSA
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. FSL1R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 28 VDC VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH SPEC[R]... [See More]
- Wires: 3W
- Current Rating: 30
- Voltage Rating: 28
- Standards / Certifications: UL; CSA; NOM; CE
from Legrand - Pass & Seymour
SINGLE LOCKING TYPE. GLASS FILLED NYLON MATERIAL. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). UL 498, CSA APPROVAL. 600 VAC/250 VDC VOLTAGE RATING. STRAP MOUNTING. 50 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CORROSION RESISTANT. 1.98 INCH FACE OUTER DIAMETER. TURNLOK[R] BRAND. OVERALL DIMENSION... [See More]
- Wires: 3W
- Current Rating: 50
- Voltage Rating: 250
- Standards / Certifications: UL; CSA
from Hubbell Wiring Device-Kellems
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; DIAMETER 3.5 INCH; BLADE MATERIAL BRASS [See More]
- Wires: 3W
- Voltage Rating: 250 to 600
- Mounting Style: Flange
- Current Rating: 50
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK COLOR. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). UL 94/498, CSA C22.2, CE APPROVAL. 250 VDC, 600 VAC VOLTAGE RATING. 50 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). IMPACT/CHEMICAL RESISTANT. 0.83 TO 1.25 INCH CORD SIZE. OPERATING TEMPERATURE -40 TO 60 DEG C [See More]
- Wires: 3W
- Current Rating: 50
- Voltage Rating: 250 to 600
- Standards / Certifications: UL; CSA; CE
from Hubbell Wiring Device-Kellems
NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; 2 POLE(S); 0.25 TO 0.656 INCH CORD SIZE; 125 V 20 AMPERE, 480 VAC/250 VDC 10 AMPERE PLUG RATING; TURNLOK[R] BRAND [See More]
- Wires: 3W
- Current Rating: 10 to 20
- Voltage Rating: 125 to 480
- Standards / Certifications: UL
from Hubbell Incorporated
POLARIZED TYPE. NYLON MATERIAL. BLACK/WHITE COLOR. FSL-1P CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 28 VDC VOLTAGE RATING. 30 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT. 0.3 TO 0.95 INCH CORD SIZE. TECH SPEC[R]... [See More]
- Wires: 3W
- Current Rating: 30
- Voltage Rating: 28
- Standards / Certifications: UL; CSA; NOM; CE
from Hubbell Wiring Device-Kellems
SINGLE TYPE; NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; NON-GROUNDING; 2 POLE(S); 1.387 INCH FACE OUTER DIAMETER; 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.656 I [See More]
- Wires: 3W
- Standards / Certifications: UL
from Hubbell Incorporated
SINGLE LOCKING TYPE. REINFORCED THERMOPLASTIC POLYESTER (BASE), THERMOSET POLYESTER (FACE) MATERIAL. BLACK COLOR. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). UL 94/498, CSA C22.2, CE APPROVAL. 250 VDC, 600 VAC VOLTAGE RATING. FLUSH MOUNTING. 50 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CORROSION... [See More]
- Wires: 3W
- Voltage Rating: 250 to 600
- Mounting Style: Flush
- Current Rating: 50
from Hubbell Wiring Device-Kellems
SINGLE TYPE; NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; GROUNDING; 2 POLE(S); 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6 [See More]
- Wires: 3W
- Standards / Certifications: UL
from Hubbell Incorporated
SINGLE LOCKING TYPE. MOLDED UREA FACE MATERIAL. BLACK COLOR. FSL1R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 28 VDC VOLTAGE RATING. FLUSH MOUNTING. 30 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). ARC RESISTANT. BACK WIRING. 1.56 INCH FACE OUTER DIAMETER. TECH SPEC[R] BRAND. APPLICABLE... [See More]
- Wires: 3W
- Voltage Rating: 28
- Mounting Style: Flush
- Current Rating: 30