Flush Mounted DC Power Connectors
from Hubbell Incorporated
SINGLE LOCKING TYPE. REINFORCED THERMOPLASTIC POLYESTER (BASE), THERMOSET POLYESTER (FACE) MATERIAL. BLACK COLOR. NON-NEMA LOCKING CONFIGURATION. 3 WIRE(S). UL 94/498, CSA C22.2, CE APPROVAL. 250 VDC, 600 VAC VOLTAGE RATING. FLUSH MOUNTING. 50 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). CORROSION... [See More]
- Mounting Style: Flush
- Current Rating: 50
- Voltage Rating: 250 to 600
- Wires: 3W
from Hubbell Incorporated
SINGLE LOCKING TYPE. MOLDED UREA FACE MATERIAL. BLACK COLOR. FSL1R CONFIGURATION. 3 WIRE(S). UL 498, CSA, CE, NOM APPROVAL. 28 VDC VOLTAGE RATING. FLUSH MOUNTING. 30 AMPERE CURRENT RATING. GROUNDING. 2 POLE(S). ARC RESISTANT. BACK WIRING. 1.56 INCH FACE OUTER DIAMETER. TECH SPEC[R] BRAND. APPLICABLE... [See More]
- Mounting Style: Flush
- Current Rating: 30
- Voltage Rating: 28
- Wires: 3W
from Hubbell Incorporated
SINGLE TYPE. PHENOLIC MATERIAL. BLACK COLOR. 4 WIRE(S). UL, CSA APPROVAL. FLUSH MOUNTING. GROUNDING. 3 POLE(S). 1.94 INCH FACE OUTER DIAMETER. 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING. BRYANT[R] BRAND. WIRING BACK [See More]
- Mounting Style: Flush
- Current Rating: 20 to 30
- Voltage Rating: 250 to 600
- Wires: 4W