Air Quality Environmental Control Systems
from Air Innovations LLC
ArrayAir® systems are portable environmental control solutions specially designed to maintain exact clean room humidity, stable temperature and cleanliness in a clean room environment up to 30 cubic feet in size. [See More]
- Environment Controlled: Air Quality
- Application: Cleanroom; Medical Pharmaceutical (optional feature)
from Air Innovations LLC
AdvancAir ® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a... [See More]
- Environment Controlled: Air Quality; Temperature
- Application: Aerospace / Military (optional feature); Building / HVAC (optional feature); Cleanroom; Explosion Proof (optional feature)
from Air Innovations LLC
When it comes to environmental control requirements, no two industries, companies or processes are exactly the same. To customers looking to control temperature, pressurization, humidity and cleanliness with an environmental control unit within their unique environments, this often poses a problem. [See More]
- Environment Controlled: Air Quality; Temperature
- Application: Aerospace / Military (optional feature); Building / HVAC (optional feature); Cleanroom (optional feature); Explosion Proof (optional feature); Industrial Manufacturing
from Air Innovations LLC
Our custom explosion-proof HVAC systems are designed to meet precise performance and packaging specifications, which include temperature control from -18° C to 38° C with tolerances as precise as +/- 0.02° C, Humidity and dew point control: from 0.1% RH to 95% RH with tolerances to +/- 0.5%, and... [See More]
- Environment Controlled: Air Quality; Humidity; Pressure; Temperature
- Application: Aerospace / Military (optional feature); Cleanroom (optional feature); Explosion Proof; Industrial Manufacturing (optional feature); Medical Pharmaceutical (optional feature)
from Terra Universal, Inc.
Three levels of monitoring and control help you meet critical performance requirements in your new cleanroom. For existing cleanrooms, a monitoring system can be retrofitted using one of Terra's Retrofit Kits. Control console provides room-by-room monitoring and control of fan/filter units (FFU) to... [See More]
- Environment Controlled: Air Quality; Humidity; Pressure; Temperature
- Application: Cleanroom; Explosion Proof (optional feature)