Humidity Environmental Control Systems
from Air Innovations LLC
Humidity control is important across a broad spectrum of industries, applications, and processes. Adverse effects or even catastrophic outcomes are possible if humidity is not considered. In the aerospace industry, if your rocket requires tight tolerances and the humidity control does not work... [See More]
- Environment Controlled: Humidity; Temperature
- Application: Aerospace / Military (optional feature); Building / HVAC (optional feature); Cleanroom (optional feature); Industrial Manufacturing
from Air Innovations LLC
Our custom explosion-proof HVAC systems are designed to meet precise performance and packaging specifications, which include temperature control from -18° C to 38° C with tolerances as precise as +/- 0.02° C, Humidity and dew point control: from 0.1% RH to 95% RH with tolerances to +/- 0.5%, and... [See More]
- Environment Controlled: Air Quality; Humidity; Pressure; Temperature
- Application: Aerospace / Military (optional feature); Cleanroom (optional feature); Explosion Proof; Industrial Manufacturing (optional feature); Medical Pharmaceutical (optional feature)
from Terra Universal, Inc.
Three levels of monitoring and control help you meet critical performance requirements in your new cleanroom. For existing cleanrooms, a monitoring system can be retrofitted using one of Terra's Retrofit Kits. Control console provides room-by-room monitoring and control of fan/filter units (FFU) to... [See More]
- Environment Controlled: Air Quality; Humidity; Pressure; Temperature
- Application: Cleanroom; Explosion Proof (optional feature)