Probe Dial Thermometers
from Brighton Electronics, Inc.
NSF listed, Magnifying Polycarbonate window, recalibratable [See More]
- Configuration/ Features: NPT fitting; Probe; Direct Immersion
- Range: 25 to 125
- Display / Scale Characteristics: Fahrenheit
- Thermometer Type: Bimetal
from Watts
Series TBR Bottom-Entry Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications. It features a chrome steel case, Kostil polymer window, brass stem, brass amplifying movement, 1/2 in. (15mm) NPT brass snap-in thermowell, and bimetal spiral spring sensing... [See More]
- Configuration/ Features: Probe
- Range: 32 to 248
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 0.0 to 120
from OMEGA Engineering, Inc.
Made entirely of Stainless Steel (except dial). Ideal for lab or testing air, asphalt, babbit, cement, chemicals, food, water, waste, etc. Only available in 8" stem length, plain bushing, no threads, no options. Clear, easy to read. [See More]
- Configuration/ Features: Probe; Direct Immersion
- Range: -100 to 1000
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Divisions: 1 to 10
from Watts
Series TBC Chimney-Mount, Center, Back-Entry Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications It features a zinc plated steel case, zinc plated steel stem, chrome steel ring, glass window, and bimetal spiral spring sensing element. [See More]
- Configuration/ Features: Probe
- Range: 32 to 932
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 0.0 to 500
from OMEGA Engineering, Inc.
Used by inspectors, technicians, maintenance and service men for general testing and checking of refrigeration, hot asphalt, dairy and food products, air conditioning systems, stack temperatures and hundreds of other uses where a quick temperature indication is needed. Made entirely of corrosion... [See More]
- Configuration/ Features: Probe; Direct Immersion
- Range: -40 to 1000
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Divisions: 1 to 10
from Watts
Series LFTBR Bottom-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features chrome steel cases, Kostil polymer windows, Lead Free* brass stems, brass amplifying movements, 1/2 in. NPT Lead Free* brass snap-in thermowells, and... [See More]
- Configuration/ Features: Probe
- Range: 32 to 248
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 0.0 to 120
from OMEGA Engineering, Inc.
The OMEGA ® Compost Thermometer is ideally suited for monitoring interior temperatures of compost piles and windrows. The clear, easy-to-read dial, with the pointer directly driven by the sensitive bimetal helix in the bottom of the stem, gives an accurate reading every time. These hardy... [See More]
- Configuration/ Features: Probe; Direct Immersion
- Range: -40 to 250
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Divisions: 1 to 2
from Watts
Series LFTB Center Back-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features zinc plated steel cases, Kostil Polymer windows, 1/2 in. NPT Lead Free* brass thermowells with set screw, and bimetal spiral spring sensing elements. [See More]
- Configuration/ Features: Probe
- Range: 32 to 176
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 0.0 to 80
from OMEGA Engineering, Inc.
•. All of Stainless Steel (except dial). •. Hermetically sealed. •. Model A has external pointer reset. •. Rugged & Reliable. •. Easy to Read. •. Accurately Calibrated [See More]
- Configuration/ Features: NPT fitting; Probe; Direct Immersion
- Range: -100 to 1000
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Divisions: 1 to 10
from OMEGA Engineering, Inc.
•. All Stainless Steel (except dial). •. Head 1.73" O.D. [See More]
- Configuration/ Features: NPT fitting (optional feature); Probe; Direct Immersion
- Range: -100 to 1000
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Divisions: 1 to 5
from OMEGA Engineering, Inc.
The Model J DialTemp ™ bi-metal thermometer features a swivel neck which allows the large 5" dial to be set at any angle within its full 90 ° tilt range. In addition, the head can also be turned through a full 360 ° range. The extent of the tilt and rotational adjustment are shown in... [See More]
- Configuration/ Features: NPT fitting; Probe; Direct Immersion
- Range: -100 to 1000
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Divisions: 1 to 10
from OMEGA Engineering, Inc.
•. All Stainless Steel (except dial). •. Head 2.37" O.D. [See More]
- Configuration/ Features: Probe; Direct Immersion
- Range: -100 to 1000
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Divisions: 1 to 10
from OMEGA Engineering, Inc.
The OMEGA ® sanitary bimetal thermometer is specially designed for direct insertion into sanitary process applications when a standard thermowell is not specified or the process environment is not exposed to pressure. The sanitary thermometer is ideal for the food, beverage and pharmaceutical... [See More]
- Configuration/ Features: Probe; Direct Immersion
- Range: -40 to 750
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Divisions: 1 to 10
from OMEGA Engineering, Inc.
Thermometers of this design are well adapted to installation on top of tanks, boilers, in high locations or other areas where it would be difficult to read a standard angle-form instrument. Stems are 1/4" in diameter. Stem lengths up to 36" can be supplied. Normally supplied with the stem at the... [See More]
- Configuration/ Features: Probe; Direct Immersion
- Range: -100 to 1000
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Divisions: 1 to 10
from OMEGA Engineering, Inc.
This handy little Pocket Thermometer is great for spot checking temperatures accurately and quickly. The clear easy-to-read dial with pointer directly driven by the precision sensitive bi-metal helix coil gives an accurate reading every time. With head and stem of stainless steel and plastic crystal... [See More]
- Configuration/ Features: Pocket; Probe; Direct Immersion
- Range: -40 to 550
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Range: -10 to 150
from OMEGA Engineering, Inc.
OMEGA ® remote vapor- and gas-actuated thermometers are manufactured to the highest standards for a wide range of uses and can be fitted into almost any temperatureindicating application. These instruments are ideal for remote reading, such as panel installations, with capillary lengths of 1 to... [See More]
- Configuration/ Features: Probe; Direct Immersion
- Range: -320 to 1200
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Divisions: 1 to 10