NPT fitting Dial Thermometers
from Brighton Electronics, Inc.
NSF listed, Magnifying Polycarbonate window, recalibratable [See More]
- Configuration/ Features: NPT fitting; Probe; Direct Immersion
- Range: 25 to 125
- Display / Scale Characteristics: Fahrenheit
- Thermometer Type: Bimetal
from OMEGA Engineering, Inc.
•. All of Stainless Steel (except dial). •. Hermetically sealed. •. Model A has external pointer reset. •. Rugged & Reliable. •. Easy to Read. •. Accurately Calibrated [See More]
- Configuration/ Features: NPT fitting; Probe; Direct Immersion
- Range: -100 to 1000
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Divisions: 1 to 10
from Winters Instruments
Industrial process, food processing and wastewater. [See More]
- Configuration/ Features: Zero adjustment; NPT fitting
- Range: -100 to 1000
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -70 to 540
from OMEGA Engineering, Inc.
The Model J DialTemp ™ bi-metal thermometer features a swivel neck which allows the large 5" dial to be set at any angle within its full 90 ° tilt range. In addition, the head can also be turned through a full 360 ° range. The extent of the tilt and rotational adjustment are shown in... [See More]
- Configuration/ Features: NPT fitting; Probe; Direct Immersion
- Range: -100 to 1000
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Divisions: 1 to 10
from Winters Instruments
Description & Features: • A durable and accurate thermometer with a rigid connection • Separable thermowell • Rugged steel case • Bi-metallic element • Dual scale ( °F & °C) • Back or bottom connected • 1/2" NPT process connection • 5 year... [See More]
- Configuration/ Features: NPT fitting; Pocket; Designed for use with Thermowell
- Range: 30 to 250
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 0.0 to 121
from Winters Instruments
Description & Features: • An economical vapour thermometer for remote reading applications • Stainless steel or black steel case • Vapour actuated • Panel mounted (Front Flange or U-Clamp) • Dual scale ( °F & °C) • 9 feet of stainless steel capillary... [See More]
- Configuration/ Features: NPT fitting; Flange fitting
- Range: -40 to 60
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 15 to 40
from Winters Instruments
Local and remote temperature sensing. [See More]
- Configuration/ Features: NPT fitting
- Range: -40 to 1000
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -80 to 550
from Winters Instruments
Heating, ventilation, air conditioning, food processing, wastewater, industrial processes, compressors. [See More]
- Configuration/ Features: NPT fitting
- Range: -40 to 1000
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: -40 to 540
from Winters Instruments
Description & Features: • Versatile, heavy duty gas or vapour thermometer for remote reading applications • Built to order • 2.5" (63mm) to 8.5" (215mm) dials available • Brass or stainless steel capillary and bulbs • Plain, sliding union or thermowell connection... [See More]
- Configuration/ Features: NPT fitting; Designed for use with Thermowell (optional feature); Flange fitting (optional feature)
- Range: -40 to 1000
- Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
- Range: -40 to 537
from Winters Instruments
Description & Features: • An economical and accurate way to measure air or water temperatures • Separable thermowell • Bi-metallic element (dial type only) • Dual scale ( °F & °C) • Dial type or vertical scale type • Easy to install • 1/2" NPT... [See More]
- Configuration/ Features: NPT fitting; Designed for use with Thermowell
- Range: 30 to 250
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 0.0 to 120
from Winters Instruments
Description & Features: • Measures both pressure and temperature on the same dial • 2.5" (63mm) and 3" (75mm) dials • Dual scale ( °F & °C) • Back or bottom connection • Brass wetted parts • 2" (50mm) stems • Multiple pressure and temperature... [See More]
- Configuration/ Features: NPT fitting; Designed for use with Thermowell (optional feature)
- Range: 60 to 320
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Range: 15 to 160