Fahrenheit Dial Thermometers

44 Results
Adjustable Angle Bimetal Dial Thermometers
from Tempco Electric Heater Corporation

Design Features. Complete 180 ° Adjustability. 360 ° Case Rotation. All Stainless Steel Construction. Hermetically Sealed (ASME B40.3). Accurate to 1% of Full Scale. Standard External Reset. Silicone Fillable for Vibration Resistance. 1/2" NPT Connection Standard. Selected 3" and 5" Dial... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Thermometer Type: Bimetal
  • Range: -40 to 550
  • Diameter: 3 to 5
Dial Thermometers -- 3248407
from RS Components, Ltd.

RS PRO 32/644/0 [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 60
Backmounted Bimetal Dial Thermometers
from Tempco Electric Heater Corporation

Design Features. All Stainless Steel Construction. Hermetically Sealed (ASME B40.3). Accurate to 1% of Full Scale. Standard External Reset. Silicone Fillable for Vibration Resistance. 1/2" NPT Connection Standard. Selected 3" and 5" Dial Thermometers Available from Stock [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Thermometer Type: Bimetal
  • Range: -40 to 550
  • Diameter: 3 to 5
Dial Thermometers -- 3248413
from RS Components, Ltd.

RS PRO 32/621/0 Dial Thermometer [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 120
Dial Thermometers -- 3248429
from RS Components, Ltd.

RS PRO 32/641/0 [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 120
Dial Thermometers -- 3248435
from RS Components, Ltd.

RS PRO 31/624/0 [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 60
Dial Thermometers -- 3248441
from RS Components, Ltd.

RS PRO 31/621/0 [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 120
Dial Thermometers -- 3248463
from RS Components, Ltd.

RS PRO 31/641/0 [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 120
Dial Thermometers -- 3248542
from RS Components, Ltd.

Brannan 33/403/0 [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 40
Dial Thermometers -- 3248558
from RS Components, Ltd.

RS PRO 33/401/0 [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 120
Dial Thermometers -- 3248873
from RS Components, Ltd.

RS PRO 31/644/0 [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 60
Dial Thermometers -- 4315586
from RS Components, Ltd.

RS PRO 91/624/0 [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 60
Dial Thermometers -- 4315592
from RS Components, Ltd.

RS PRO 91/626/0 [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 120
Dial Thermometers -- 4315637
from RS Components, Ltd.

RS PRO 33/409/0 Dial Thermometer [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 120
Dial Thermometers -- 4315671
from RS Components, Ltd.

RS PRO 91/656/0 Dial Thermometer [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 120
TNF - Gas Filled Capillary Thermometer
from KOBOLD Instruments, Inc.

Product Features. Gas-Filled, Capillary Thermometer. Dial Sizes - 63, 80, 100, 160 & 200 mm.. All Stainless Steel Construction. Ranges -40 to 100 °F Through 32 ° to 1100 °F. Available With Up To Four Switches. KOBOLD TNF capillary thermometers are highly versatile and rugged gas-filled... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Range: 0.0 to 600
  • Range: -40 to 1100
  • Thermometer Type: Liquid or Gas Actuated (Vapor-Tension)
Bottom-Entry Bimetal Thermometers -- 0615735
from Watts

Series TBR Bottom-Entry Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications. It features a chrome steel case, Kostil polymer window, brass stem, brass amplifying movement, 1/2 in. (15mm) NPT brass snap-in thermowell, and bimetal spiral spring sensing... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 120
  • Range: 32 to 248
  • Thermometer Type: Bimetal
Bimetal Thermometers
from Ashcroft Inc.

The Ashcroft ® bimetallic thermometer provides high quality and performance. An ideal choice for accurate temperature measurement. Key Features: Robust, hermetically sealed stainless steel case. External adjustment allows quick, limited span adjustments;. reduces maintenance and recalibration... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Thermometer Type: Bimetal
  • Range: -80 to 1000
  • Diameter: 2 to 5
Mechanical Thermometers
from Alfa Laval Inc.

Alfa Laval thermometers are mechanical temperature gauges for use in dairy, food and beverage, personal care and biopharm production processes that require precise local indication of temperature. Stable, accurate temperature measurement. Alfa Laval thermometers are sturdy mechanical temperature... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 5
  • Range: 32 to 320
  • Range: 0.0 to 160
Vapor Actuated Remote Thermometer -- 25-310
from NOSHOK, Inc.

Indicates media temperature using a temperature-actuated liquid in the sensing element and a highly accurate, high quality pressure gauge. As the media temperature increases, the capillary fill fluid vaporizes, increasing pressure in the Bourdon tube to activate the movement and pointer for proper... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Thermometer Type: Liquid or Gas Actuated (Vapor-Tension)
  • Range: 30 to 350
  • Diameter: 2.5
SP125
from Brighton Electronics, Inc.

NSF listed, Magnifying Polycarbonate window, recalibratable [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Thermometer Type: Bimetal
  • Range: 25 to 125
  • Diameter: 1
TBM Series Bi-Metal Thermometer
from Winters Instruments

Industrial process, food processing and wastewater. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -70 to 540
  • Range: -100 to 1000
  • Thermometer Type: Bimetal
Thermometer, Bi-Metal -- T30025-250
from REED-Direct

3" diameter anti-parallax dial. 1/2" NPT back connection. All welded stainless steel construction. Easy external recalibration adjustment. Hermetically sealed per ASME B40.3. Accurate to 1% per ASME B40.3 Grade A. Over-range protection is 50% up to 500 °F 10% above 500 °F). Fully gasketed... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -20 to 120
  • Range: 0.0 to 250
  • Thermometer Type: Bimetal
TNS - Gas Filled Rigid Stem Thermometer
from KOBOLD Instruments, Inc.

Product Features. Gas-Filled, Rigid Stem Thermometer. Dial Sizes - 63, 80, 100, 160 & 200 mm. All Stainless Steel Wetted Parts. Ranges -40 to 100 °F through 32 ° to 1100 °F. Available With Up To Four Switches. The KOBOLD TNS series rigid stem thermometers are highly versatile and rugged... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Range: 0.0 to 600
  • Range: -40 to 1100
  • Thermometer Type: Liquid or Gas Actuated (Vapor-Tension)
Chimney-Mount, Center, Back-Entry Bimetal Thermometers -- 0615660
from Watts

Series TBC Chimney-Mount, Center, Back-Entry Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications It features a zinc plated steel case, zinc plated steel stem, chrome steel ring, glass window, and bimetal spiral spring sensing element. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 500
  • Range: 32 to 932
  • Thermometer Type: Bimetal
Gas Actuated Thermometers
from Ashcroft Inc.

The Ashcroft ® Duratemp ® thermometers are a remote mounted instrument providing performance while being highly resistant to shock and vibration. This product is extremely versatile for use on many applications. Usually used with a thermowell, the Duratemp ® is ideal for applications... [See More]

  • Display / Scale Characteristics: Fahrenheit
  • Thermometer Type: Liquid or Gas Actuated (Vapor-Tension)
  • Range: -320 to 1200
  • Diameter: 4.5 to 8.5
TBT Series HVAC Bi-Metal Thermometer -- TBT165
from Winters Instruments

Description & Features: • A durable and accurate thermometer with a rigid connection • Separable thermowell • Rugged steel case • Bi-metallic element • Dual scale ( °F & °C) • Back or bottom connected • 1/2" NPT process connection • 5 year... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 121
  • Range: 30 to 250
  • Thermometer Type: Bimetal
Thermometer, Bi-Metal -- T30025-550
from REED-Direct

3" diameter anti-parallax dial. 1/2" NPT back connection. All welded stainless steel construction. Easy external recalibration adjustment. Hermetically sealed per ASME B40.3. Accurate to 1% per ASME B40.3 Grade A. Over-range protection is 50% up to 500 °F 10% above 500 °F). Fully gasketed... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 260
  • Range: 50 to 550
  • Thermometer Type: Bimetal
Lead Free* Bottom-Entry Bimetal Thermometers -- 0121679
from Watts

Series LFTBR Bottom-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features chrome steel cases, Kostil polymer windows, Lead Free* brass stems, brass amplifying movements, 1/2 in. NPT Lead Free* brass snap-in thermowells, and... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 120
  • Range: 32 to 248
  • Thermometer Type: Bimetal
TCT Series Clamp-On Thermometer -- TCT166
from Winters Instruments

Description & Features: • Provides an economical and accurate method to measure surface temperatures on a 1/2" (12.5mm) to 4" (100mm) pipe • Clamp-on design with steel spring • Dual scale ( °F & °C) • 3 ranges available • Easy to install • 5 year... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -40 to 40
  • Range: -40 to 110
  • Thermometer Type: Bimetal
Thermometer, Bi-Metal -- T3004-250
from REED-Direct

3" diameter anti-parallax dial. 1/2" NPT back connection. All welded stainless steel construction. Easy external recalibration adjustment. Hermetically sealed per ASME B40.3. Accurate to 1% per ASME B40.3 Grade A. Over-range protection is 50% up to 500 °F 10% above 500 °F). Fully gasketed... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -20 to 120
  • Range: 0.0 to 250
  • Thermometer Type: Bimetal
Lead Free* Center Back-Entry Bimetal Thermometers -- 0121666
from Watts

Series LFTB Center Back-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features zinc plated steel cases, Kostil Polymer windows, 1/2 in. NPT Lead Free* brass thermowells with set screw, and bimetal spiral spring sensing elements. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 80
  • Range: 32 to 176
  • Thermometer Type: Bimetal
THR Series HVAC Remote Reading Thermometer
from Winters Instruments

Freezers, walk-in refrigeration units, food storage cabinets, heating and ventilation. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -40 to 15
  • Range: -40 to 60
  • Thermometer Type: Other
Thermometer, Bi-Metal -- T3004-550
from REED-Direct

3" diameter anti-parallax dial. 1/2" NPT back connection. All welded stainless steel construction. Easy external recalibration adjustment. Hermetically sealed per ASME B40.3. Accurate to 1% per ASME B40.3 Grade A. Over-range protection is 50% up to 500 °F 10% above 500 °F). Fully gasketed... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 260
  • Range: 50 to 550
  • Thermometer Type: Bimetal
Pipe-Mount Bimetal Thermometers -- 0615658
from Watts

Series TBP Pipe-Mount Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications. It is features a black enamel steel case, chrome steel ring, Kostil polymer window, and bimetal spiral spring sensing element. Model TBP-M features a spring mount and Model TBP-F... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 120
  • Range: 21 to 248
  • Thermometer Type: Bimetal
TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple
from Winters Instruments

Local and remote temperature sensing. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -80 to 550
  • Range: -40 to 1000
  • Thermometer Type: Bimetal
Thermometer, Bi-Metal -- T3006-250
from REED-Direct

3" diameter anti-parallax dial. 1/2" NPT back connection. All welded stainless steel construction. Easy external recalibration adjustment. Hermetically sealed per ASME B40.3. Accurate to 1% per ASME B40.3 Grade A. Over-range protection is 50% up to 500 °F 10% above 500 °F). Fully gasketed... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -20 to 120
  • Range: 0.0 to 250
  • Thermometer Type: Bimetal
TMT Series Surface Magnet Thermometer
from Winters Instruments

Ductwork or motor housings. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 10 to 400
  • Range: 50 to 750
  • Thermometer Type: Bimetal
Thermometer, Bi-Metal -- T3006-550
from REED-Direct

3" diameter anti-parallax dial. 1/2" NPT back connection. All welded stainless steel construction. Easy external recalibration adjustment. Hermetically sealed per ASME B40.3. Accurate to 1% per ASME B40.3 Grade A. Over-range protection is 50% up to 500 °F 10% above 500 °F). Fully gasketed... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 260
  • Range: 50 to 550
  • Thermometer Type: Bimetal
TNR Series Bi-Metal Thermometer
from Winters Instruments

Heating, ventilation, air conditioning, food processing, wastewater, industrial processes, compressors. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -40 to 540
  • Range: -40 to 1000
  • Thermometer Type: Bimetal
Thermometer, Bi-Metal -- T3009-250
from REED-Direct

3" diameter anti-parallax dial. 1/2" NPT back connection. All welded stainless steel construction. Easy external recalibration adjustment. Hermetically sealed per ASME B40.3. Accurate to 1% per ASME B40.3 Grade A. Over-range protection is 50% up to 500 °F 10% above 500 °F). Fully gasketed... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -20 to 120
  • Range: 0.0 to 250
  • Thermometer Type: Bimetal
TSW Series Hot Water Thermometer
from Winters Instruments

Hot water lines, boilers and hydronic heating. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 5 to 135
  • Range: 40 to 280
  • Thermometer Type: Bimetal (optional feature); Other (optional feature)
Thermometer, Surface -- 312FC
from REED-Direct

Features two alnico magnets that act as the thermometer ’s base and hold it in place on ferrous surfaces. Bimetallic sensor is a specially processed alloy that is preconditioned and pretested for permanent calibration and maximum stability. Sensor is located in a draft shield and is in virtual... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -20 to 120
  • Range: 0.0 to 250
  • Thermometer Type: Bimetal
TTD Series Tridicator -- TTD400
from Winters Instruments

Description & Features: • Measures both pressure and temperature on the same dial • 2.5" (63mm) and 3" (75mm) dials • Dual scale ( °F & °C) • Back or bottom connection • Brass wetted parts • 2" (50mm) stems • Multiple pressure and temperature... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 15 to 160
  • Range: 60 to 320
  • Thermometer Type: Bimetal