Timer / Counter Output Digital-to-Analog Converters

18 Results
PCI 16 Analog Output Card -- PCI-DA12-16
from American Portwell Technology Inc.

Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]

  • Channels: 16
  • Resolution: 12
  • Digital I/O Channels: 24
  • Outputs: Analog Voltage Output; Analog Current Output; Timer / Counter Output
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Channels: 6
  • Resolution: 16
  • Digital I/O Channels: 16
  • Maximum Output: 0.5000
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • Channels: 16
  • Resolution: 12
  • Digital I/O Channels: 16
  • Maximum Output: 10
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Channels: 6
  • Resolution: 16
  • Digital I/O Channels: 16
  • Maximum Output: 0.5000
USB Analog Input Device -- USB-AI12-16A
from American Portwell Technology Inc.

High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Channels: 16
  • Resolution: 12
  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output; Analog Current Output; Timer / Counter Output
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Channels: 6
  • Resolution: 12
  • Digital I/O Channels: 16
  • Maximum Output: 10
USB Analog Input Device -- USB-AI12-16E
from American Portwell Technology Inc.

Economical 100kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has manual calibration, 16 high-current... [See More]

  • Channels: 16
  • Resolution: 12
  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output; Analog Current Output; Timer / Counter Output
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Channels: 6
  • Resolution: 12
  • Digital I/O Channels: 16
  • Maximum Output: 10
USB Analog Input Device -- USB-AI16-16A
from American Portwell Technology Inc.

High-speed 500kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Channels: 16
  • Resolution: 16
  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output; Analog Current Output; Timer / Counter Output
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Channels: 8
  • Resolution: 14
  • Digital I/O Channels: 20
  • Maximum Output: 1
USB Analog Input Device -- USB-AI16-16E
from American Portwell Technology Inc.

Economical High-speed 250kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software... [See More]

  • Channels: 16
  • Resolution: 16
  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output; Analog Current Output; Timer / Counter Output
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Channels: 6
  • Maximum Output: 1
  • Digital I/O Channels: 16
  • Bandwidth: 62500
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Channels: 6
  • Maximum Output: 1
  • Digital I/O Channels: 16
  • Bandwidth: 62500
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Channels: 6
  • Maximum Output: 1
  • Digital I/O Channels: 16
  • Bandwidth: 62500
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Channels: 6
  • Maximum Output: 1
  • Digital I/O Channels: 16
  • Bandwidth: 62500
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Channels: 6
  • Maximum Output: 1
  • Digital I/O Channels: 16
  • Bandwidth: 62500
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Channels: 6
  • Maximum Output: 1
  • Digital I/O Channels: 16
  • Bandwidth: 62500
Data Acquisition Module -- STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Channels: 6
  • Maximum Output: 1
  • Digital I/O Channels: 16
  • Bandwidth: 62500