Voltage Output Digital-to-Analog Converters

37 Results
5B isoLynx® SLX200 Data Acquisition System -- SLX200
from Dataforth Corporation

Dataforth Corporation's SCM5B isoLynx ® SLX200 data acquisition system is fast, intelligent, modular, and fully isolated. As it implements industry standard Modbus RTU and TCP protocols, the SLX200 enables communication with a wide variety of existing third-party software drivers and HMI/SCADA... [See More]

  • Channels: 60
  • Resolution: 16
  • Digital I/O Channels: 128
  • Accuracy: 0.0300
SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module -- SCM9B-3100/4100
from Dataforth Corporation

The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC (Digital-to-Analog Converter)... [See More]

  • Digital I/O Channels: 3
  • Maximum Output: 10
  • Resolution: 12
  • Accuracy: 0.1000
Dynamic Signal Analyzer Ethernet Device -- DT8837
from Measurement Computing

Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]

  • Channels: 4
  • Resolution: 24
  • Digital I/O Channels: 4
  • Isolation: Isolated Digital Inputs
PCI 16 Analog Output Card -- PCI-DA12-16
from American Portwell Technology Inc.

Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]

  • Channels: 16
  • Resolution: 12
  • Digital I/O Channels: 24
  • Outputs: Analog Voltage Output; Analog Current Output; Timer / Counter Output
Analog Output Module, 16-bit D/A, IP200 Series -- IP231-16
from Acromag, Inc.

8 or 16 voltage output channels. Independent D/A converter on each channel. 13 µS settling time. ±10V output range. The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]

  • Outputs: Analog Voltage Output
  • Form Factor: PC Board
Portable USB Synchro/Resolver Interface Device (MFB) -- SB-3661xUx
from Data Device Corporation (DDC)

DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS. Fast and Easy Lab Connections. Quick Connect Wire Insertion... [See More]

  • Channels: 2
  • Outputs: Analog Voltage Output
  • Resolution: 16
  • Form Factor: Stand-alone
4-Channel D/A Voltage-Output Card -- OMB-DBK2
from OMEGA Engineering, Inc.

The 4-channel OMB-DBK2 voltage-output card provides OMEGA ’s OMB-DAQBOARD-2000 Series data acquisition systems with the ability to generate precise bipolar analog voltage outputs. The OMB-DBK2's outputs can be programmed with a static value whenever the data acquisition system is not... [See More]

  • Channels: 4
  • Outputs: Analog Voltage Output
  • Resolution: 14
  • Form Factor: PC Board
IO60 Data Acquisition Module -- IO60-M410
from WINSYSTEMS, INC.

WinSystems ’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. [See More]

  • Digital I/O Channels: 24
  • Outputs: Analog Voltage Output; Analog Current Output
  • Isolation: Channel-to-Channel Isolation
  • Form Factor: PC Board
Analog Voltage Input Instrument
from Thermotron Industries

The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and failure detection. AVI... [See More]

  • Channels: 32
  • Form Factor: Modular Bay or Slot System
  • Outputs: Analog Voltage Output
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Channels: 6
  • Resolution: 16
  • Digital I/O Channels: 16
  • Maximum Output: 0.5000
Expandable Dynamic Signal Analyzer System -- VIBbox Series
from Measurement Computing

KEY HIGHLIGHTS. The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning for direct sensor... [See More]

  • Channels: 64
  • Resolution: 24
  • Digital I/O Channels: 64
  • Outputs: Analog Voltage Output
PCI 2 Analog Output Card -- PCI-DA12-2
from American Portwell Technology Inc.

Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output; Analog Current Output
  • Resolution: 12
  • Form Factor: PC Board
AXM Series Multi-Function I/O Module -- AXM-A75
from Acromag, Inc.

Multi-function I/O. The AXM-75 is a multi-function I/O module that adds A/D, D/A, and digital I/O signal processing functions to an FPGA board. These extension I/O modules plug directly onto many Acromag reconfigurable FPGA cards equipped with an AXM mezzanine connector. Analog Input. There are... [See More]

  • Channels: 16
  • Resolution: 16
  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output
Signal Conditioners For PLCs -- HE-X Signal Conditioners
from OMEGA Engineering, Inc.

Omega offers a general-purpose signal conditioning product designed to augment the capabilities of any Programmable Logic Controller (PLC). These signal conditioners allow normally incompatible signals and loads (AC inputs, AC outputs, etc.) to easily interface with any PLC. Three categories of... [See More]

  • Digital I/O Channels: 8
  • Accuracy: 0.2500
  • Maximum Output: 24
  • Outputs: Analog Voltage Output
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O -- PCM-MIO-G-1
from WINSYSTEMS, INC.

PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and... [See More]

  • Channels: 16
  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 48
  • Outputs: Analog Voltage Output
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Channels: 6
  • Resolution: 16
  • Digital I/O Channels: 16
  • Maximum Output: 0.5000
High-Channel USB Dynamic Signal Analyzer -- DT9857E-16
from Measurement Computing

USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force... [See More]

  • Channels: 16
  • Resolution: 24
  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output
PCI 4 Analog Output Card -- PCI-DA12-4
from American Portwell Technology Inc.

Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output; Analog Current Output
  • Resolution: 12
  • Form Factor: PC Board
BusWorks™ 900EN Series 4-Channel Output Module -- 973EN-4004
from Acromag, Inc.

i2o Option. 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide up to six channels of analog output. Multi-range outputs support... [See More]

  • Digital I/O Channels: 4
  • Accuracy: 0.1000
  • Resolution: 12
  • Isolation: Channel-to-Channel Isolation
PC/104 - 8 Analog Outputs and 48 Digital I/O -- PCM-MIO-G-DA-1
from WINSYSTEMS, INC.

PC/104 Data Acquisition module including 8 Digital-to-Analog (DAC) outputs and 48 bi-directional Digital I/O. Features. 12-bit Digital-to-Analog (DAC) converters. Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V. 8 independently programmable channels. Channels can... [See More]

  • Digital I/O Channels: 48
  • Outputs: Analog Voltage Output
  • Isolation: Channel-to-Channel Isolation
  • Form Factor: PC Board
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Channels: 6
  • Resolution: 12
  • Digital I/O Channels: 16
  • Maximum Output: 10
High-Speed Synchronous USB Data Acquisition Board -- DT9834-16-4-16-OEM
from Measurement Computing

High Performance USB Data Acquisition (DAQ) Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS. The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. [See More]

  • Channels: 16
  • Resolution: 16
  • Digital I/O Channels: 16
  • Isolation: Isolated Digital Inputs
PCI 6 Analog Output Card -- PCI-DA12-6
from American Portwell Technology Inc.

Six Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output; Analog Current Output
  • Resolution: 12
  • Form Factor: PC Board
BusWorks™ 900PB Series 4-Channel Output Module -- 973PB-2004
from Acromag, Inc.

RTD or Resistance Signals. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs... [See More]

  • Digital I/O Channels: 4
  • Accuracy: 0.1000
  • Resolution: 12
  • Outputs: Analog Voltage Output
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Channels: 6
  • Resolution: 12
  • Digital I/O Channels: 16
  • Maximum Output: 10
Isolated, Simultaneous, Multifunction USB Data Acquisition Board -- DT9836-12-2-OEM
from Measurement Computing

Simultaneous USB DAQ Module; 16-bit, 225kHz, 12 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS. The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for... [See More]

  • Channels: 12
  • Resolution: 16
  • Digital I/O Channels: 32
  • Outputs: Analog Voltage Output
PCI 8 Analog Output Card -- PCI-DA12-8
from American Portwell Technology Inc.

Eight Channel Analog Output with independent double-buffered, 12-bit D/A, three 16-bit counter/timers and 24-bits buffered digital I/O on a universal 3.3/5V powered full-sized PCI Card [See More]

  • Digital I/O Channels: 24
  • Outputs: Analog Voltage Output; Analog Current Output
  • Resolution: 12
  • Form Factor: PC Board
Digital Input/Output Module, High Voltage I/O, IP400 Series -- IP408
from Acromag, Inc.

32 bi-directional digital input and/or output channels. 0-60V DC input and output range. Low-side output switches. Outputs sink up to 1A per channel. Change-of-state and level interrupts (up to 8 channels). The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel... [See More]

  • Outputs: Analog Voltage Output
  • Form Factor: PC Board
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Channels: 6
  • Maximum Output: 1
  • Digital I/O Channels: 16
  • Bandwidth: 62500
Multifunction PCI Express Data Acquisition Board -- PCIe-DAS1602/16
from Measurement Computing

PCI Express data acquisition (DAQ) board with 16 SE/8 DIFF analog inputs, 16-bit resolution, up to 100 kS/s sample rate, two 12-bit analog outputs, three 16-bit counters, and 32 digital I/O. KEY HIGHLIGHTS. The PCIe-DAS1602/16 data acquisition (DAQ) board provides multifunction measurement options... [See More]

  • Channels: 16
  • Resolution: 16
  • Digital I/O Channels: 32
  • Outputs: Analog Voltage Output
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • Channels: 16
  • Resolution: 12
  • Digital I/O Channels: 16
  • Maximum Output: 10
Digital Input/Output Module, High Voltage I/O, IP400 Series -- IP409
from Acromag, Inc.

24 differential digital input and/or output channels. Ruggedized RS-422A/485 transceivers. Interrupt support on all channels (change-of-state and high or low level. transition. The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a... [See More]

  • Outputs: Analog Voltage Output
  • Form Factor: PC Board
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Channels: 6
  • Maximum Output: 1
  • Digital I/O Channels: 16
  • Bandwidth: 62500
Simultaneous Multifunction Data Acquisition Module With Embedded ARM Processor -- DT7816
from Measurement Computing

System on Module (SOM) data acquisition (DAQ) board with embedded 1 GHz ARM processor, eight analog inputs, 16-bit resolution, up to 400 kS/s/ch sample rate, two 16-bit analog outputs, 16 GPIO pins, two counters, and one tachometer. KEY HIGHLIGHTS. The DT7816 System on Module (SOM) board provides a... [See More]

  • Channels: 8
  • Resolution: 16
  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output
USB Analog Input Device -- USB-AI12-16A
from American Portwell Technology Inc.

High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Channels: 16
  • Resolution: 12
  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output; Analog Current Output; Timer / Counter Output
IP200 Series Analog Output Module, 12-Bit D/A -- IP220A-16
from Acromag, Inc.

8 or 16 voltage output channels. Independent D/A converter on each channel. 11 µS settling time. ±10V output range. The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]

  • Digital I/O Channels: 16
  • Accuracy: 0.0250
  • Resolution: 12
  • Outputs: Analog Voltage Output
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Channels: 6
  • Maximum Output: 1
  • Digital I/O Channels: 16
  • Bandwidth: 62500