Current Output Digital-to-Analog Converters

10 Results
SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module -- SCM9B-3200/4200
from Dataforth Corporation

The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC (Digital-to-Analog Converter)... [See More]

  • Digital I/O Channels: 3
  • Accuracy: 0.1000
  • Resolution: 12
  • Outputs: Analog Current Output
Digital-Analog Converter -- Vulcain 420I
from Honeywell Analytics, Inc.

The 420I communicates digitally with Vulcain transmitters within a true daisy chain network, converting the transmitters ’ digital signals to analog outputs. This allows each transmitter to provide a 4-20mA signal to a BMS from one central location. The unit can accommodate up to eight... [See More]

  • Outputs: Analog Current Output
  • Form Factor: Panel / Chassis Mount
Computer-to-Analog Output Module -- D3000 / D4000
from OMEGA Engineering, Inc.

The D3000 and D4000 computer-to-analog output interfaces are designed to be mounted remotely from a host computer and communicate with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit digital-to-analog converter that is scaled to provide commonly used... [See More]

  • Channels: 1
  • Maximum Output: 10
  • Digital I/O Channels: 1
  • Accuracy: 0.1000
BusWorks™ 900EN Series 4-Channel Output Module -- 972EN-4004
from Acromag, Inc.

i2o Option. 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide up to six channels of analog output. Multi-range outputs support... [See More]

  • Digital I/O Channels: 4
  • Accuracy: 0.1000
  • Resolution: 12
  • Isolation: Channel-to-Channel Isolation
IO60 Data Acquisition Module -- IO60-M410
from WINSYSTEMS, INC.

WinSystems ’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. [See More]

  • Digital I/O Channels: 24
  • Outputs: Analog Voltage Output; Analog Current Output
  • Isolation: Channel-to-Channel Isolation
  • Form Factor: PC Board
PCI 16 Analog Output Card -- PCI-DA12-16
from American Portwell Technology Inc.

Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]

  • Channels: 16
  • Resolution: 12
  • Digital I/O Channels: 24
  • Outputs: Analog Voltage Output; Analog Current Output; Timer / Counter Output
BusWorks™ 900EN Series Combination I/O Module -- 951EN-4012
from Acromag, Inc.

Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]

  • Channels: 4
  • Resolution: 16
  • Digital I/O Channels: 6
  • Accuracy: 0.0500
PCI 2 Analog Output Card -- PCI-DA12-2
from American Portwell Technology Inc.

Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output; Analog Current Output
  • Resolution: 12
  • Form Factor: PC Board
BusWorks™ 900PB Series 4-Channel Output Module -- 972PB-2004
from Acromag, Inc.

RTD or Resistance Signals. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs... [See More]

  • Digital I/O Channels: 4
  • Accuracy: 0.1000
  • Resolution: 12
  • Outputs: Analog Current Output
PCI 4 Analog Output Card -- PCI-DA12-4
from American Portwell Technology Inc.

Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output; Analog Current Output
  • Resolution: 12
  • Form Factor: PC Board