Agriculture Specialty Rotary Bearings

2 Results
Pillow Block Bearings - UCFL 212
from FHD Bearings Co., Ltd.

Oval flange ball bearing unit with extended inner ring and set screw locking, cast iron housing, JIS. These oval flanged ball bearing units are compliant with JIS standards. They consist of an insert bearing, with an extended inner ring and set screw locking, and are suitable for applications where... [See More]

  • Application: Agriculture; Heavy Machinery,Conveyor Systems & Material Handling,Industrial Fans & Blowers,Textile & Packaging Machinery
  • Overall Width: 2.7047
  • Outside Diameter: 9.8425
  • Static Axial: 8093
Pillow Block Bearings - UCP204
from FHD Bearings Co., Ltd.

Pillow block ball bearing unit with extended inner ring and set screw locking, cast iron, Japanese standards. Pillow (plummer) block ball bearing units consist of an insert bearing mounted in a cast iron housing that can be bolted to a support surface. This variant is strong and stiff, and is... [See More]

  • Application: Agriculture; Conveyor & Material Handling Systems,General Industrial & Light Machinery,Food & Beverage Processing
  • Overall Width: 1.3110
  • Outside Diameter: 5.0000
  • Static Axial: 1506