Automotive Specialty Rotary Bearings

3 Results
Self-Lubricating Bearings - PTFE Self-Lubricating Bearings - PCM 030406 E/VB055
from FHD Bearings Co., Ltd.

PTFE composite straight bushing. PTFE composite straight (cylindrical) bushings are suitable for oscillating, rotating and linear movements, and can accommodate radial loads. Despite their thin-walled design, they can accommodate heavy loads. They also provide good heat dissipation, therefore... [See More]

  • Application: Automotive; Transportation Applications,Industrial Machinery & Hydraulics,Marine & Offshore Systems,Food & Pharmaceutical Machinery
  • Overall Width: 0.2362
  • Outside Diameter: 0.1772
  • Static Axial: 1012
Single Row Unground Combination Bearing -- Series 500
from RBC Bearings

This 500 Series ™ of unground combination radial and thrust bearings is designed for applications where a pure radial bearing or a pure thrust bearing would be unsuitable. The 500 Series ™ is an angular contact bearing designed for applications where primarily thrust load carrying... [See More]

  • Application: Automotive
  • Bore: 0.2500 to 1.3120
  • Rolling Element: Steel; Ball
  • Outside Diameter: 0.6870 to 2.3075
Self-Lubricating Bearings - PTFE Self-Lubricating Bearings - PPM 081008
from FHD Bearings Co., Ltd.

PTFE polyamide straight bushing. PTFE polyamide straight (cylindrical) bushings are suitable for oscillating, rotating and linear movements, and can accommodate radial loads. They provide a cost-effective, self-lubricating solution, and are designed for dry sliding operations. Despite their... [See More]

  • Application: Automotive; Sporting and Consumer Goods; Transportation,Industrial & Heavy Machinery,General Machinery
  • Overall Width: 0.3150
  • Outside Diameter: 0.3937