Military Specialty Rotary Bearings

4 Results
Super Precision Bearings - Precision lock nut with locking pins - KMT 1
from FHD Bearings Co., Ltd.

Precision lock nut with locking pins. KMT precision lock nuts are intended for applications where high precision, simple assembly and reliable locking are required. The three equally-spaced locking pins enable these lock nuts to be accurately positioned at right angles to the shaft. However, they... [See More]

  • Application: Aerospace; Automotive; Military; Pump; Machine Tool Spindles,Heavy-Duty Gearboxes & Power Transmission,Industrial Mixers
  • Overall Width: 0.5512
  • Outside Diameter: 1.1811
  • Static Axial: 8992
Thin Section Bearings - Reali-Slim thin section bearings - J02508XP0
from FHD Bearings Co., Ltd.

Reali-Slim thin section four-point contact ball bearing with seals or shields. Four-point contact ball bearings with seals or shields can accommodate radial, axial and moment loads simultaneously. One bearing series is based on a single cross section which remains constant as the bore diameter... [See More]

  • Application: Aerospace; Medical / Dental; Military; Robotics & Collaborative Robots,Semiconductor & Precision Manufacturing,Consumer Electronics & Industrial Automation
  • Overall Width: 0.3150
  • Outside Diameter: 1.6142
  • Static Axial: 737
Thin Section Bearings - Reali-Slim thin section bearings - JHA10CL0
from FHD Bearings Co., Ltd.

Reali-Slim thin section radial contact ball bearing with seals or shields. Radial contact ball bearings with seals or shields are designed to accommodate radial loads and some axial loads in either direction. One bearing series is based on a single cross section which remains constant as the bore... [See More]

  • Application: Aerospace; Medical / Dental; Military; Robotics & Automation,High-End Industrial Machinery
  • Overall Width: 0.2500
  • Outside Diameter: 1.3750
  • Static Axial: 290
Thin Section Bearings - Ultra-Slim thin section bearings - S03503CS0
from FHD Bearings Co., Ltd.

Ultra-Slim thin section radial contact ball bearing. Radial contact ball bearings with seals or shields are designed to accommodate radial loads and some axial loads in either direction. One bearing series is based on a single cross section which remains constant as the bore diameter increases,... [See More]

  • Application: Aerospace; Medical / Dental; Military; Robotics & Automation,Semiconductor Manufacturing,Optical & Measurement Equipment
  • Overall Width: 0.0984
  • Outside Diameter: 1.6142
  • Static Axial: 94