Parallel Hydraulic Brakes

9 Results
Hydraulic Brakes -- H210
from Tolomatic

Single acting, right hand or left hand, effective piston area of 2 in sq [See More]

  • Shaft: Parallel
  • Hydraulic Pressure: 2000
  • Torque: 800
  • Configuration: Disc
Modular Spring Applied / Hydraulic Released Brake Calipers -- M900SH
from Hilliard Corporation (The)

The Hilliard M900SH brake caliper is a floating spring applied, hydraulically released brake for use in heavy duty industrial applications. The brake caliper is suitable for outdoor applications and has been designed for use in many different extreme environments. The M900SH is capable of producing... [See More]

  • Shaft: Parallel
  • Configuration: Disc; Split Caliper Design
  • Hydraulic Pressure: 3300
  • Engagement: Friction
Hydraulic Pressure Applied, Spring Released Disc Brake -- SKD 100
from Dellner Brakes AB

PRESSURE APPLIED, SPRING RELEASED DISC BRAKE. Dellner Brakes model SKD 100 disc brake is a direct acting, hydraulic pressure applied, spring released unit. The braking force achieved is directly proportional to the applied pressure. The brake consists of two symmetrical halves between which the... [See More]

  • Shaft: Parallel
  • Configuration: Disc
  • Hydraulic Pressure: 2901
  • Engagement: Friction
81831
from Ausco Products, Inc.

From the time Ausco invented the spring-applied, hydraulically released, multi-disc brake, we've been the technology leader and today offer a wide variety of both wet and dry brakes to fit nearly any application. Choose a standard SAE mount or have us custom-design one for you. Ausco multi-disc... [See More]

  • Shaft: Parallel
  • Configuration: Disc
  • Torque: 1500
  • Mounting: SM DRIVELINE
Hydraulic Pressure Applied, Spring Released Disc Brake -- SKD 35
from Dellner Brakes AB

PRESSURE APPLIED, SPRING RELEASED DISC BRAKES. Dellner Brakes model SKD disc brakes are direct acting, hydraulic or air pressure applied, spring released units. The braking force achieved is directly proportional to the applied pressure. The brakes consist of two symmetrical halves that accommodate... [See More]

  • Shaft: Parallel
  • Configuration: Disc
  • Hydraulic Pressure: 1450
  • Engagement: Friction
Hydraulic Pressure Applied, Spring Released Disc Brake -- SKD 4x100
from Dellner Brakes AB

PRESSURE APPLIED, SPRING RELEASED DISC BRAKE. Dellner Brakes model SKD 4x100 disc brake is a direct acting, hydraulic pressure applied, spring released unit. The braking force achieved is directly proportional to the applied pressure. The brake consists of two symmetrical halves, produced of steel,... [See More]

  • Shaft: Parallel
  • Configuration: Disc
  • Hydraulic Pressure: 2901
  • Engagement: Friction
Hydraulic Pressure Applied, Spring Released Disc Brake -- SKD 4x125
from Dellner Brakes AB

PRESSURE APPLIED, SPRING RELEASED DISC BRAKE. Dellner Brakes four cylinder model SKD 4x125 disc brake is a direct acting,hydraulic pressure applied, spring released unit. The braking force achieved is directly proportional to the applied pressure. The brake consists of two symmetrical halves that... [See More]

  • Shaft: Parallel
  • Configuration: Disc
  • Hydraulic Pressure: 2901
  • Engagement: Friction
Hydraulic Pressure Applied, Spring Released Disc Brake -- SKD 90
from Dellner Brakes AB

PRESSURE APPLIED, SPRING RELEASED DISC BRAKE. Dellner Brakes model SKD 100 disc brake is a direct acting, hydraulic pressure applied, spring released unit. The braking force achieved is directly proportional to the applied pressure. The brake consists of two symmetrical halves between which the... [See More]

  • Shaft: Parallel
  • Configuration: Disc
  • Hydraulic Pressure: 2901
  • Engagement: Friction
Spring Applied, Hydraulic Pressure Released, with Support and Hydraulic Power Pack Disc Brake -- Compact 50
from Dellner Brakes AB

Dellner Compact 50 is a comple te, ready to use, safety brake system which includes disc brake, support and hydraulic power pack (HPP) with one interface. The system is very compact, light weight, durable and suitable for outdoor / di rty environments (IP65). The HPP is capable to ac tuate a second... [See More]

  • Shaft: Parallel
  • Configuration: Disc
  • Hydraulic Pressure: 435 to 1668
  • Engagement: Friction