Disc Hydraulic Brakes
from Branham, W.C. Inc.
Single or Double Acting Caliper Disc Brakes Dynamic Torque (inch/lb) 288 lbf per 100 psi x Braking Radius 8.0 sq. in. Total Friction Pad Area < 16 Disc Diameter Range, in.1500 PSI (103 Bar) Maximum Pressure [See More]
- Configuration: Disc
- Bore Diameter: 1.62
- Hydraulic Pressure: 1500
- Length: 0.16 to 0.50
from Branham, W.C. Inc.
Unlimited Disc Series. We've Redesigned the Popular 200 Series to Fit on Disc Diameters of 16 inches and Larger. Fits on Flat Linear Plates Too. Dynamic Torque (inch/lb) 288 lbf per 100 psi x Braking Radius Single Live Side, Floating Mount Use With Unlimited Disc Diameter 8.0 sq. in. Total Friction... [See More]
- Configuration: Disc
- Bore Diameter: 1.62
- Hydraulic Pressure: 1500
- Length: 0.16 to 1.12
from Branham, W.C. Inc.
Single or Double Acting Caliper Disc Brakes Dynamic Torque (inch/lb) 70 lbf per 100 psi x Braking Radius 2.0 sq. in. Total Friction Pad Area Unlimited Disc Diameter Range 1000 PSI (68.95 Bar) Maximum Pressure [See More]
- Configuration: Disc
- Length: 0.16 to 0.50
from Branham, W.C. Inc.
Single or Double Acting Caliper Disc Brakes Dynamic Torque (inch/lb) 144 lbf per 100 psi x Braking Radius 4.0 sq. in. Total Friction Pad Area Unlimited Disc Diameter Range 1000 PSI (68.95 Bar) Maximum Pressure [See More]
- Configuration: Disc
- Bore Diameter: 1.62
- Hydraulic Pressure: 1000
- Length: 0.16 to 0.50
from Branham, W.C. Inc.
Single or Double Acting Caliper Disc Brakes Dynamic Torque (inch/lb) 352.5 lbf per 100 psi x Braking Radius 9.14 sq. in. Total Friction Pad Area > 12-inch Disc Diameter Range 1500 PSI (103 Bar) Maximum Pressure [See More]
- Configuration: Disc
- Bore Diameter: 2.5
- Hydraulic Pressure: 1500
from Branham, W.C. Inc.
Double Acting, Spring Retractable Pistons Dynamic Torque (inch/lb) 693 lbf per 100 psi x Braking Radius 19.24 sq. in. Total Friction Pad Area > 14 inch Disc Diameter Range 1500 PSI (103 Bar) Maximum Pressure [See More]
- Configuration: Disc
- Bore Diameter: 3.5
- Hydraulic Pressure: 1500
- Length: 0.50 to 1.12
from Branham, W.C. Inc.
Double Acting Caliper Disc Brakes Dynamic Torque (inch/lb) 693 lbf per 100 psi x Braking Radius 19.24 sq. in. Total Friction Pad Area 12 - 18 inch Disc Diameter Range > 14 inch Disc Diameter Range, H962DUL Unlimited Disc Series1000 PSI ( 68.95 Bar) Maximum Pressure [See More]
- Configuration: Disc
- Bore Diameter: 3.5
- Hydraulic Pressure: 1000
- Length: 0.50 to 1.12
from Branham, W.C. Inc.
Salient Characteristics Dual Belleville Disc Spring Stacks | 929 lb. Tangential force at zero friction pad wear | 6626 in. lbs. F. braking torque using 16 inch disc diameter at maximum tangential force | 2065 lb. clamping force | 8.19 sq. in. total friction pad area | Up to 16 inch disc diameter... [See More]
- Configuration: Disc
- Length: 0.16 to 0.50
- Operation: Spring Actuation / Engage
from Branham, W.C. Inc.
Unlimited Disc Series. Used for Emergency Stop & Holding Applications. 750 PSI (51.7 Bar) Release Pressure. Salient Characteristics Dual Belleville Disc Spring Stacks | 929 lb. Tangential force at zero friction pad wear | 2065 lb. clamping force | 8.19 sq. in. total friction pad area | Unlimited... [See More]
- Configuration: Disc
- Length: 0.16 to 1.12
from Branham, W.C. Inc.
Used for Emergency Stop & Holding Applications. Low Pressure Series w/ 200 PSI (13.79 Bar) Release Pressure. [See More]
- Configuration: Disc
- Length: 0.16 to 1.12
from Branham, W.C. Inc.
Used for Emergency Stop & Holding Applications. Extended Pad Series Single Acting Hydraulic Spring Applied Brake. Low Pressure Series w/ 200 PSI (13.79 Bar) Release Pressure. [See More]
- Configuration: Disc
- Length: 0.16 to 1.12
from Branham, W.C. Inc.
Hydraulic Spring Applied Brake Ideal for emergency stopping and holding of industrial machinery and off-highway vehicles. [See More]
- Configuration: Disc
- Length: 0.16 to 0.50
from Branham, W.C. Inc.
Hydraulic Spring Applied Brake Salient Characteristics Dual Belleville Disc Spring Stacks | 1859 lb. Tangential Force at zero friction pad wear | 13,260 in. lbs. F. braking torque using 16 inch disc diameter at maximum tangential force | 8.19 sq. in. total friction pad area | 4130 lbs. clamping... [See More]
- Configuration: Disc
- Length: 0.16 to 0.50
from Branham, W.C. Inc.
Hydraulic Spring Applied Brake Salient Characteristics Dual Belleville Disc Spring Stacks | 1859 lb. Tangential Force at zero friction pad wear | 13,260 in. lbs. F. braking torque using 16 inch disc diameter at maximum tangential force | 8.19 sq. in. total friction pad area | 4130 lbs. clamping... [See More]
- Configuration: Disc
- Length: 0.16 to 1.12
from Branham, W.C. Inc.
Used for Emergency Stop & Holding Applications. Low Pressure Series w/288 PSI (19.86 Bar) Release Pressure. Salient Characteristics Single Acting Dual Belleville Disc Spring Stacks | 1859 lb. Tangential Force at zero friction pad wear | 4130 lb. of Clamping Force | 26,273 in. lbs. F. braking torque... [See More]
- Configuration: Disc
- Length: 0.16 to 1.12
from Branham, W.C. Inc.
Used for Emergency Stop & Holding Applications. Extended Pad Series Single Acting Hydraulic Spring Applied Brake. Low Pressure Series w/288 PSI (19.86 Bar) Release Pressure. Salient Characteristics 288 PSI release pressure | Single Acting Dual Belleville Disc Spring Stacks | 1859 lb. Tangential... [See More]
- Configuration: Disc
- Length: 0.19 to 1.12
from Branham, W.C. Inc.
Hydraulic Spring Applied Brake Ideal for emergency stopping and holding of industrial machinery and off-highway vehicles. [See More]
- Configuration: Disc
- Length: 0.16 to 0.50
- Operation: Spring Actuation / Engage
from Branham, W.C. Inc.
Hydraulic Spring Applied Brake Salient Characteristics Single Acting Single Belleville Disc Spring Stack | 3059 lb. Tangential Force at zero friction pad wear | 6798 lb. of Clamping Force | 41,112 in. lbs. F. braking torque using 30 inch disc diameter at maximum tangential force | 14.14 sq. in. [See More]
- Configuration: Disc
- Length: 0.25 to 1.12
from Branham, W.C. Inc.
Hydraulic Spring Applied Brake Salient Characteristics 300 PSI release pressure | Single Acting Single Belleville Disc Spring Stack | 3059 lb. Tangential Force at zero friction pad wear | 6798 lb. of Clamping Force | 41,112 in. lbs. F. braking torque using 30 inch disc diameter at maximum tangential... [See More]
- Configuration: Disc
- Length: 0.25 to 1.00
from Branham, W.C. Inc.
Hydraulic Spring Applied Brake Salient Characteristics 150 PSI release pressure | Single Acting Single Belleville Disc Spring Stack | 3,059 lb. Tangential Force at zero friction pad wear | 6,798 lb. of Clamping Force | 41,112 in. lbs. F. braking torque using 30 inch disc diameter at maximum... [See More]
- Configuration: Disc
- Length: 0.25 to 1.12
from Branham, W.C. Inc.
Dual Bore Hydraulic Spring Applied Brake Salient Characteristics 300 PSI release pressure | Single Acting Dual Belleville Disc Spring Stack | 6,419 lb. Tangential Force at zero friction pad wear | 14,264 lb. of Clamping Force | 83,659 in. lbs. F. braking torque using 30 inch disc diameter at maximum... [See More]
- Configuration: Disc
- Length: 0.25 to 1.00
from Branham, W.C. Inc.
Dual Bore Hydraulic Spring Applied Brake Salient Characteristics 625 PSI Minimum Release Pressure | 1000 PSI Maximum Pressure | Single Acting Dual Belleville Disc Spring Stack | 6,419 lb. Tangential Force at zero friction pad wear | 14,264 lb. of Clamping Force | 83,659 in. lbs. F. braking torque... [See More]
- Configuration: Disc
- Length: 0.25 to 1.00
from Branham, W.C. Inc.
Dual Bore Hydraulic Spring Applied Brake Salient Characteristics 1500 PSI release pressure | Single Acting Dual Belleville Disc Spring Stack | 6,419 lb. Tangential Force at zero friction pad wear | 14,264 lb. of Clamping Force | 83,659 in. lbs. F. braking torque using 30-inch disc diameter at... [See More]
- Configuration: Disc
- Weight: 27.8 to 28.2
- Length: 0.25 to 1.00
from Branham, W.C. Inc.
Salient Characteristics. 1300 PSI minimum release pressure | 1600 PSI Maximum Pressure | Single Acting Dual Belleville Disc Spring Stack | 12,838 lb. Tangential Force at zero friction pad wear | 28,528 lb. of Clamping Force | 167,317 in. lbs. F. braking torque using 30 inch disc diameter at maximum... [See More]
- Configuration: Disc
from KTR Corporation
Brake caliper M-D is designed as a fixed caliper brake. This brake can be designed with an air gap control to keep the air gap and thus the reaction time of the brake constant. The option to wear off the pads fully allows to permit long maintenance intervals and optimize the operating expenses. This... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 8.11
from Eaton Hydraulics Group
DBA. Draglines, power shovels and conveyors are just a few examples of machinery that require high-cyclic or high-inertia stops —exactly where Eaton Airflex DBA disc-style brakes excel. Featuring large friction areas to absorb and dissipate energy, Eaton Airflex DBA brakes are available as... [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 32219
- Operation: Spring Actuation / Engage
from Tolomatic
Disc material - SAE 1010-1020 CRS, no fasteners included [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 6.31
from Ausco Products, Inc.
From the time Ausco invented the spring-applied, hydraulically released, multi-disc brake, we've been the technology leader and today offer a wide variety of both wet and dry brakes to fit nearly any application. Choose a standard SAE mount or have us custom-design one for you. Ausco multi-disc... [See More]
- Configuration: Disc
- Mounting: SAE D TO SAE E
- Torque: 1483
from Hilliard Corporation (The)
The A300 is an arm style caliper brake designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied spring released, and pneumatic applied spring released. The A300 requires a minimum disc... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 1400
- Operation: Spring Return / Disengage
from Dellner Brakes AB
PRESSURE APPLIED, SPRING RELEASED DISC BRAKE. Dellner Brakes model SKD 100 disc brake is a direct acting, hydraulic pressure applied, spring released unit. The braking force achieved is directly proportional to the applied pressure. The brake consists of two symmetrical halves between which the... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 2901
- Operation: Spring Return / Disengage
from Midwest Brake
Press Pac ® 2200 Series Oil Shear Separate Clutch and Brake Drive System. The Press Pac ® 2200 Series Oil Shear Separate Clutch and Brake Drive system is a hydraulic applied, oil cooled, multiple disc, separate clutch and brake for metalforming presses. The unit is ideally suited for... [See More]
- Configuration: Disc
- Engagement: Oil Shear
- Torque: 3500
- Operation: Spring Actuation / Engage; Spring Set Brake
from KTR Corporation
Brake caliper S-D is designed as a fixed caliper brake. This brake can be designed with an air gap control to keep the air gap and thus the reaction time of the brake constant. The option to wear off the pads fully allows to permit long maintenance intervals and optimize the operating expenses. This... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 7.99
from Eaton Hydraulics Group
DBB. Eaton Airflex DBB disc-style brakes are the ideal solution for cyclic applications —bottling equipment, power shovels, shears and power presses —where heat dissipation is critical. Spring-applied and air- or hydraulically-released, these brakes feature long-wearing, self-lubricating... [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 211312
- Operation: Spring Actuation / Engage
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 1500
- Operation: Spring Actuation / Engage
from Hilliard Corporation (The)
The A400 is an arm style caliper brake designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied spring released, and pneumatic applied spring released. The 400 requires a minimum disc... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 1600
- Operation: Spring Return / Disengage
from Dellner Brakes AB
PRESSURE APPLIED, SPRING RELEASED DISC BRAKES. Dellner Brakes model SKD disc brakes are direct acting, hydraulic or air pressure applied, spring released units. The braking force achieved is directly proportional to the applied pressure. The brakes consist of two symmetrical halves that accommodate... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 1450
- Operation: Spring Return / Disengage
from KTR Corporation
Rotor Lock is a locking system by means of which the rotor of a wind power plant can be locked mechanically for service after stopping. Rotor Lock systems are available from KTR both in a hydraulic design and with manual operation as a standard in various sizes. Product features. Lateral forces of... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 12.60
from Eaton Hydraulics Group
DBBS. When precise balance of rotating components is a must —even at higher operating speeds —trust the reliable performance of Eaton Airflex DBBS disc style brakes. These spring-applied and air- or hydraulically-released brakes are engineered to dissipate heat and are ideal for... [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 464833
- Operation: Spring Actuation / Engage
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 2000
- Operation: Spring Actuation / Engage
from Hilliard Corporation (The)
The A300 is an arm style caliper brake designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied spring released, and pneumatic applied spring released. The A300 requires a minimum disc... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 1700
- Operation: Spring Actuation / Engage
from Dellner Brakes AB
PRESSURE APPLIED, SPRING RELEASED DISC BRAKE. Dellner Brakes model SKD 4x100 disc brake is a direct acting, hydraulic pressure applied, spring released unit. The braking force achieved is directly proportional to the applied pressure. The brake consists of two symmetrical halves, produced of steel,... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 2901
- Operation: Spring Return / Disengage
from KTR Corporation
Rotor Lock is a locking system by means of which the rotor of a wind power plant can be locked mechanically for service after stopping. Rotor Lock systems are available from KTR both in a hydraulic design and with manual operation as a standard in various sizes. Product features. Lateral forces of... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 11.02
from Eaton Hydraulics Group
DC. Get the same torque capacity in a smaller package with Eaton Airflex DC clutches and brakes. Available in single- or multiple-disc designs, these brakes feature long-wearing, self-lubricating PolyPak seals to eliminate premature twisting failure. They excel in applications from power presses and... [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 171750
- Operation: Spring Actuation / Engage
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 2000
- Operation: Spring Actuation / Engage
from Hilliard Corporation (The)
The A400 is an arm style caliper brake designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied spring released, and pneumatic applied spring released. The 400 requires a minimum disc... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 2150
- Operation: Spring Actuation / Engage
from Dellner Brakes AB
PRESSURE APPLIED, SPRING RELEASED DISC BRAKE. Dellner Brakes four cylinder model SKD 4x125 disc brake is a direct acting,hydraulic pressure applied, spring released unit. The braking force achieved is directly proportional to the applied pressure. The brake consists of two symmetrical halves that... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 2901
- Operation: Spring Return / Disengage
from KTR Corporation
KTR-STOP ® brake systems designed as yaw brakes show their full strength with aligning and locking the pod in the wind. The permanent swap between „STOP and GO “ requires particularly low-wear components with clamping forces of up to 542 kN for each brake to protect the plant... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 19.29
from Eaton Hydraulics Group
Floating Housing Brake. Eaton ’s passion for developing revolutionary new disc brake technology led to the development of the Floating House Brake (FHB) —a patented braking concept that uses a floating housing instead of a floating rotor. Rated for over 430,000 lb-in of torque, these... [See More]
- Configuration: Disc
- Maximum Speed: 960
- Torque: 24000 to 36075
- Engagement: Friction
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 2000
- Operation: Spring Actuation / Engage
from Hilliard Corporation (The)
Designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied spring released, and pneumatic applied spring released. The 400 requires a minimum disc diameter of 24" and is offered in 2... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 2250
- Operation: Spring Actuation / Engage
from Dellner Brakes AB
PRESSURE APPLIED, SPRING RELEASED DISC BRAKE. Dellner Brakes model SKD 100 disc brake is a direct acting, hydraulic pressure applied, spring released unit. The braking force achieved is directly proportional to the applied pressure. The brake consists of two symmetrical halves between which the... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 2901
- Operation: Spring Return / Disengage
from KTR Corporation
KTR-STOP ® brake systems designed as yaw brakes show their full strength with aligning and locking the pod in the wind. The permanent swap between "STOP and GO" requires particularly low-wear components with clamping forces of up to 203 kN for each brake to protect the plant permanently against... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 10.63
from Eaton Hydraulics Group
DP. Featuring opposed piston designs for balanced braking, Eaton Airflex Type DP calipers are ideal for most stopping and light-tensioning applications —conveyors, railroad maintenance equipment, mining vehicle brakes, flywheel brakes, tension brakes and more. With a symmetrical split... [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 212
- Operation: Spring Return / Disengage
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 2000
- Operation: Spring Actuation / Engage
from Hilliard Corporation (The)
The Hilliard M200 brake caliper is a hydraulic applied, spring retracted brake caliper for use in heavy duty industrial applications. The brake caliper is suitable for outdoor applications and has been designed for use in many different extreme environments. The M200 brake caliper is capable of... [See More]
- Configuration: Disc; Split Caliper Design
- Engagement: Friction
- Hydraulic Pressure: 1600
- Operation: Spring Return / Disengage
from Dellner Brakes AB
SPRING APPLIED, HYDRAULIC PRESSURE RELEASED DISC BRAKE. Dellner Brakes model SKP 140 spring applied, hydraulically released disc brake offers a reliable and safe method of braking linear or rotary motion. The brake consists of two symmetrical halves and can be supplied with or without a support. The... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 725 to 2321
- Operation: Spring Actuation / Engage
from KTR Corporation
The KTR-STOP ® NC line is a passive clamping and braking system. The system generates a clamping / braking effect by applying force to the cylindrical piston rod or shaft in order to delay, stop, or hold its rotation in a standstill position. As well as providing extra-safety via it's clamping... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Weight: 198.4
from Eaton Hydraulics Group
DPA. With a symmetrical opposed piston caliper brake design, Eaton Airflex Type 200DPA brakes offer total stopping power for most high-torque, high-energy applications. The robust design of the 200DPA is engineered for hydraulic actuation and can withstand the tough operating conditions of a wide... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 2000
- Operation: Spring Return / Disengage
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 2000
- Operation: Spring Actuation / Engage
from Hilliard Corporation (The)
The Hilliard M300 brake caliper is a hydraulic applied, spring retracted brake caliper for use in heavy duty industrial applications. The brake caliper is suitable for outdoor applications and has been designed for use in many different extreme environments. The M300 brake caliper is capable of... [See More]
- Configuration: Disc; Split Caliper Design
- Engagement: Friction
- Hydraulic Pressure: 1600
- Operation: Spring Return / Disengage
from Dellner Brakes AB
The Dellner Brakes Single Acting model SKP 140-SA is a spring applied, hydraulically released caliper disc brake, which offers a reliable and safe method of braking linear or rotary motion. The Single Acting brake is largely designed with internal parts from Dellner Brakes Double Acting brake, the... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 725 to 2321
- Operation: Spring Actuation / Engage
from KTR Corporation
The brake caliper M-A-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The option to... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 19.76
from Eaton Hydraulics Group
WCB2 & WCBD. Even the most severe clutch and brake applications are no match for Eaton Airflex WCB2 and WCBD disc-type, externally-cooled units. Featuring a specially formulated friction material that interfaces with a copper alloy surface to virtually eliminate stick-slip, these water-cooled... [See More]
- Configuration: Disc
- Power: 5200
- Torque: 604538
- Engagement: Friction
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 2000
- Operation: Spring Actuation / Engage
from Hilliard Corporation (The)
The Hilliard M400HS brake caliper is a hydraulic applied, spring retracted brake caliper for use in heavy duty industrial applications. The brake caliper is suitable for outdoor applications and has been designed for use in many different extreme environments. The M400HS brake caliper is capable of... [See More]
- Configuration: Disc; Split Caliper Design
- Engagement: Friction
- Hydraulic Pressure: 1800
- Operation: Spring Return / Disengage
from Dellner Brakes AB
SPRING APPLIED, HYDRAULIC PRESSURE RELEASED DISC BRAKE. Dellner Brakes model SKP 220 spring applied, hydraulically released disc brake offers a reliable and safe method of braking linear or rotary motion. The brake consists of two symmetrical halves and can be supplied with or without a mounting... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 1015 to 2466
- Operation: Spring Actuation / Engage
from KTR Corporation
The brake caliper S-A-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The option to... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 16.73
from Eaton Hydraulics Group
WCS. For the big jobs —drilling rigs, logging equipment, mooring systems —use components that are built to last: Eaton Airflex WCS disc-type brakes. Externally-cooled, spring-applied Eaton Airflex WCS brakes are designed to absorb and dissipate thermal loads from even the most severe... [See More]
- Configuration: Disc
- Power: 2600
- Torque: 128750
- Engagement: Friction
from Tolomatic
Machined or Stamped Lever/Cam. Standard EPR Seals. Replaceable High-Grade Friction Material. Aluminum or Cast Iron Construction. Zinc Plated Bolts. Bleeder Screws [See More]
- Configuration: Disc
- Hydraulic Pressure: 1500
- Torque: 2583
- Engagement: Friction
from Hilliard Corporation (The)
The Hilliard M500HS brake caliper is a hydraulic applied, spring retracted brake caliper for use in heavy duty industrial applications. The brake caliper is suitable for outdoor applications and has been designed for use in many different extreme environments. The M500HS brake caliper is capable of... [See More]
- Configuration: Disc; Split Caliper Design
- Engagement: Friction
- Hydraulic Pressure: 1600
- Operation: Spring Return / Disengage
from Dellner Brakes AB
The Dellner Brakes Single Acting model SKP220 - SA is a spring applied, hydraulically released caliper disc brake, which offers a reliable and safe method of braking linear or rotary motion. The Single Acting brake is l argely designed with internal parts from Dellner Brakes Double Acting brake, the... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 1015 to 2466
- Operation: Spring Actuation / Engage
from KTR Corporation
The brake caliper M-xxx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The use of... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 19.37
from Eaton Hydraulics Group
Water-Cooled Third Generation Brake. The Water-Cooled Third Generation Brake is disc type, externally water cooled dynamic brake designed to dissipate extremely high thermal loads. The improved internal design and increased water flow allow improved fluid dynamics with better energy dissipation... [See More]
- Configuration: Disc
- Operation: Spring Actuation / Engage
- Engagement: Friction
from Tolomatic
Machined or Stamped Lever/Cam. Standard EPR Seals. Replaceable High-Grade Friction Material. Aluminum or Cast Iron Construction. Zinc Plated Bolts. Bleeder Screws [See More]
- Configuration: Disc
- Hydraulic Pressure: 1000
- Torque: 833
- Engagement: Friction
from Hilliard Corporation (The)
The Hilliard M400SH brake caliper is a spring applied, hydraulically released brake for use in heavy duty industrial applications. The brake comes standard with marine grade epoxy paint suitable for outdoor environments. The M400SH is available with standard force ratings which when paired with the... [See More]
- Configuration: Disc; Split Caliper Design
- Engagement: Friction
- Hydraulic Pressure: 2400
- Operation: Spring Actuation / Engage
from Dellner Brakes AB
SPRING APPLIED, HYDRAULIC PRESSURE RELEASED DISC BRAKE. Dellner Brakes model SKP 50 spring applied, hydraulically released disc brake offers a reliable and safe method of braking linear or rotary motion. The brake consists of two symmetrical halves and can be supplied with or without a support. The... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 435 to 1595
- Operation: Spring Actuation / Engage
from KTR Corporation
The brake caliper S-xx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The use of... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 16.73
from Tolomatic
Replaceable High-Grade Friction Material. Standard Buna-N Seals. Bleeder Screws. Aluminum or Cast Iron Construction. Zinc Plated Bolts [See More]
- Configuration: Disc
- Hydraulic Pressure: 1000
- Torque: 427
- Engagement: Friction
from Hilliard Corporation (The)
The Hilliard M500SH/HR brake caliper is a spring applied, hydraulically released brake for use in heavy duty industrial applications. The brake comes standard with marine grade epoxy paint suitable for outdoor environments. The M500SH is available with standard force ratings. which when paired with... [See More]
- Configuration: Disc; Split Caliper Design
- Engagement: Friction
- Hydraulic Pressure: 2450
- Operation: Spring Actuation / Engage
from Dellner Brakes AB
SPRING APPLIED, HYDRAULIC PRESSURE RELEASED SINGLE ACTING DISC BRAKE. The Dellner Brakes Single Acting model SKP65-SA is a spring applied, hydraulically released caliper disc brake, that offers a reliable and safe method of braking linear or rotary motion. The Single Acting brake is largely designed... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 218 to 1740
- Operation: Spring Actuation / Engage
from KTR Corporation
The brake caliper XL-xxx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The use of... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
from Tolomatic
Replaceable High-Grade Friction Material. Standard Buna-N Seals. Bleeder Screws. Aluminum or Cast Iron Construction. Zinc Plated Bolts [See More]
- Configuration: Disc
- Hydraulic Pressure: 1000
- Torque: 855
- Engagement: Friction
from Hilliard Corporation (The)
The Hilliard M700SH brake caliper is a spring applied, hydraulically released brake for use in heavy duty industrial applications. The brake comes standard with marine grade epoxy paint suitable for extreme environments. It is available with standard force ratings which, when paired with the correct... [See More]
- Configuration: Disc; Split Caliper Design
- Engagement: Friction
- Hydraulic Pressure: 3500
- Operation: Spring Actuation / Engage
from Dellner Brakes AB
Braking force. 10 700N - 33 500 N [See More]
- Configuration: Disc
- Operation: Spring Actuation / Engage
- Engagement: Friction
- Shaft: Parallel
from KTR Corporation
The brake caliper XS-xx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. This brake... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 7.33
from Tolomatic
Replaceable High-Grade Friction Material. Standard Buna-N Seals. Bleeder Screws. Aluminum or Cast Iron Construction. Zinc Plated Bolts [See More]
- Configuration: Disc
- Hydraulic Pressure: 1500
- Torque: 2583
- Engagement: Friction
from Hilliard Corporation (The)
The Hilliard M900SH brake caliper is a floating spring applied, hydraulically released brake for use in heavy duty industrial applications. The brake caliper is suitable for outdoor applications and has been designed for use in many different extreme environments. The M900SH is capable of producing... [See More]
- Configuration: Disc; Split Caliper Design
- Engagement: Friction
- Hydraulic Pressure: 3300
- Operation: Spring Actuation / Engage
from Dellner Brakes AB
Dellner Compact 50 is a comple te, ready to use, safety brake system which includes disc brake, support and hydraulic power pack (HPP) with one interface. The system is very compact, light weight, durable and suitable for outdoor / di rty environments (IP65). The HPP is capable to ac tuate a second... [See More]
- Configuration: Disc
- Engagement: Friction
- Hydraulic Pressure: 435 to 1668
- Operation: Spring Actuation / Engage
from KTR Corporation
The brake caliper XXL-xxxx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The use... [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 34.15
from Tolomatic
Replaceable High-Grade Friction Material. Standard Buna-N Seals. Bleeder Screws. Aluminum or Cast Iron Construction. Zinc Plated Bolts [See More]
- Configuration: Disc
- Hydraulic Pressure: 1500
- Torque: 4667
- Engagement: Friction
from Tolomatic
Replaceable High-Grade Friction Material. Standard Buna-N Seals. Bleeder Screws. Aluminum or Cast Iron Construction. Zinc Plated Bolts [See More]
- Configuration: Disc
- Hydraulic Pressure: 1500
- Torque: 6375
- Engagement: Friction
from Tolomatic
Disc material - SAE 1010-1020 CRS, no fasteners included [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Diameter: 6.31
from Tolomatic
Socket Head Cap Screws. Keyway Set Screws. Carbon 1010 Steel [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 500
- Shaft: Right Angle
from Tolomatic
Flat within .010 inch, stress relieved and. blanchard ground to an 80 (RMS). micro-inch finish [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 292
- Shaft: Right Angle
from Tolomatic
Single acting, right hand or left hand, effective piston area of 2 in sq [See More]
- Configuration: Disc
- Hydraulic Pressure: 2000
- Torque: 800
- Engagement: Friction
from Tolomatic
Dual function, right or left hand, max mechanical lever force is 200 lbs [See More]
- Configuration: Disc
- Hydraulic Pressure: 2000
- Torque: 401
- Engagement: Friction
from Tolomatic
Disc material - gray cast iron (G3000) no fasteners included [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Bore Diameter: 1 to ?
from Tolomatic
Quick disconnect hub for 6.3215" disc (SH) [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Mounting: Quick Disconnect
from Tolomatic
Quick disconnect bushings for 8" & 10" disc (SH) [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Mounting: Quick Disconnect
from Tolomatic
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Mounting: Quick Disconnect
from Tolomatic
Ventilated disc, pilot plate, lockwashers, HHCS (2/3"-13 x 1-1/2") [See More]
- Configuration: Disc
- Shaft: Right Angle
- Engagement: Friction
- Mounting: Pilot Mount